Products/Services for Marine Jet Pump Manufacturers
-
Jet Pumps - (121 companies)...where the material that is pumped assists in creating the motive force needed to move through the pump. For example, in marine applications, jet pumps are used to transfer seawater. In home applications, they are used to move wastewater up...Housing MaterialPump Type -
Thrusters (marine) - (33 companies)...unit can be raised out of the water to reduce drag or potential for damage. Cost is the only drawback; this type of marine thrusters costs more than a conventional drive for the same power output. Jet thrusters have pumps that deliver high-pressure...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Liquid Handling Pumps - (2272 companies)...both axial and radial flow pumps. They push liquid out away from the pump shaft at an angle greater than 90 . Specialized. Some unique dynamic pumps induce velocity in a fluid through specialized means other than an impeller. These include jet... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
-
Wastewater Pumps - (467 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings...
-
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped...
-
Pump Drives - (14 companies)...pumps are utilized, including: Oil and gas drilling. Boilers. Boreholes. Chemicals. Circulators. Dewatering. Firefighting. Industrial. Irrigation. Marine. Mixed flow. Mud. Paint. Pneumatic. Pond. Pool. Pressure. Sewage. Sludge. Slurry. Sprinkler...
Product News
-
Vortec
Vortec Drum Pump Helps United Airlines' Jets Dual-Force Vac Drum Pump. THE CHALLENGE The Aircraft Maintenance Supervisor explains that United 's jets receive a thorough maintenance check-up every 2-4 years. "The jets are brought into our barn here where we place them in something that's a bit like a huge 'kiddie pool. ' We push the airplane on the floor of a big square vat with inflatable sides. Once the plane is in position, we inflate the vat 's sides and wash the jet down. We use a special solution which removes the grime and dirt which... (read more)Browse Drum Pumps Datasheets for Vortec -
Heilind Electronics, Inc.
Rugged Connectivity for Marine Environments lighting. Bilge pumps and water systems. Engine sensors, gauges, and controls. Navigation and communication electronics. Winches, windlasses, and auxiliary systems. Renewable energy integration (solar, battery banks). Industries Served. Recreational boating (yachts, sailboats, powerboats). Commercial vessels (fishing, ferries, offshore workboats). Marine renewable energy systems. Military and defense maritime platforms. OEMs in marine electronics and propulsion. Ensure reliable marine performance... (read more)Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Strainsert
Custom Load Pins for Jet Engine Testing Load Pin Advantage Part 1: Replacement of Existing Pins. Many of the research, testing, weighing and control applications that support the Aerospace, Industrial, Military, and Marine industries contain integrated force sensing capabilities. This sensing capability is typically designed to provide accurate measurement data throughout the entire development process, from providing force data used to validate a new design, through hardware build-up for additional component and system level testing... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Finder S.p.A. con unico socio
Solutions For The Marine Industry and components that meet specific design requirements, ensuring optimal performance and passenger comfort. From electrical distribution to advanced monitoring. Finder 's range of solutions for the marine industry includes a wide selection of products and components spanning various applications such as power management, air conditioning systems, and cabin light management. It also includes components for electrical distribution boards, navigation automation boards,hoists and general service systems... (read more)Browse Protective Relays and Monitoring Relays Datasheets for Finder S.p.A. con unico socio -
Arnold Magnetic Technologies
Marine Motor Expertise Today 's boat engines, gallon for gallon, emit more pollutants than vehicles on the road. As a result, the US Environmental Protection Agency introduced requirements for catalytic converters on inboard and stern-drive boats beginning in 2011. Many manufactures of personal watercraft initially switched to outboard propulsion and are now looking to electric motors as the next step. Converting a boat from gasoline to electric is not as straightforward as dropping in a battery and motor from a car,... (read more)Browse Specialty Steels and Other Iron Alloys Datasheets for Arnold Magnetic Technologies -
Cygnus Instruments Limited
Your Holistic Solution for Marine Inspection In marine operations, reliable marine inspection tools are essential to maintain safety, structural integrity, and compliance, with accurate thickness measurement and watertight testing key to reducing risk and controlling maintenance costs. Cygnus Instruments, a leader in digital ultrasonic testing (UT), provides reliable inspection solutions for harsh marine environments. The Cygnus Underwater and Cygnus 6+ PRO deliver robust, data-driven inspection for dry dock, afloat, and subsea use... (read more)Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Anderson Power Products
Lithionics with Connectors for Marine, RVs, & More Anderson Power TM Provides Lithionics with Connectors for Marine Trolling, RVs, and MoreLithionics and Anderson Power collaborated to connect the battery management system to the battery modules using an Anderson Power Industrial Battery DIN Style Connector. The Challenge: How to Find a High-Quality Battery Connector. Click to read more! (read more) -
Bansbach Easylift®
Marine Stainless Steel Gas Springs Marine Stainless Steel Gas Springs. Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry. Bansbach 's products can add quality and durability to your marine products. Bansbach provides free engineering for our products in your applications, and free samples for prototyping. Catalog Download!. You can find detailed product information in our Catalog. Visit Our New E-Store !. Watch > > >Image... (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
Tronics Microsystems
MEMS Accelerometers & Gyros for Marine/Subsea Accurate roll, pitch and yaw measurement is critical to ensure precise motion control of ships and vessels. Our high-performance digital MEMS inertial sensors offer high accuracy acceleration and angular rate measurement for integration into MRU (Motion Reference Units) used by marine applications such as ship dynamic positioning and platform stabilization. For precision positioning and navigation of ships, AUV (Autonomous Underwater Vehicles) and subsea ROV (Remotely Operated Vehicles... (read more)Browse Accelerometers Datasheets for Tronics Microsystems
-
Countries > Canada > National > Gazette > 2010 > Part II > [CANADA Gazette Part ii, 2010-0512] Part II‚ May 12‚ 2010‚ Vol. 144‚ No. 10
fixé à demeure) “personal watercraft” means a vessel less than 4 m in length that uses an internal combustion engine powering a water- jet pump as its primary source of propulsion, and that is designed to be operated by a person or … motomarine) “power”, in respect of an engine, means the power, in kilowatts, that the manufacturer declares has been determined in accord- ance with International Standard ISO 8665, Small Craft — Marine Propulsion Engines and Systems — Power Measurements and Declarations, second edition …
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
An isobutanol gasoline blend, provided by Gevo Inc., tested well as an alternative marine fuel according the report released Nov. 18 by the National Marine Manufacturers Association and the American Boat and Yacht Council. The organizations conducted two tests, an emissions test and product test, to evaluate various components in the marine environment including inboard, outboard, jet pump and two-stroke engines.
-
ZSS235
Forms Available: cast.ings. Applications: Aircraft shroud assemblies, autoclaves, chemical tubing, digesters, engine exhaust fittings, Wter press plates, fittings (welded), glands, inlet ring for tank exhaust, jet engine parts, marine fittings, port plates, pump parts. return bends for welding, rotors, tank parts … Manufacturers : Practically all stainless steel foundries under ACl specifications or under their own proprietary/names.
-
Advanced Technologies in Manufacturing, Engineering and Materials
… as the Benxi water pump factory is the pump industry, most complete products, the largest production scale of industrial reciprocating pump manufacturers , the main production J type metering pump (such as JZ, JD … … metering pump, slurry pumps, marine pumps, oil separating mud … … pump, chemical fertilizer industry pump, 3PC series high pressure pump oil pump, abrasive jet and abrasive jet …
-
Countries > Canada > National > Regulations > Canada Shipping Act > [CANADA Reg SOR/2010-91] SOR/2010-91 - Small Vessel Regulations
"personal watercraft” means a vessel less than 4 m in length that uses an internal combustion engine powering a water- jet pump as its primary source of propulsion, and that is designed to be operated by a person or persons sitting, standing … "power” , in respect of an engine, means the power, in kilowatts, that the manufacturer declares has been determined in accordance with International Standard ISO 8665, Small Craft — Marine Propulsion Engines and Systems — Power Measurements and Declarations , second edition, August 1 …
-
Managing Small Marine Operations in the Mahakam Delta to Increase Compliance and Minimize Risks
The diesel engine manufacturer technically recommends using water jet propulsion to get better thrust, good course holding, and better fuel consumption. The diesel engine is a marine type engine that has a reverse reduction gear to the jet … It is water-cooled with oil cooled pistons and has gear drive water pumps with a cooling …
-
Federal Register > Tuesday, March 26, 1996 > [61 FR 13123] Propeller Injury Prevention Aboard Rental Boats
More than 1,800 of these were form letters from individuals who support the development of regulations to require the use of propeller guard technology or pump jet propulsion on vessels used in the rental houseboat industry. … received from accident victims and their relatives, attorneys, physicians, State law enforcement agencies, manufacturers of devices designed … … 10 associations, committees, or councils, 13 boat and engine manufacturers, and six naval architects or marine consultants.
-
California Code of Regulations CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts for Off-road Vehicles).
… "High Performance Engine" or "High Performance SD/I Engine" means a spark-ignition sterndrive/inboard marine engine with maximum … 31) "Intermediate Volume Manufacturer " means an engine manufacturer that produces high performance and/or standard performance sterndrive/inboard … 32) " Jet boat" means a vessel that uses an installed internal combustion engine powering a water jet pump as its primary source of propulsion and is designed with open area for carrying passengers.
-
States > California > State > Regulations > Title 13 - Motor Vehicles > Division 3 - Air Resources Board > [13 CCR division 3, chapter 9] Chapter 9 - Off-Road ...
… "High Performance Engine" or "High Performance SD/I Engine" means a spark-ignition sterndrive/inboard marine engine with maximum … 31) "Intermediate Volume Manufacturer " means an engine manufacturer that produces high performance and/or standard performance sterndrive/inboard … 32) " Jet boat" means a vessel that uses an installed internal combustion engine powering a water jet pump as its primary source of propulsion and is designed with open area for carrying passengers.
-
Reactor safety for power nuclear power stations
On the 23.3.2011 35 m3 sea water succeeded it over the Beckenkühl- and reinigungssystem in … … 2011 stood for one 58-m-large-fattening-pump of (" car concrete pump ") the fa. … master Aichtal with the pumping power 50 t/h for disposal, with a water jet could specifically be … Since the beginning 2011 of April, 4 further machines of this manufacturer with flexible fattening kinematics and 62 m or 70 m fattening height as well as 6 or 5 arms were in Fukushima in use.
Indicates content that may require registration and/or purchase.