-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 787718-MC1496BDG Packaging: Tube Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 300MHz Function: Modulator/Demodulator RF Type: FM Family Name: MC1496B Categories: RF/IF and RFID Manufacturer Package: 14-SOIC Alternative Parts
- Frequency: 300,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 144053-MC1496PG Packaging: Tube/Rail Frequency: 300MHz RF Type: FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 14-PDIP Purpose: Modulator/Demodulator
- Frequency: 300,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 074479-MC1496DG Packaging: Tube/Rail Frequency: 300MHz RF Type: FM Categories: RF/IF and RFID Status: Active Case / Package: 14-SOIC Purpose: Modulator/Demodulator Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and
- Frequency: 300,000,000 Hz
-
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1218034-MC1496BD Packaging: Tube Frequency: 300MHz Function: Modulator/Demodulator RF Type: FM Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package:
- Frequency: 300,000,000 Hz
-
Supplier: Quarktwin Technology Ltd.
Description: RF Modulator IC
- Product Type: I/Q Modulators
-
Supplier: ODG (Origin Data Global)
Description: IC MODULATOR/DEMODULATOR 14-SOIC
- Features: Other
- Package Type: SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Modulator/Demodulator FM 300MHz 14-SOIC
-
Supplier: DigiKey
Description: IC MODULATOR/DEMODULATOR 14-DIP
-
Description: IC MODULATOR/DEMODULATOR 14-DIP
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MODULATOR/DEMODULATOR 14-DIP
-
Supplier: Utmel Electronic Limited
Description: IC AUDIO/VIDEO MODULATOR 16-SOIC
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
- Package Type: SOIC
-
Supplier: Rochester Electronics
Description: MC44BC374 - PAL MODULATOR ONLY
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: The output voltage of an MC1496 Balanced Modulator/Demodulator is a product of an input voltage (signal) and a switching function (carrier). Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection:
- IF (I/Q) Frequency Range: 300 MHz
- Product Type: I/Q Modulator / Demodulator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837, consult factory.
- RF Frequency Range: 4,000 to 20,000 MHz
- LO Frequency Range: 4,000 to 20,000 MHz
- IF Frequency Range: 0 to 4,000 MHz
- Conversion Loss: 7.5 dB
-
Supplier: DigiKey
Description: Video Modulator IC NTSC 16-SOIC Package
- Supply Voltage: 4.5 to 5.5 volts
- Mounting: Surface Mount (SMT)
-
Supplier: Lingto Electronic Limited
Description: IC NTSC/PAL MODULATOR 20QFN
-
Supplier: Quarktwin Technology Ltd.
Description: Video Modulator IC NTSC 16-SOIC Package
- Mounting: Surface Mount (SMT)
-
Supplier: Lingto Electronic Limited
Description: IC VIDEO MODULATOR 20QFN
- Mounting: Surface Mount (SMT)
-
Description: IC MODULATOR 16TSSOP
- Mounting: Surface Mount (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC VIDEO MODULATOR 16SOIC Product overview: MC44BC375UAEF from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Supply Voltage: 4.5 to 5.5 volts
-
Supplier: ValueTronics International, Inc.
Description: DM240 High-Speed Video Broadcast Modulator is the ideal choice to meet the exacting standards of high data-rate Video, Internet and Fiber Restoral satellite applications. Meeting the DVB standard EN301-210, the unit supports 8PSK and 16QAM applications with symbol rates up to 68 Msps.
-
Supplier: Larson Electronics LLC
Description: The BL70-LED blasting light is ideal for use in sand and media blasting applications where a powerful light capable withstanding the harsh conditions of the blasting are is needed. Producing 6,0200 lumens of light output, this light has a 50,000 hour rated service life and the capability of
Find Suppliers by Category Top
Featured Products Top
-
valve with a rotating disc that controls flow, commonly used for on/off or modulating services. Check Valve – A valve that allows flow in one direction and prevents backflow. Choke Valve – Used in oil (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
. When a plug valve is used to isolate a gravity fed (clean water) line, the plug valve is typically installed with the seat downstream. This allows the pressure to assist in closing the valve (Direct Pressure). When used to throttle or modulate the flow rate of a (clean water) line, the plug (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Implementation of a practical chaos-base secure communications system
For the purposes of transmission, a balanced modulator MC1496 is adapted, the output of modulation process is shown in Fig.9.
-
Novel analog readout electronics for microacoustic thickness shear-mode sensors
The two product detector circuits have been implemented by means of MC1496 balanced modulator /demodulator circuits [11] using the basic schematic shown in Fig. 8.
-
High-speed programmable digitizer for real-time video compression experiments
The precision phase detector (an MC1496 balanced modulator ) is switched on only during the burst periods.
-
A VHF bistatic Doppler system for radio investigations of the auroral ionosphere
This is an MC1496 balanced modulator which generates an output (consisting of the sum and difference frequencies of two input signals) which is fed into a PLL.
-
Communication Systems/Print Version - Wikibooks, open books for an open world
The Mc1496 Balanced Modulator is an example of such a device.
-
Communication Systems/Amplitude Modulation - Wikibooks, open books for an open world
The Mc1496 Balanced Modulator is an example of such a device.
-
Novel Readout Electronics for Thickness Shear-Mode Liquid Sensors Compensating for Spurious Conductivity and Capacitances
pensation loops are realized with MC1496 balanced modulator / demodulator integrated circuits.
-
Quadrature Phase Shift Keying modulator & demodulator for Wireless Modem
Hardware of QPSK Modulator-Demodulator has been proposed using MC1496 (balanced Modulator -Demodulator).
-
MC1496P1: Balanced Modulator and Demodulator
MC1496 : Balanced Modulator and Demodulator .
-
Telephone Circuits, Page 3
Digisound ring modulator - Dual Ring Modulator based on MC1496 .
Indicates content that may require registration and/or purchase.