Products/Services for Mechanical-shaker Baghouse
-
Baghouses and Baghouse Filters - (153 companies)Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM). Their applications range...Filter OnlyApplications and FeaturesCollector Filter Cleaning -
Dust Collectors and Dust Collector Filters - (765 companies)...devices (pre-cleaners) to lighten heavy dust loads before the use of more expensive pollution control devices (e.g. baghouses, electrostatic precipitators) that have higher collection efficiencies. Cyclones can also handle a range of temperatures... -
Automation Controls Design and Installation Services - (899 companies)Automation controls design and automation controls installation services design, manufacture and install controls for automated industrial equipment and systems. -
Downdraft Tables - (68 companies)Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air. -
Parts Washing Services - (105 companies)Parts washing services remove grease, oil, dirt, soot and other contaminants from surfaces. They perform processes such as blasting, thermal cleaning, degreasing, oxygen cleaning, pickling, spray washing, immersion washing, mass finishing, stripping, and ultrasonic cleaning. -
Cleaning Services - (575 companies)Industrial cleaning services remove sludge and contaminants; deplug or clean filters; deblind screens or strainers; scour tanks or vessels; and perform biocide applications. They may also condition, clean and treat fuel, oil or other stored media.
-
Filter Elements - (782 companies)Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
-
Gas Dryers, Filters, and Purifiers - (383 companies)Gas dryers remove liquid droplets within a gas stream; gas filters remove solid particles from a gas stream; and gas purifiers remove gaseous contaminants from a gas stream. They are essential in gas process stream applications.
-
Air Filters (industrial) - (933 companies)Industrial air filters reduce the number of particles in the air that passes through them.
-
Filter Media - (445 companies)Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
Product News
-
Ducon Environmental Systems
Boost Efficiency with Our Baghouse Filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Reverse Air type Baghouse Filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Pulse-air and reverse air type baghouse filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Dry Collection Air Pollution Control Systems Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. FCC... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Air pollution control equipment - complete line Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Learn More (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Complete line of air pollution control equipment Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Learn More (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Air pollution equipment can achieve 99.99% removal Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Ducon has... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Introduction to High Efficiency Cyclones High efficiency cyclones are a type of separation device used for filtration and containment of particles from gas streams. They operate on the principle of centrifugal force to remove particulates and achieve high collection efficiency, especially for particles above 10 mm. Key applications and benefits: Precleaning for downstream control devices like baghouses. Primary collection of coarse particulates. Material recovery and recycling. Low capital cost and maintenance. Dry collection... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
How Wet Scrubbers Remove Air Pollutants Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Wet Scrubbers - Remove Particles & Acid Gases What are Wet Scrubbers?. Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99%... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems
-
Handbook of Complex Environmental Remediation Problems > DISCHARGES OF HAZARDOUS WASTE INTO THE ATMOSPHERE
Mechanical shaker baghouse .
-
Process Puzzler | Fix a Fluid Flow Flaw | Chemical Processing
Another choice is to separate the mechanical shaker type baghouse into at least two compartments.
-
Energy and The Environment: Scientific and Technological Principles
FIGURE 6.9 Baghouse with mechanical shakers , schematic.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
The baghouses used are generally mechanical shaker types, and are operated at air-to-cloth ratios ranging from 1 to 3 fpm (0.5 to 1.5 cm/s).
-
Mixed and low-level waste treatment facility project
The bags are periodically cleaned on a cycle using reverse air flow, mechanical shaker , or pulsejet cleaning. For high temperature continuous duty, a pulsejet baghouse is normally used.
-
Advantages Of Cleaning Without A Venturi In Pulse Jet Baghouse Collectors
… and has become the industry standard design for the reverse-jet cleaning system of baghouse dust collectors. While the reversejet with venturi does provide some advantages when compared to other methods such as reverse-air or mechanical - shaker cleaning systems, the venturi itself has some disadvantages that are often overlooked.
-
Steam Plant Operation, Ninth Edition > Environmental Control Systems
Sometimes a mechanical shaker is installed on these units to help remove fly ash. Pulse-jet baghouses often are used on industrial boilers and rely on a short burst of compressed …
-
2.18.09 — 'Green' Plastics Could Help Reduce Carbon Footprint
… and has become the industry standard design for the reverse-jet cleaning system of baghouse dust collectors. While the reverse jet with venturi does provide some advantages when compared to other methods such as reverse-air or mechanical - shaker cleaning systems, the venturi itself has some disadvantages that are often overlooked...
-
Standard Handbook of Environmental Engineering, Second Edition > PARTICULATE CONTROLS
Mechanical Shakers . Many baghouses use some type of mechanical shaking, usually driven by an electric motor.
-
States > Texas > State > Forms > Texas Commission on Environmental Quality > Air > [TX FORM tceq] TCEQ-10179 - Table 11-Fabric Filters
Typically, there are mechanical shakers or reverse pulse air jets. Cost A. Identify the capital cost of installation of the baghouse .
Indicates content that may require registration and/or purchase.