Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Smiths Interconnect, a Molex company
Description: Miniature discrete component filters are designed to give optimal performance where small size is critical. Electrical and mechanical requirements for each design are computergenerated, taking into consideration realizable “Q” and environmental conditions, then analyzed using our
- Frequency (Fc): 5 to 10,000 MHz
- Filter Type: Bandpass, Low Pass
-
Supplier: QuinStar Technology, Inc.
Description: are also suitable for eliminating local oscillator leakage or spurious signals by limiting the band. Series QFH filters may be combined with series QFL Low Pass Filters to produce a band pass filter with very broad pass band. The length of these
- Operating Frequency Range: 18 to 110 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: Richardson RFPD
Description: excellent solution for the most critical filter applications. The BPF Series exhibits excellent passband insertion loss, stop-band rejection, flatness and matching characteristics. This filter series is fully tested to meet or exceed electrical, environmental and mechanical
- Frequency (Fc): 1,457 MHz
- Bandwidth: 20,000 kHz
- Filter Type: Bandpass
- Features: Other
-
-
Supplier: Mini-Circuits
Description: like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center
- Insertion Loss: 2 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Forward And Return Path Preselection Tunable From 55–880 MHz T7–T12 Channel Filters
-
Supplier: QuinStar Technology, Inc.
Description: harmonic-reject filters for specific systems or equipment to meet compliance with regulations. • Offered over 18-185 GHz • High Rejection • Low Insertion Loss over Pass Band • Custom Designs Offered
- Operating Frequency Range: 18 to 185 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control
-
Supplier: Cirrus Logic, Inc.
Description: High-pass filter option for both I and V Adjustable input range on current channel On-chip 2.5 V reference (25 ppm/°C typ.) Configurable pulse outputs for stepper motor or mechanical counter On-chip energy direction indicator Ground-reference input signals with single supply
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Encore Electronics, Inc.
Description: The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation.
- Gain Range: 250 #
- Low Pass Cutoff Frequency: 3 kHz
- Features: DC Voltage Input, Integral Filter, Isolation Amplifier, Low Pass, Other
- Form Factor: DIN Rail
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Aerosart Air filter Cartridge for Industrial Applications Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane filter. The unique single layer
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 7 to 72.5 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: iba America LLC
Description: Input module with 4 analog inputs Measurement of mechanical vibration by means of IEPE accelerometers Expected availability in 2025
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.1 % FS
-
Supplier: OMEGA Engineering, Inc.
Description: The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental
- Low Pass Cutoff Frequency: 0.11 to 0.25 kHz
- Operating Temperature: 32 to 140 F
- Features: Analog (RC), LVDT and RVDT Signal Conditioners, Other, Signal Filter
- Outputs: Current Output, Voltage Output
-
Supplier: Columbia Research Labs, Inc.
Description: The 951-TX Triaxial Piezoelectric Accelerometer was designed to be an integral part of a computer-controlled vibration analysis system. The high and low frequency response of the unit is controlled with ultrahigh input impedance and low pass filters to provide broadband
- Acceleration: 50 g
- Frequency Range: 2 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: Knowles
Description: provides the voltage protection, with bi-directional clamping, while the inherent capacitance, due to the multilayer construction, ensures effective low-pass EMI filtering up to at least 1GHz. General Specification Dielectrics: C0G/NP0, X7R Mechanical: Outer diameter 2.0mm
-
Supplier: Malema Sensors
Description: a by-pass for determination of filter plugging. Infinite adjustment permits detection and signaling of very low fluid flows with the added capability of detection in high flows. Features: Infinite flow range Extremely accurate and sensitive Low pressure drop UL recognized
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 104 to 149 F
- Operating Pressure: 1,500 to 3,000 psi
- Media Temperature: 104 to 149 F
-
Supplier: Visual Sound, Inc.
Description: EAW - Eastern Acoustic Works, Inc. The NTS22 subwoofer is a companion for full-range NT Series loudspeakers, extending low frequency response and output capabilities. A fixed low-pass filter provides an optimized, acoustic crossover between the full-range and subwoofer.
-
Supplier: Knowles
Description: performance and mechanical design. Discoidal multilayer ceramic capacitors are of a configuration suitable for direct mounting into filters, onto bulkheads and hybrid circuits. Due to their geometry, they have excellent RF performance characteristics as well as very high self-resonant
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Capacitance Type: Fixed
-
Supplier: SAE International
Description: transmission, operating at steady state conditions. It was found that the torque converter behaves like a low pass filter with a cutoff frequency dependent upon operating speed, torque and design. Angular vibrations below 20 Hz were found to pass through the torque
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. One of the new stars of the Artist Series remake, the ATM450 cardioid condenser offers an innovative side-address stick design for endless placement options and minimal obstructions. The microphone is equipped with an integral 80 Hz hi-pass filter that
- Directivity: Cardioid, Directional
-
Supplier: Visual Sound, Inc.
Description: 635A and 635A/B may be purchased in packages of six. These "six packs" do not include the stand adapter. The high output level, and low sensitivity to mechanical shock, make the 635A and 635A/B excellent for interviews and for pass-around use in audiences. The 635A and 635A/B
- Directivity: Omnidirectional
-
Supplier: Visual Sound, Inc.
Description: low-frequency distortion and provides superior correlation of high-speed transients State-of-the-art design and manufacturing techniques ensure compliance with A-T's stringent consistency and reliability standards Switchable hi-pass filter and rugged turned-brass microphone
- Directivity: Cardioid, Directional
-
Supplier: Fieldbus International AS
Description: Option 2 is only possible for low power consuming devices. The electrical interface should be CMOS. The following physical interfaces are supported: CMOS UART RS 232 RS 485 FF functionality supported: Alarms Low pass filtering Unit conversion Range User calibration Diagnostic
-
Supplier: Fieldbus International AS
Description: FOUNDATION fieldbus. The T610_C comes with: Galvanic isolation or Power supply for the instrument, 3.3Vdc ( only for low power consuming devices). The electrical interface should be CMOS. Specifications: Mechanical size round card 65 mm Mounting three 3.0 mm screws Operating
-
Supplier: Knick Interface LLC
Description: AC/DC Protection against electric shock with protective separation up to 1800 V AC/DC according to EN 61140 Test voltages up to 15 kV AC Excellent transmission properties: Gain error < 0.3 % Cutoff frequency 5 kHz (low-pass filter / lower cutoff frequency on request) Rise time
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: extremely compact modular housings Working voltages up to 3600 V AC/DC Protection against electric shock with protective separation up to 1800 V AC/DC according to EN 61140 Test voltages up to 15 kV AC Excellent transmission properties: Gain error < 0.1 % Cutoff frequency 5 kHz
- Voltage: 100 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: Cutoff frequency 5 kHz (low-pass filter / lower cutoff frequency on request) Rise time T90 approx. 110 µs Maximum accuracy Tremendous flexibility provided by Calibrated switching of up to 16 input/output ranges (working voltage up to 2200 V) Up to 16 customer-specific measuring
- Voltage: 3,600 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Deposition Sciences, Inc.
Description: filters Short and long wave pass filters Antireflection coatings High reflection coatings Beamsplitters In magnetron sputtering, the chamber is first evacuated, and then filled with a low pressure of a sputter gas, typically argon. The targets are biased with a negative
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric, Heat Resistant / High Temperature, Reflective
- Industry Served: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Features: North America, Other, Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: 80 dB Input Impedance: Greater than 100 M½ Analog Filtering: Active low-pass filters provide -60 dB per decade above cutoff frequency (“f”); full-scale slew time is 1.4/f sec Output Ripple and Noise: 0.15% of full scale (rms) max. for 200-Hz and 2-kHz outputs; 0.02% of full
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
Find Suppliers by Category Top
Featured Products Top
-
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as all of (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
thermal conductivity of 2.3-2.6 W/(m•K). This epoxy exhibits dimensional stability with low shrinkage upon curing and a low coefficient of thermal expansion of 14-16 x 10-6 in/in/°C. Mechanical properties include a tensile strength of 5,000 to 7,000 psi, a tensile modulus greater (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com
Conduct Research Top
-
Implementing IIR Digital Filters
for 2nd order Infinite Impulse Response (IIR) filters is given. The following type of filters are implemented: ? Low Pass ? High Pass ? Band Pass ? Band Stop (notch) filter This application note does not explain how to design a filter. Filter design theory is well established and is beyond the scope
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
phase of the motor is filtered to contributed to its use in an increasing number of determine when to commutate the motor drive applications and at higher power levels. voltages. This control technique excludes the need for The BLDC motor is usually operated with one or more discrete, low-pass
-
Environmental Noise Control Trends in Instrumentation
. They are much less expensive (usually only a few dollars) and consume a very small current at low voltage. But they have a frequency response that is less well controlled. In recent years a third family of microphones has appeared in the industry: * MEMS microphones: Micro-Electro-Mechanical Systems
More Information Top
-
Hydropneumatic Suspension Systems
Such mechanical low pass filters are, for example, known from level control systems for pneumatic suspension systems as used for truck axle suspensions [MUR98].
-
Flow Measurement
The flow-splitters are welded directly onto a rigid sensor housing which acts as a me- chanical low pass filter .
-
Measurement of the acoustics
Mechanical filters are the mechanical low pass filters that are mounted between vibrating structure and sensor.
-
Cutaneous mechanoreceptors in macaque monkey: temporal discharge patterns evoked by vibration, and a receptor model
The whole assembly acted as a low pass mechanical filter with a resonant mode at 1 Hz.
-
CR4 - Thread: Any common anti-thixotropic material?
A mechanical low pass filter will be difficult to make very effective without affecting the accuracy of the load cell.
-
Tests on a low-frequency inverted pendulum system
Various techniques such as lossy metals, magnetic eddy current damping or activedamping [1I] may be used but a simpler approach would be to use an ultralow frequency (ULF) mechanical low pass filter in a front end, pre-isolation stage.
-
The vertical mechanical impedance of the locomotor system during human walking with applications in rehabilitation
These variations in stiffness and viscous damping basically fine tune the mechanical low pass filter so only the fundamental frequency (the one based on stepping frequency) is passed through the locomotor system and the higher harmonics are attenuated.
-
Biodiversity: bases, risk, protection
The side line channels are the mechanical low pass filters that map the high only frequency water movement.
-
Nano-scanner for scanning probe microscopes
How- ever, the actual tracking error of the xy-scanner during the AFM scanning should be much less than the holding noise due to the mechanical low pass filtering effect.
-
Plantwide oscillations diagnosis—current state and future directions
The nonlinearity is the strongest in the time trends of measurements near- est to the source of a disturbance because the plant acts as a low pass mechanical filter and filters the high frequency harmonics.
Indicates content that may require registration and/or purchase.