Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy
-
Supplier: ABTech, Inc.
Description: performance in radial, axial, and angular (tilt/coning) error motions. Mechanical rotary tables are used in a wide range of applications where a combination of lower-cost & high-performance motion is required. They are ideal as stand-alone units and/or multi-axis assemblies,
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or
- Equipment Type: Dumper / Tilter
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: mounted equipment, the mechanical structure and transmission components of the pan-tilt are optimized 2.Rotation angle: The horizontal and vertical rotation angle range of the pan-tilt is customized 3.Rotation speed: The rotation speed of the pan-tilt is flexibly set
- Load Capacity: 22.05 to 44.1 lbs
-
Supplier: ABTech, Inc.
Description: heavy-duty HDRT tables complete the product family. They are a perfect solution for large part applications. To speed part setup and increase productivity, the AT model tables come standard with our industry-best adjustable tilt and center (tip/tilt) work-tables.
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: increased to IP66 or even higher to ensure that the internal electronic components and mechanical structure of the pan-tilt are not eroded by dust and rain; in industrial environments with corrosive gases, the pan-tilt housing and internal key components are specially treated
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy
-
Supplier: ABTech, Inc.
Description: heavy-duty HDRT tables complete the product family. They are a perfect solution for large part applications. To speed part setup and increase productivity, the AT model tables come standard with our industry-best adjustable tilt and center (tip/tilt) work-tables.
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: vibration Suitable mounts for additional positioners such as tip/tilt platforms or 6-axis positioners with piezo drives. Application fields PIglide positioning systems are ideally suited for many high-precision applications, such as metrology, photonics, and precision scanning as well as in
- Load Capacity: 55.076 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Autoquip Corporation
Description: floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Length: 3.5 ft
- Tilt Angle: 90 degrees
-
Supplier: ASME
Description: This Standard establishes physical requirements and tests addressing structural strength; adjustments; materials; drain line hydraulics; mechanical, material, testing, marking, and documentation requirements for wall mounted and pedestal mounted adjustable, elevating, tilting, and pivoting
-
Supplier: ASME Standards and Certification
Description: This Standard establishes physical requirements and tests addressing structural strength; adjustments; materials; drain line hydraulics; mechanical, material, testing, marking, and documentation requirements for wall mounted and pedestal mounted adjustable, elevating, tilting, and pivoting
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy
-
Supplier: Haida International Equipment Co., Ltd.
Description: Strength Tests Tilt Mechanism Stability Test (Rear & front stability) Arm Strength – Vertical Arm Strength – Horizontal Footrest Durability Table Arm Static Load Table Arm Load Ease Specification Tester bears one servo actuator and with stroke 600 mm. The actuator is easy adjust
- Force / Load Capacity: 1,102.5 lbs
- Stroke / Travel: 23.62206 inch
-
Supplier: Artifex Engineering
Description: cylindrical laser heads of 1-1.75 inches (25.4-45mm) in diameter and conducts accurate fix and tilt to meet a precision angular adjustment of 4˚ tip and tilt via two M6x0.25mm pitch screws. By driving a nylon thumbscrew against V-groove contacts, 04LMR-4A is capable of providing a
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 45 mm
- Shape: Circular
- Mount Type: Laser Mount
-
Supplier: Bell-Everman Inc.
Description: TheDDT200 Rotary Axis combines affordability with precision in a clean,low profile package, perfect for fulfilling your rotary motionrequirements for metrology and light mechanical processes. Alarge diameter (44.5mm) center hole is perfect for bringing utilitiesto your payload with the
- Maximum Torque: 9.46902654867256 In-lbs
- Rotary Velocity / Speed: 396 to 4,584 deg/sec
- Positioning Accuracy: 0.00343774674 degrees
- Platter Diameter: 7.887799535 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tests this machine can perform: 5,6 - Back Strength Tests 10 - Tilt Mechanism 12- Stability Test (Rear & front stability) 13- Arm Strength – Vertical 14- Arm Strength – Horizontal 15,16- Backrest Durability Test –Cyclic 19- Footrest Durability 23- Table Arm Static Load 24- Table
- Force / Load Capacity: 441 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: can perform: 5,6 - Back Strength Tests 10 - Tilt Mechanism 12- Stability Test (Rear & front stability) 13- Arm Strength – Vertical 14 -Arm Strength – Horizontal 15,16 -Backrest Durability Test –Cyclic 19-Footrest Durability 23-Table Arm Static Load 24- Table Arm Load Ease
- Force / Load Capacity: 441 lbs
-
Supplier: Grob, Inc.
Description: Heavy Cast Iron Table – Tilt 45 Down Right, 5 Down Left Work Lights 4″ Diameter Roller Guides Saw Guides for Cold & Friction Sawing 36 5/8″ Diameter Vulcanized Pulleys Optional Equipment Butt Welder Air Chip Blower Rip Fence Miter Gauge Flood or Mist Coolant Magnifying Glass Circular
- Cutting Capacity: 20 to 36 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Mahr Inc.
Description: ring light, dimmable LED back light, dimmable Robust cast stand Stable XY table precision mounted Quick and fine adjustment of all axes Excellent accuracy and reliability due to the optical incremental measuring system Operating and Display Unit QC 100 Large, high contrast backlit graphic LCD
- Total Magnification: 8 to 40 X
- Resolution: 1,000 nm
- Grade: Benchtop
- Remote Interface: Computer Interface
-
Description: Measurement table includes swivel, center, tilt and elevation adjustments. The Model 504 is a direct replacement to the obsolete Internal Supermicrometer Model TG2100 and G2100. Single-axis (Model 501: part # U307042) - Measurement table includes elevation adjustment.
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
-
Supplier: Mahr Inc.
Description: MMQ 150 was designed for accuracy, speed and easy operation, all in a very compact construction. Only highly precise, maintenance-free mechanical bearings are used, thus eliminatng the need for regular maintenance and exchange of compressed air components. The use of mechanical air
- Scan Rate: 0.0196850393700788 to 0.196850393700787 in/sec
- Mounting / Loading Options: Benchtop
- Features: Form Measurement
- Form Parameters: Roundness, Runout, Straightness
-
Supplier: ABTech, Inc.
Description: accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and
- Range: 32 inch
- Range / Travel: 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: Newport MKS
Description: The 8806 Picomotor Motorized Blank Plate Mount has five threaded 8-32 holes and four M4 holes so you can mount that unusual optic. This motorized version can be used horizontally as a low cost tip-tilt stage or vertically as a more traditional optic mount. The compact Picomotor housing adds
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: the overall thickness of the mounts. For an affordable solution for motorized tip and tilt alignment, use the Model 8807 motorized version of our popular 1 in. center mount. Unlike our other motorized mounts, this mount has Picomotor actuators on just two of its three adjustment axes. This
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Paragon Industries, L.P.
Description: (instead of a side switch box) to save table space. The front control panel is tilted for easy operation. The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold. Features of the Sentry Xpress 3-key Controller on the Xpress-E-14A
- Temperature Range: 2,000 F
- Capacity: 0.8899999999999999 cubic feet
- Application: Industrial
-
Supplier: DataPhysics Instruments USA Corp.
Description: guaranteed by a well-established measuring technique and first grade mechanical and optical components. Due to state of the art electronic components the SVT 25 can be operated intuitively via the TP 50 control panel. For an efficient measuring procedure the measuring cell, with the rotating
- Properties Analyzed: Surface Energy / Tension
-
Supplier: Newport MKS
Description: Derived from the standard 8885 Picomotor actuated Pint-Sized Center Mount, 0.5 in. Diameter, New Focus is pleased to introduce an ultrahigh vacuum version. With two UHV rated Picomotor actuators, it allows remote adjustment of the tip and tilt axes which add only 0.5 in. of depth to this 0.5
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Samsung Electro-Mechanics
Description: A camera module provides functions for taking photos by using electronic devices, such as smartphones and table PCs. High-level technologies are required for mobile devices as they become small and slim and customers demand high resolution and multiple functions. We own advanced technologies
- Physical: Board Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
a frame-type integrated structure with precision mechanical bearings for exceptional stability and accuracy. 2. Mechanical Structure – Rigid, Integrated (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
) Surgical and operating tables (tilt, elevation, positioning) Imaging systems (precise alignment and positioning) Ventilators and diagnostic equipment (fine mechanical adjustments) Dental chairs and (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art (read more)
Browse Lifts Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
What are Linear Actuators and How are they Sized?
Linear actuators provide important functions to a range of medical devices such as medical beds, operating tables, and dental chairs. A linear actuator is a mechanical device that converts energy to create straight-line motion to either lift, tilt, or move mechanical legs in and out, depending
More Information Top
-
Evaluation of single port access gastropexy and ovariectomy using articulating instruments and angled telescopes in dogs
The mechanical tilt table (C‐arms International, San Diego, CA) was angled 30–45° to the right.
-
Are the Echogenicities on Intraductal Ultrasonography Really Biliary Microlithiasis?
Fluoroscopic images were obtained with a mobile C-arm radiograph system (OEC Series 9600, GE Healthcare, Waukesha, WI, USA) and a mechanical tilt table .
-
Glycovirology Protocols
Redistribution of viral inoculum can be done manually or by using a mechanical tilting table at a low speed.
-
Tilt test results in young and elderly patients with syncope of unknown origin
A mechanical tilt table with a footplate support was used.
-
THE ROLLING OF RODS, BARS, AND LIGHT SECTIONS
The 12-in. mill, which has to deal with a wider and heavier range of billets and slabs than the 9-in. mill, is equipped with a three-high roughing stand with a mechanical tilting table , giving a more flexible arrangement than…
-
Satellite Communications: Future Systems > Cost-Competitive STS for Geostationary Payloads
points and tilting the payload to an appropriate angle with an electrical motor drive into a mechanical tilt table lock.
-
Usefulness of the Head-Up Tilt Test in Distinguishing Neurally Mediated Syncope and Epilepsy in Children Aged 5–20 Years Old
The HUT test was done with a mechanical tilt table using 65° of tilting.
-
Autonomic Changes and Heart Rate Variability in Children with Neurocardiac Syncope
After a 15-minute period of supine rest in a quiet, dimly lit room, patients were tilted to a 70° head-up position using a mechanical tilt table with footboard and nonbinding restraints.
-
Autotraction Treatment for Low-Back Pain Syndromes
During pulling efforts, or at rest periods, the therapist operated the mechanical table to tilt and rotate the two movable sections, thus providing careful three-dimensional mobilization of the spine.
-
REVIEW OF CURRENT LITERATURE
The importance of a tilting table and mechanical sucker is emphasized.
Indicates content that may require registration and/or purchase.