-
Supplier: Watts
Description: Continuous flow rates of 210 gpm, peak to 271 gpm; single, twin or multi-tank applications; available with mechanical or NT electronics.
- Features: Water
-
Supplier: Watts
Description: 1.5 in. Brass light commercial, single piston valve; available in metered, timeclock, or filter; mechanical or electronic; up to 51 gpm continuous flow rate.
- Features: Water
-
Supplier: M.H. Rhodes/Cramer Company
Description: Description: The MARKTIME® 19 Series Timing Mechanism is a spring driven timing device that generates mechanical “snap action” via a trip lever to activate apparatus at the end of a pre-set time cycle. Widely used to meet timing application requirements in bank security, general industrial,
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 30 minutes
- Operating Temperature: -20 to 250 F
-
-
Supplier: Taco Comfort Solutions
Description: Unique Replaceable Cartridge Design—Field serviceable Unmatched Reliability – Maintenance Free Self Lubricating No Mechanical Seal Exclusive Dirt Barrier -- Keeps dirty system water out of bearing chamber Ceramic Shaft – For longer life and excellent wear resistance UL Listed,
- Maximum Discharge Flow: 0 to 32 GPM
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 1.5 inch
- Media Temperature: 40 to 220 F
Find Suppliers by Category Top
Featured Products Top
-
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
ADVANTAGES OF RESILIENT HINGE CHECK VALVES OVER TRADITIONAL SWING CHECK VALVES Check valves are very old. There is evidence that Romans began using check valves to control water flow through their cities between 312 and 270 BC. These were simple “flap” style (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
away the lubricants that are needed for smooth mechanical operation which can lead to increased downtime and maintenance costs. Wastewater Disposal Problems When disposing of industrial water waste, the water must be collected and treated (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
valve industry, with companies such as Nibco, Jamesbury, and Metso/Valmet. Arie holds a Master of Science degree in Mechanical Engineering from Worcester Polytechnic Institute and has held professional engineering licenses in both New York and Massachusetts (read more)
Browse Check Valves Datasheets for DFT Inc. -
of emergency equipment but also help to ensure compliance with ANSI Z358.1 tepid water requirements. ThermOmegaTech’s HAT/SP and IC/SP thermostatic valves are completely mechanical making them the ideal solutions to safeguard your safety showers and eye/facewash stations from scalding personnel. (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech®
More Information Top
-
States > Florida > Hillsborough County > Regulations > [FL Hills Reg 38] 38 - Water and Sewage Disposal Systems
Automatic irrigation system shall mean a permanent, artificial watering system designed to transport and distribute water to plant materials, controlled by a mechanical or electronic timer , capable of operating valve stations to set the days and length of time of water application.
-
States > Arizona > City of Scottsdale > Regulations > Scottsdale Municipal Code > [AZ Scottsdale Reg smc-49] 49 - Water, Sewers and Sewage Disposal
Controller means a mechanical timer capable of operating valve stations to set days, length of time and frequency of water application.
Indicates content that may require registration and/or purchase.