-
Supplier: Tripp Lite by Eaton
Description: Features 350W 230V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HCINT350SNR medical inverter
- DC Input Voltage: 12 volts
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
- AC Input Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: Features 350W 120V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC350SNR medical inverter
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- AC Input Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Features 150W 120V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC150SL medical inverter battery
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- AC Input Voltage: 120 volts
-
-
Supplier: Tripp Lite by Eaton
Description: Features 150W 230V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HCINT150SL medical inverter
- DC Input Voltage: 12 volts
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
- AC Input Voltage: 230 volts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Richardson RFPD
Description: distortion Transient Immunity 100 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages NB SOIC-8, SSO-8 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems
- Data Rate: 150,000 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Nexperia B.V.
Description: product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -55 °C to +125 °C Push-pull
- Operating Temperature: 125 C
- IC Package Type: Other
-
Description: Descriptions MEI-58 magnetic incremental encoder is by design, a rugged cost-effective industrial grade product that uses magnetic technology to address the weakness of the more frangible optical encoder counterpart. Intended for low resolution applications, it functions as an incremental
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: TelephoneStuff.com
Description: SmartOnline 3000VA 2U Rack/Tower On-Line Double-Conversion UPS with 100/110/115/120/127V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Nexperia B.V.
Description: enable/disable), industrial automation (PLC expansion, motor drivers), automotive systems (ECU controls, dashboard indicators), consumer electronics (wearables, remotes and tablets) and medical devices (monitoring interface, alarms). The NCA9554-Q100 device incorporates four 8-bit registers
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: enable/ disable), industrial automation (PLC expansion, motor drivers), automotive systems (ECU controls, dashboard indicators), consumer electronics (wearables, remotes and tablets) and medical devices (monitoring interface, alarms). The NCA9534-Q100 device incorporates four 8-bit registers
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: status), power and control (relays, fan control and peripheral enable/ disable), industrial automation (PLC expansion, motor drivers), automotive systems (ECU controls, dashboard indicators), consumer electronics (wearables, remotes and tablets) and medical devices (monitoring interface,
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: FX PCB Co., Ltd.
Description: execution. With the rise of electric and independent vehicles, Ventec’s PCB materials play a urgent part in guaranteeing effectiveness and security in next-generation car innovations. Medical Devices Exactness and unwavering quality are foremost in restorative gadgets, where indeed minor
Find Suppliers by Category Top
Featured Products Top
-
-critical applications in the industrial, medical, automotive, and aerospace sectors. Aerospace and Defense Considerations The demands of the aerospace environment diverge significantly from those of terrestrial equipment. Equipment is (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
/EMC ImmunityOptical signal transmission completely immune to electromagnetic fields, inverters, and high-frequency radar interference; zero cross-talk. Ultra-Long Distance TransmissionNative support for >10km lossless transmission without repeaters, preserving signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Microsemi Announces Availability of Cost-optimized SmartFusion cSoC Device
The A2F060, available in commercial and industrial temperature grades , is designed for high volume applications such as motor and motion control, gaming machines, solar inverters , and clinical & imaging medical electronics.
-
The Japanese Automotive Supplier Report
… performance and meet electrical, mechanical, and environmental standards from multiple industry specifications, including automotive and higher grades . The new CGJ series is best suited for applications that require field life such as smart meter, smart grid, solar inverters and charging stations, or higher reliability applications in the medical , industrial and automotive markets.
-
DC/AC Inverter for Backlighting Two 10-15in Industrial LCD Panels
… latest addition to its line-up of compact, low-profile DC-to-AC inverters for driving cold … The high-efficiency LS6D0812A-RH is designed specifically for use with 10-15â industrial- grade LCD panels widely used in medical electronics, machine tools, digital signage, point-of-sale / kiosks, touch-screen and test & measurement equipment applications.
-
TDK
performance and meet electrical, mechanical, and environmental standards from multiple industry specifications, including automotive and higher grades . The new CGJ series is best suited for applications that require field life such as smart meter, smart grid, solar inverters and charging stations, or higher reliability applications in the medical , industrial and automotive markets.
-
TDK
… performance and meet electrical, mechanical, and environmental standards from multiple industry specifications, including automotive and higher grades . The new CGJ series is best suited for applications that require field life such as smart meter, smart grid, solar inverters and charging stations, or higher reliability applications in the medical , industrial and automotive markets.
-
Thermographic investigation of osseous stress pathology
… concerning optimal ambient conditions for image capture, five wall- mounted Daikin FVXS71H ducted inverter units were used … Pending release of the IEC TC/SC/WG5 specifications for medical grade thermal infrared cameras [12], a FLIR ThermoVisionTM A40V thermal infrared camera featuring a 7.5 to 13.0 µm uncooled bolometric FPA and thermal sensitivity of 0.08° C was used in …
-
ZAMP17105P68
The STA's robust IGBT inverter is inherently fault tolerant, ideal for applications like semiconductor processing and vacuum … Medical Grade ALC polyurethane is an aliphatic polycarbonate-based thermoplastic polyurethane (TPU) designed for use in medical and life science applications.
-
Effectiveness of diffusion tensor imaging in assessing disease severity in Duchenne muscular dystrophy: preliminary study
… included the hip flexors, extensors, abductors, adductors, knee flexors and extensors, ankle dorsiflexors, plantarflexors, inverters and everters. Following Medical Research Council (MRC) guide- lines [11], a total muscle strength score was calculated as % MRC=(Sum of grade scores x 10) / (# muscles tested x 5), in addition to …
-
Industrial UPS Report - World - 2013
Light Industrial grade UPSs are high-density, performance UPS most often utilized in telecommunications, voice and data networks, ATMs, laboratory and medical equipment, test equipment, point of service (POS) equipment, robotics, programmable logic controllers (PLCs), security systems, and emergency systems. … a module composed of input breakers, a battery bank, a battery charger, an inverter , a rectifier (for …
-
Shopping In Power Inverters - Big Bruin
Rugged all-metal unit housing; ships ready for placement in any industrial, medical , office or network environment. PLUG/OUTLETS: Input - NEMA 5-15P Hospital Grade ; Output - 4 NEMA 5-15R Hospital Grade ELECTRICAL: 120V AC … … 50 Solar Recharging Kit with 50 Whr Lithium-Ion Recharger and Nomad 13 Solar Panel, 110V Inverter .
Indicates content that may require registration and/or purchase.