-
Supplier: Georgia-Pacific Corporation
Description: Melamine-formaldehyde resins are used in the production of composite panels such as medium density fiberboard (MDF) and particleboard (PB). There are several applications where melamine-formaldehyde resins are currently used to meet specific customer requirements such as
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: IES2000
Description: High-performance acoustic panel for adhesive installation on ceilings Wedge shaped acoustic element made of melamine foam Colors: grey or white, custom color coating available Fire classification B1 to DIN 4102 Dimensions as needed due to acoustic requirements
- Mounting: Ceiling Attachment
- Description: Ceiling Panel / Tile
-
Supplier: Acoustics First Corporation
Description: FabTec™ sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per panel. They can be easily installed using a standard foam construction
- Noise Reduction Coefficient (if applicable): 0.65 NRC
- Thickness: 1 to 3 inch
- Width: 24 inch
- Height: 48 inch
-
-
Supplier: IES2000
Description: High-performance, washable and cleanable acoustic ceiling tile Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system Class 1 fire-rated willtec® melamine foam core fully encapsulated in FR taffeta vinyl Colors: 17 standard FR taffeta vinyl meets California fire
- Noise Reduction Coefficient (if applicable): 0.75 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex Harmoni Ceiling Tiles are the natural choice when you're looking for a way to combine contemporary styling with excellent acoustical control at a moderate price. The Sonex Harmoni ceiling tiles are a class one fire rated melamine foam ceiling tile and they are available in two different
- Noise Reduction Coefficient (if applicable): 0.9 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 1.3 NRC
- Thickness: 6 inch
- Width: 12 inch
- Height: 12 inch
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Isotech, Inc.
Description: broad range of Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels Quilted Fiberglass with Vinyl coverings Baffles and banners
Find Suppliers by Category Top
Featured Products Top
-
, Inc. offers a broad range of Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels Quilted Fiberglass with Vinyl coverings Baffles and banners (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc.
More Information Top
-
acoustic foam yf sp 1,China acoustic foam yf sp 1 Manufacturers, Suppliers - ECOL
melamine acoustic foam panel .
-
THE DESIGN OF ACOUSTIC CHAMBERS FOR BUBBLE DYNAMICS RESEARCH
The resonance frequency of the system was on the order of 12kHz, which is well within the range of hearing for healthy adults, so an acoustic enclosure was made of sound absorbing enclosure panels consisting of melamine foam and vinyl covered with …
-
Schallabsorbierende double bottoms
Sound absorption degrees of perforated calcium sulfate plates with 50 mms of thick melamine foam-rear adhesion in dependence of the hole component: 30 mms A-thick calcium sulfate plate aw,B = 0,05 (L), hole component 4 %; 40 mms B …
-
Advanced Modeling of Aircraft Interior Noise using the Hybrid FE-SEA method
The panel was covered with 2″ thick melamine foam, inserted between the stringers against the skin so that direct acoustic transmission was minimized.
-
Sonic absorber and silencers
… 6.3) and verhautetem polyurethane-soft foam instead of a previously favored concept with scene-packets in deflections and soundproofing measures through faserfreier wedge … … section 10.2 of melamine resin-foam with inwardly floating laid sheet metal plates by BMW in Munich …
-
Sonic absorber and silencer ‐ Innovatorium for measures for noise abatement and Raumakustik, part 3: Helmholtz‐Resonatoren, Interferenz‐Dämpfer
The image 4 shows, e.g., the absorbance by diffuse sonic incidence for a slot-absorbers kachelartig laid out with steel sheet- plates of different formatting in the comparison to not covered, 50 mms thick porous layer of melamine resin-foam.
Indicates content that may require registration and/or purchase.