Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Purpose of Melt flow rate testing equipment: Melt flow rate testing equipment(also known as melt index meter) was measured under certain conditions thermoplastic melt flow rate of the special equipment. With the determination of melt
- Display & Special Features: Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Features: Polymers (Plastics, Elastomers)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief introduction: MFR Melt Flow Testing Machine is used to determine melt-mass flow rate (MFR). MFR Melt Flow Testing Machine is applicable not only to the higher melting temperature, such as masterbatches, polycarbonate, nylon, fluoro plastics, poly oxide
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Features: Polymers (Plastics, Elastomers)
-
Supplier: ZwickRoell LP
Description: The compact Cflow extrusion plastometers were designed as stand-alone instruments for rapid inspection of the melt mass flow rates (MFR). They are mainly used for incoming goods inspections by plastics processing companies, where extrusion tests are performed sporadically.
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR), Processability / Plasticity (e.g., Plastometer, Extrusiometer)
- Features: Polymers (Plastics, Elastomers)
-
-
Supplier: ZwickRoell LP
Description: is reflected in its robust design and convenient operation. The instrument supports all established worldwide standards and procedures, including ISO 1133 and ASTM D1238. The Aflow can be used to determine melt mass flow rate (MFR) and melt volume flow rate (MVR)
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR), Processability / Plasticity (e.g., Plastometer, Extrusiometer)
- Features: Polymers (Plastics, Elastomers)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Functions and applications: HDT Vicat Test Machine is used to determine heating deflection and Vicat softening temperature of the plastic, rubber etc. The vicat test machine is essential instrument for R&D institution, college, and QA department of enterprises. Moreover, the sample holders
- Display & Special Features: Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Features: Polymers (Plastics, Elastomers)
-
Supplier: Haida International Equipment Co., Ltd.
Description: (kinematic viscosity of 200 centistokes usually selected) or transformer oil Cooling: natural cooling more than 150, 150 or less water cooling or natural cooling. Heating power: 4kw Instrument Size: 540mm × 520mm × 970mm Configuration: 1)Main machine: 1 set 2)Test frame: 3 3)Thermal
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Features: Polymers (Plastics, Elastomers)
Find Suppliers by Category Top
Featured Products Top
-
The melt index tester from PCE Instruments is used for rapid testing of the melt mass flow rate of plastics. The melt index tester is designed for incoming goods inspection as well as for continuous production monitoring. Due to the clear presentation of all relevant parameters on the 7 (read more)
Browse Mechanical Testing Equipment Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Rheological Instrumentation for the Characterization of Polymers
Traditional tests for polymers focus on the. amount (mass) of material passing through a. known diameter orifice in a given time frame,. usually 10 min. This type of test, known as fluidity. index or melt index (MI), provides a single. point measurement of the flowability of a material
More Information Top
-
Preparation and properties of poly(butyl methacrylate/lauryl methacrylate) and its blend fiber
MFI of extrusion product was investigated using a XNR-400A melt flow index instrument (Chengde Testing Machine Co., Ltd., China).
-
Melt flow index tester features PID temperature control
Home Melt Flow Index Test Instruments Melt flow index tester features PID temperature control .
-
The effect of melt flow index, melt flow rate, and particle size on the thermal degradation of commercial high density polyethylene powder
In addition, the separated powders were analyzed by a melt flow index (MFI) instrument , and the viscosity average molecular mass (Mv) of the powders was tested by a viscometer.
-
Renewable Resource-Based Composites of Acorn Powder and Polylactide Bio-Plastic: Preparation and Properties Evaluation
The melt flow index of the samples were tested by Mingyu (China) MY–8100–MI melt flow index measuring instru- ment in order to perform melted flowability of composites.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6120/Li_Ting.pdf?sequence=1
extensional rheometers, as well as instruments like melt flow index tester and Ubbelohde .
-
Preparation of LDPE-acetylated/butyrylated starch blend blow films and characterization
MFI was measured at temperature 199 °C and 2.16 kg load by using a Melt Flow Index Tester (Lloyd instruments , UK).
-
Effect of propylation of starch with different degrees of substitution on the properties and characteristics of starch‐low density polyethylene blend films
MFI was measured by using Melt Flow Index Tester (Lloyd instruments , UK) at temperature .
-
Biodegradable Fibers of Poly‐L, DL‐lactide 70/30 Produced by Melt Spinning
Melt flow of copolymer was character- ized by using a Melt Flow Index LMI 4000 instrument by Dynisco, according to ASTM D1238–98.
-
:: New Materials Zone ::
The Davenport range includes instruments for measuring melt flow index , routine testing of the melt viscosity and intrinsic viscosity of PET and the determination of the temperature deflection of thermoplastic samples.
-
:: New Materials Zone ::
Lloyd Instruments Davenport range is one of the most comprehensive available for polymer materials testing and also includes instruments for measuring melt flow index as well as a melt viscometer.
Indicates content that may require registration and/or purchase.