Products/Services for MEMS Linear Actuators

  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Linear actuators are mechanical devices used to move items through a system. The device uses energy to develop force and motion in a linear manner, as opposed to a rotational motion in an electric motor. Linear actuators offer advantages including...
  • Piezoelectric Actuators-Image
    Piezoelectric Actuators - (61 companies)
    ...greatly depending on application. Piezoelectric stack actuators are manufactured by stacking up piezoelectric disks or plates, the axis of the stack being the axis of linear motion when a voltage is applied. Tube actuators are monolithic devices...
  • Linear Motors-Image
    Linear Motors - (193 companies)
    Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning. Description. Linear motors generate force only in the direction of travel. A linear motor applies...
  • Linear Position Sensors-Image
    Linear Position Sensors - (886 companies)
    Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
  • Multi-axis Positioning Systems-Image
    Multi-axis Positioning Systems - (154 companies)
    ...that are made of hardened steel. As a rule, larger diameter bearings increase the stiffness of a linear, rotary, or goniometric stage. Actuators for multi-axis positioning systems are designed for left-handed or right-handed operators and can be mounted...
  •  
    Reed Switches - (154 companies)
    Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close. Reed switches...
  •  
    MEMS Devices - (66 companies)
    MEMS devices integrate mechanical components, electronics, sensors and actuators on a semiconductor material, chip, or wafer. MEMS devices integrate mechanical components, electronics, sensors, and actuators on a semiconductor material, chip...
  •  
    Valve Actuators - (917 companies)
    ...position by converting air pressure into linear or rotary motion. Image Credit: Nuclear Power Training. Similarly, electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply into linear or rotary motion. Actuator...
  •  
    MEMS Foundry - (68 companies)
    ...with integral optical components such as mirrors, lenses, filters, laser diodes, emitters, or other optics. A MEMS system may include microfluidic elements, integral microelectronics or ICs, lab-on-chip systems, actuators, micromotors, or sensors...
  •  
    MEMS Processing Equipment - (42 companies)
    ...incorporate optical devices. MEMS processing equipment is used to make other types of micro machines, including optical switches, inkjet print heads, and actuators for operating read/write components. Suppliers of MEMS processing equipment conform...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire