Products/Services for Merck Nitric Acid
-
Inorganic Chemicals and Compounds - (901 companies)...hydrogen peroxide nitric acid nitrogen oxygen phosphoric acid sodium carbonate sodium chlorate sodium hydroxide sodium silicate sodium sulfate sulfuric acid titanium dioxide All of these chemicals and compounds have application in every aspect...Inorganic CompoundsAcidsBases -
MSDS Software - (14 companies)MSDS software is used to create, manage and distribute material safety data sheets (MSDS) for chemical products.
-
Lead Acid Batteries - (389 companies)Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution... -
Neutralization Equipment - (42 companies)Neutralization equipment promotes the chemical process that produces a solution that is neither acidic nor alkaline. Neutralization equipment is used to produce a neutralization reaction, which occurs when an acid and a base, usually both in aqueous... -
Organic Chemicals - (1481 companies)...into aromatic hydrocarbons, aliphatic (non-aromatic) hydrocarbons, and carbon compounds with various functional groups including carbonyls, halocarbons, nitriles, amines, diazo compounds, sulfonic acids, mercaptans, alcohols, etc. The GlobalSpec... -
Etchers and Etching Machines - (63 companies)Etchers and etching machines remove material from the surface of a part using an acid or alkaline chemical solution. Etchers and etching machines, also known as chemical milling machines, use masking substances to protect some surface areas...
-
Gel Electrophoresis Equipment - (67 companies)Gel electrophoresis equipment, instruments and supplies are used to separate macromolecules, either nucleic acids or proteins, on the basis of size, electric charge, and other physical properties. Gel electrophoresis equipment, instruments...
-
Paint Brushes and Applicators - (83 companies)Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
-
Bricks - (120 companies)Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications. Bricks...
-
Cleaning Agents and Surface Treatments - (1897 companies)...bicarbonate is an example. Strong acids are highly corrosive acids used to dissolve surface mineral deposits. Examples include sulfuric and hydrofluoric acids. Mild acids are slightly corrosive acids used to soften water and control mineral deposition...
Product News
-
Master Bond, Inc.
Acid Resistant, Non-Drip Epoxy Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures. Master Bond EP62-1HTND is a two component epoxy system formulated for bonding and sealing applications requiring high temperature capability and chemical resistance, particularly to acids. This system exhibits a non-drip paste consistency with no flow upon mixing, making it suitable for application on vertical or non-horizontal surfaces. It resists a variety of aggressive chemicals, including sulfuric acid, nitric acid... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Non-Drip Epoxy Features Acid Resistance The system 's chemical resistance was successfully tested in chemicals such as 98% sulfuric acid, 25% hydrochloric acid, 20% phosphoric acid, and 15% nitric acid, by soaking cured samples for more than 12 months ", says Senior Product Engineer Rohit Ramnath. "The product also passes the damp heat reliability testing by withstanding 1000 hours of 85 C and 85% Relative Humidity (RH). ". Although EP21ARHTND-2 is capable of curing at room temperature, to optimize its acid resistance properties... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
High Performance Alloys, Inc.
Nickel resistance to corrosion in acids & alkalis Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidizing salt solutions severe attack will occur. Resistant... (read more)Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
Plast-O-Matic Valves, Inc.
Dripless Acid Dispensing for Battery Production Diaphragm Shutoff Valve and Low Pressure Check Valve Combine for Dripless Dispensing. A battery manufacturer uses a proprietary acid for maximum battery power, performance, and longevity. Key to overall performance is that the acid must not drip on certain components, nor on the exterior housing. The process uses very fine needles to dispense acid in precise locations at 26 PSI. Unfortunately there were trace amounts of the acid remaining in the original dispensing valves that resulted in tiny... (read more) -
Asahi/America, Inc.
ECTFE (Halar®) Piping Sulfuric Acid Best Practices Based on Asahi/America 's decades-long experience supplying single and double contained pipe systems with sulfuric acid, we are pleased to make the following material compatibility recommendations. For the premier recommendation with the highest reliability, Ultra Proline (R) ECTFE by Asahi/America provides 25+ year service life with up to 98.3% sulfuric acid. View the guide. (read more) -
Ducon Environmental Systems
Wet Scrubbers - Remove Particles & Acid Gases What are Wet Scrubbers?. Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99%... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Able Electropolishing Company, Inc.
Passivation for Aerospace Parts maintaining the component's original dimensions and appearance is critical, passivation offers an effective solution without altering the part's physical properties. Nitric vs. Citric Acid Passivation. Both nitric and citric passivation are effective for achieving the desired protective oxide layer. While nitric acid has a reputation for being more aggressive, the results are quite similar. However, some prefer citric passivation for its environmental benefits and sustainability considerations... (read more) -
High Performance Alloys, Inc.
Inconel ® 625 (N06625) at elevated temperatures up to 1050C. Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer. Applications. Components where exposure to sea water and high mechanical stresses are required. Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C. Components exposed to flue gas or in flue gas desulfurization plants... (read more)Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Liquid Chemical Delivery Module Supply Equipment of multiple safety, simple system, and supports multiple languages, supports multiple signal inputs, code scanner, high-efficiency filter, door sensor Optional. *Emergency manual operation panel. *High efficiency filter. *Door sensor. Application: Semiconductor. Photovoltaic. Solar energy. Liquid crystal panel. Optical fiber. Other production fields. Speciality Chemicals Handled. HF- Hydrofluoric acid. HCL- Hydrochloric acid. H2O2- Hydrogen Peroxide. KOH- Potassium Hydroxide. HNO3- Nitric acid... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Golden Collar Technology Co., Ltd .
ptfe lined tank reduces the risk of corrosion and contamination. The smooth non-stick PTFE surface minimizes material buildup, making cleaning and maintenance easier while extending the service life of the equipment. Key Features: * Excellent Chemical Resistance - Resistant to nearly all corrosive chemicals, including sulfuric acid, hydrochloric acid, nitric acid, and caustic solutions. * High Temperature Resistance - Maintains stable performance under elevated temperatures and harsh operating conditions... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd .
-
Evaluation of the Pollutant Content in Road Runoff First Flush Waters
Water samples were stored in 50-ml polyethylene (PE) bottles, previously conditioned with Milli Q water acidified with 10% of Merck nitric acid non-Suprapur (65%), rinsed after 24 h with Milli Q water.
-
Trace element determination of high-purity chemicals for the processing of semiconductors with high-resolution ICP-mass spectrometry using stable isotope ...
In order to evaluate the analytical capabil- ities of the combination of high-resolution ICP-MS and IDA two high-purity grade test materials have been selected: (Merck) hydrogen peroxide SLSI-Selectipur® and ( Merck ) ni- tric acid ultrapur®.
-
A convenient and economic approach to achieve SI-traceable reference values to be used in drinking-water interlaboratory comparisons
Merck nitric acid , p.a., purified by sub-boiling.
-
Coupled pot and lysimeter experiments assessing plant performance in microbially assisted phytoremediation
Water was filtered using 0.45 μm Whatman cellulose nitrate membrane filter and preserved with 1 % v:v ultrapure Merck nitric acid .
-
Validation in Chemical Measurement
Nitric acid (1 vol%) as the solution for dilution of the standard solutions was prepared from Merck nitric acid Su- prapur (65%) and deionised water.
-
Validation of a computer program for atomic absorption analysis
Nitric acid (1 vol%) as the solution for dilution of the standard solutions was prepared from Merck nitric acid Su- prapur (65%) and deionised water.
-
Study of the Concentration of Trace Elements Fe, Zn, Cu, Se and Their Correlation in Maternal Serum, Cord Serum and Colostrums
The glass tubes used for collection of the blood and colostrum for trace elements estimation were cleaned twice with Su- prapurÒ ( Merck ) Nitric acid in 1:1 dilution and then rinsed with double distilled water twice before storing them in acid cleaned …
-
Assessment of heavy metal concentration in the Khoshk River water and sediment, Shiraz, Southwest Iran
The filtered samples were preserved by acidifying with Merck nitric acid and stored in polyethylene bottles. pH, Ec (electrical conduc- tivity), and temperature of the samples were determined in situ using Bluelab Combo Meter.
-
Metal Kinetics and Respiration Rates in F1 Generation of Carabid Beetles (Pterostichus oblongopunctatus F.) Originating From Metal-Contaminated and Reference...
For chemical analyses, individual animals were dried at 105°C for 12 hours and weighed and digested in 2 ml boiling Suprapur-grade Merck nitric acid .
-
Decreased Energetic Reserves, Morphological Changes and Accumulation of Metals in Carabid Beetles (Poecilus cupreus L.) Exposed to Zinc- or Cadmium-contaminat...
After drying, the tubes with the beetles were weighed and the content was digested in 0.5 ml boiling Suprapur-grade Merck nitric acid .
Indicates content that may require registration and/or purchase.