-
Supplier: Interlectric Corporation
Description: Self Ballast Mercury Vapor
- Lamp Wattage: 159.99999999999986 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 174.99999999999963 watts
- Nominal Voltage: 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: bulbs.com
Description: Value brand 80 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast required
- Lamp Power: 80 watts
- Color Temperature: 3,200 K
- Mean Lumens: 2,500 lm
- Features: High Intensity Discharge Lamps
-
Supplier: bulbs.com
Description: Philips brand 50 Watt clear mercury vapor lamp with medium base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H
- Lamp Power: 50 watts
- Rated Average Life: 24,000 hours
- Features: High Intensity Discharge Lamps
- Base Type: Medium
-
Supplier: bulbs.com
Description: Philips brand 250 Watt clear mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H37)
- Lamp Power: 250 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 6,700 K
- Mean Lumens: 10,500 lm
-
Supplier: bulbs.com
Description: Philips brand 175 Watt clear mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H39)
- Lamp Power: 175 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 6,800 K
- Mean Lumens: 7,400 lm
-
Supplier: GE Lighting
Description: 4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL MERCURY LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 0.4/0.8/0.9/1/1.7 AMPERE
- Lamp Wattage: 175 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V, 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: AENOR
Description: BALLASTS FOR HIGH PRESSURE MERCURY VAPOR LAMPS.
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MERCURY VAPOR TYPE BLACKLIGHT COLOR 5-7/16 INCH OVERALL LENGTH GENERAL LIGHTING, SPOT APPLICATION 12 STANDARD PACKAGE 100 W WATTAGE MEDIUM SKIRT BASE TYPE 16000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2500 LUMEN INITIAL INTENSITY H44JM ANSI CODE/BALLAST MEAN LUMENS 1950
- Lamp Power: 100 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 5.4375 inch
- Features: High Intensity Discharge Lamps
-
Supplier: Hubbell Lighting, Inc.
Description: WHITE FINISH 24 INCH ALUMINUM ARM MOUNTING 1 LAMP INCLUDED MERCURY VAPOR LAMP TYPE 175 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE ACRYLIC REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND DD MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 175 watts
-
Supplier: Richardson RFPD
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the
- Capacitance Range: 32 microF
- Capacitance Tolerance: 3 (+/- %)
- Operating Temperature: -40 to 90 C
- Electrostatic Capacitors: Oil
-
Supplier: Appleton Electric
Description: 1-1/4 INCH HUB SIZE 1 HUB(S) UL 57, UL 595, UL 844 APPROVAL MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING CONSTANT WATTAGE BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE MERCURY VAPOR LAMP TYPE 175 W
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 175 watts
- Features: Ballast Included, Other
- Application: Marine
-
Supplier: Appleton Electric
Description: 1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING CONSTANT WATTAGE BALLAST TYPE CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE MERCURY
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 175 watts
- Features: Ballast Included, Other
- Application: Marine
-
Supplier: Appleton Electric
Description: 1-1/2 INCH HUB SIZE 1 HUB(S) UL 57, UL 595, UL 844 APPROVAL MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING CONSTANT WATTAGE BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE MERCURY VAPOR LAMP TYPE 250 W
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 250.00000000000003 watts
- Features: Ballast Included, Other
- Application: Marine
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the
-
Supplier: RAWELT S.A. de C.V.
Description: 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium
- Features: Bulb Included, Explosion-proof, Other
- Fixture Type: Ceiling Fixtures
- Application: Industrial
-
Supplier: Smart Lighting Solutions, LLC
Description: Fluorescent High-Bay systems have become the number one cost effective option for retrofitting the aging technology of metal halide, mercury vapor and high-pressure sodium HID lamps. Envirobrite’sr multi-lamp T8 Enclosed Body FO5 Fluorescent High-Bay systems have made
- Fixture Type: Fluorescent Lights
-
Supplier: UL Standards & Engagement
Description: and autotransformer type transformers as well as air-cooled, dry, and compound-filled type reactors. 1.2 These requirements do not cover ballasts for high intensity discharge (HID) lamps (metal halide, mercury vapor, and sodium types) or fluorescent lamps, exposed
-
Supplier: Larson Electronics LLC
Description: designed to dissipate heat which increases the efficiency and lifespan of the LED luminaries. The LED lamp produces 10,000 lumens with a color temperature of 6000K and a color rendering index of 70, which produces colors and details much more accurately than high pressure sodium or
Find Suppliers by Category Top
Featured Products Top
-
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems
More Information Top
-
Federal Register > Monday, March 23, 2009 > [74 FR 12058] Energy Conservation Standards for Certain Consumer Products and Commercial and Industrial Equipment
Mercury vapor lamp ballasts .
-
Federal Register > Tuesday, October 18, 2005 > [70 FR 60407] Energy Conservation Standards for Certain Consumer Products and Commercial and Industrial Equipment
Mercury vapor lamp ballasts .
-
States > California > State > Regulations > Title 20 - Public Utilities and Energy > Division 2 - State Energy Resources Conservation and Development Commissio...
3) be used with T5, T8, or T12 lamps; and mercury vapor lamp ballasts .
-
U.S. Code > TITLE 42 - THE PUBLIC HEALTH AND WELFARE > [42 USC] CHAPTER 77 - ENERGY CONSERVATION
48) Mercury vapor lamp ballast .
-
Code of Federal Regulations > Title 10 - Energy > Department of Energy > [10 CFR Part 431] Energy Efficiency Program for Certain Commercial and Industrial Equi...
Mercury Vapor Lamp Ballasts .
-
Countries > Canada > Province of Ontario > Regulations > Green Energy Act‚ 2009 > [CANADA Ont Reg 2012-404] Regulation 404/2012 - Energy Efficiency - App...
… Federal Regulations Part 430, Subpart A, §430.2 Definitions, as it read on January 1, 2014, but limited to ballasts designed to operate at a nominal input voltage of 120, 277 or 347 volts and excluding specialty application mercury vapour lamp ballasts .
-
Code of Federal Regulations > Title 10 - Energy > Department of Energy > [10 CFR Part 430] Energy Conservation Program for Consumer Products
… to terms related to the following covered lighting products: Fluorescent lamp ballasts; fluorescent lamps; general service fluorescent lamps; general service incandescent lamps; general service lamps; incandescent lamps; incandescent reflector lamps; medium base compact fluorescent lamps; and specialty application mercury vapor lamp ballasts .
-
Bookshelf and Unified Agenda > Public Laws (Environmental Acts) > [FDBKF2010061609521482067 ] ENERGY POLICY ACT
‘‘(48) The term ‘ mercury vapor lamp ballast ’ means a device that is designed and marketed to start and operate mercury vapor lamps by providing the necessary voltage and current.
-
New Nucleic Acid Techniques
Mercury vapor lamps ( ballast re- quired): PHILIPS: HPL-N 400 W; HP/T 400 W; OSRAM: GEC (MB/U) 400 W; National (MBF/U) 400 W.
-
http://www.ndt.net/article/panndt2011/papers/142_Ordonez_Rev1.pdf
With the Energy Policy Act of 2005 ban of the manufacture and importation of mercury vapor lamp ballasts after January 1, 2008, an alternative black light used in nondestructive testing will be needed.
Indicates content that may require registration and/or purchase.