-
Supplier: CS UNITEC
Description: wheels for longitudinal surface finishers. Fast deburring, trimming, grinding, brushing, and more Uses Poly-PTX grinding wheels for longitudinal grinding, satin finishing, etc. Uses grinding discs for plain grinding, fine grinding, etc. Uses FIX HOOK & LOOP system
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: Weiler Abrasives
Description: Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 1.1 inch
- Width: 7 inch
- Length: 7 inch
-
Supplier: Weiler Abrasives
Description: Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.9 inch
- Width: 6 inch
- Length: 6 inch
-
-
Supplier: CS UNITEC
Description: high-quality metals. For sanding pipes from small to large diameter, up to 14" Grinds weld seams on flat surfaces – leaves no edges Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM Quick and easy changing of sanding belts Ideal for stainless steel and
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power: 2.14435261584451 HP
- Current: 14.5 amps
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Other, Polisher / Polishing Lathe, Sander, Variable / Multi-speed
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 1 inch
- Width: 10 inch
- Length: 10 inch
-
Supplier: Weiler Abrasives
Description: Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat treated
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 0.75 inch
- Width: 4 inch
- Length: 4 inch
-
Supplier: CS UNITEC
Description: available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the
- Rotary Speed: 2,000 to 7,300 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: LECO Corporation
Description: The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch
- Rotary Speed: 500 rpm
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, Single-Phase
- Mounting: Bench
-
Supplier: CS UNITEC
Description: The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
Find Suppliers by Category Top
Featured Products Top
-
Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels – Type 01 (4" – 7") and Type 27 (4" – 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
manufacturers, has introduced new Norton Merit Pink R928, a better tier of Flap Wheels and Specialty Abrasives, including cartridge/spiral rolls and square/cross pads that feature a superior ceramic grain for greater efficiency when beveling, blending, cleaning/detailing, deburring and finishing stainless (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives