-
Supplier: SP Industries, Inc.
Description: continues to grow in importance in industry today. Combinations of ram wipers and bar grating can be used to create a system that works well with small metal chips and prevents chips from ending up behind the ram and causing damage. Other options such as pinning tunnels, closure
- Equipment Type: Compactor
-
Supplier: CECOR
Description: The L44 Low Profile, dumping container is designed to eliminate bending and moving heavy plastic totes or makeshift bins across the shop floor. Bending and dragging dense loads of metal chips or parts is difficult and can cause back injury. Mounted on 4-inch phenolic casters,
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 28 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: CECOR
Description: Metalworking plants use CECOR heavy-duty chip bins for handling metal scrap, chips, finished product and material. Cart are durable, maneuverable and are designed and sized especially for use with machine tools. Carts not only speed up handling of chips, scrap and other
- Capacity: 1,500 lbs
- Length: 36 inch
- Width: 23 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
-
Supplier: CECOR
Description: Metalworking plants depend on CECOR heavy-duty carts for handling oily metal chips, turnings, parts in process and other dense industrial loads. Series 044 fits directly under chips pans and discharge trays to eliminate piles of metal snarls and chips around
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 28 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: GAO Tek, Inc.
Description: This compact passive RFID tag is designed for a variety of indoor and outdoor applications. It performs reliably in environments around liquids, metals and other RF-unfriendly conditions to ensure accurate reads and writes to RFID tags on vehicles, containers and bins at a distance of
-
Supplier: Brask Enterprises, Inc.
Description: Liquid filled pressure gauge, deep container penetration 22"
- Operating Force: 27 tons
- Applications: Cans / Bottles, Fibrous Materials / Textiles, Food Products, Metals, Paper / Corrugated, Plastics, Product Destruction, Recycling, Scrap / Solid Waste, Wood Chips / Biomass
- Equipment Type: Compactor
- Special Features: Container
-
Supplier: CECOR
Description: across the plant. Dump scrap directly from 342 from forklift or hook hoist. Frame latches securely to cart trunnions, then at dumping height a trigger release dumps cart. CECOR Series 342, three-wheeled, industrial steel cart measures 25-3/4″ high and can hold 4.9 cu. ft. (800 lb.) of metal
- Capacity: 500 lbs
- Length: 30 inch
- Width: 16 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: Marathon Equipment Company
Description: No Description Provided
- Operating Force: 95 tons
- Bale Weight: 25,000 lbs
- Applications: Cans / Bottles, Metals, Paper / Corrugated, Plastics, Recycling, Scrap / Solid Waste, Wood Chips / Biomass
- Special Features: Container, Integral Shear
-
Supplier: Marathon Equipment Company
Description: No Description Provided
- Operating Force: 95.45 tons
- Bale Weight: 1,450 lbs
- Applications: Cans / Bottles, Fibrous Materials / Textiles, Metals, Paper / Corrugated, Plastics, Recycling, Scrap / Solid Waste, Wood Chips / Biomass
- Special Features: Container, Integral Shear
-
Supplier: Marathon Equipment Company
Description: No Description Provided
- Operating Force: 27.55 tons
- Applications: Cans / Bottles, Fibrous Materials / Textiles, Food Products, Metals, Paper / Corrugated, Plastics, Scrap / Solid Waste, Wood Chips / Biomass
- Equipment Type: Compactor
- Special Features: Container
-
Supplier: Marathon Equipment Company
Description: No Description Provided
- Operating Force: 15.1 tons
- Applications: Cans / Bottles, Fibrous Materials / Textiles, Food Products, Metals, Paper / Corrugated, Plastics, Scrap / Solid Waste, Wood Chips / Biomass
- Equipment Type: Compactor
- Special Features: Container
-
Supplier: Bluetools
Description: stock. Optional chip collection device (chip bag) available Optional Reverse Cutting available Electronically controlled "soft start" Case included
-
Supplier: Bluetools
Description: two-hand operation Rotary motor adjusts to 4 positions for better clearance and improved mobility Cut-off of coil stock. Optional chip collection device (chip bag) available Suitable for cutting tanks and containers Case included
-
Supplier: Bluetools
Description: sheets, regardless of angle Adjusts to 3 cutting directions Cut-off of coil stock. Optional chip collection device (chip bag) available Optional Reverse Cutting available Electronically controlled "soft start" Case included
-
Supplier: Nilfisk Industrial Vacuums
Description: machines. To use, simply turn on the vacuum and collect the lubricants, metal chips, sludge, etc. The waste drops into a mesh basket where it is retained, allowing the lubricant ti filter into collection container. Turn on the pump and return the recycled lubricant to the
- Airflow: 219 SCFM
- Vacuum Pressure: 145 in H2O vac
- Number of Inlets: 1 #
- Capacity: 48 gallons
-
Supplier: Bluetools
Description: of coil stock. Optional chip collection device (chip bag) available The only round punch nibbler for 360o maneuverability in the .14 inch range Electronically controlled "soft start" Case included
-
Supplier: Technetics Group
Description: proprietary sealing technologies such as mechanical seals, lip seals, brush seals, and metal bellows in order to meet specific requirements for leak rate, friction torque, temperature, speed, and more. For more information about Technetics customized dynamic sealing solutions designed to your
- Alternate Shaft or Rubbing Speed: 19,600 ft/min
- Operating Pressure: 290 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: U.S. Plastic Corporation
Description: Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be
- Chemistry: Rubber / Elastomer Based
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV15X-2GT is a new, easily processable, one component, UV curable glob top, featuring exceptional durability and chemical resistance. UV15X-2GT is a thixotropic paste that handles well when encapsulating selected components and chips on circuit boards. The cured
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 46.99999999999999 to 50 µin/in-F
- Tensile Strength (Break): 5,000 psi
Find Suppliers by Category Top
Featured Products Top
-
Formulated for many electronic applications, Master Bond Supreme 3HTND-2CCM is a multifunctional epoxy that is well suited for chip coating, glob top and die attach applications as well as for bonding, sealing and encapsulation. Since it is a one part system, it does not require mixing and has (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
inspection or maintenance purposes. In the petrochemical industry, bolts are located along the flanges of containers like tanks, reactors, mixers, and furnace convection and radiation chambers. They're also used on pipes and connections and for equipment building purposes. Sealing screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Operations Manual for the Portable NDA II Equipment (Version 2.2)
7.0 Metal chip container .
-
Materials Handling Handbook 2nd Edition Complete Document
Other types of unit loads include wheeled modules, trash and metal chip containers , and assem- blies-in-process.
-
Symposium on the reprocessing of irradiated fuels. Book 3, Session V
That fires in uncapacted chips and turnings c&n be severe and diffi- cult to control are established facts. especially when moist, should be considered as poselble. of thy chips in closed metal containers (preferably purged with dry air or cmtxidnhg E desiccant …
-
Social attention in keas, dogs, and human children
Metal container with wood chips .
-
Environmental Survey preliminary report, Los Alamos National Laboratory, Los Alamos, New Mexico
Storaqe of scrap ma.qnesium chips• A 30-gallon container of magnesium metal chips was stored with an unsecured cover• Magnesium chips can react violently with water in a rapid exothermic .
-
Workshop proceedings for USAF Institute of National Security Studies
Several laboratories obtained samples from the mock intercepted contraband container including small metal chips , granular and powdered materials, paper, plastic, and fibers.
-
Chemical Technology Division annual technical report 1989
The electrolyte was analyzed by reacting a small aliquot of the heavy water with hot (450°C) uranium- metal chips in a closed container and measuring the isotopic composition of the resulting (H2, HD, D2) gas by mass spectrometry.
-
Adhesives in instrumentation
Usually the chips are mounted inside metal containers and the multilayer assemblies may contain hundreds of integrated circuits in a few square centi- metres.
-
Machine Tools: Specification, Purchase, and Installation > Installation Phase
The metal chip collection bin, also known as the chip bin or chip hopper, is a metal container that collects the metal shavings and chips created by the machine tool.
-
Construction of Fills 2nd Edition
Among these products are ash, glass, rubber(tires), wood chips , aluminum and other metal containers , and a broad category one might call construction rubble.
Indicates content that may require registration and/or purchase.