Products/Services for Metric Garden Hose Fittings

  • Hose Fittings-Image
    Hose Fittings - (1197 companies)
    Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs...
  • Industrial Hose-Image
    Industrial Hose - (1757 companies)
    ...performance, while an undersized I.D. can cause excessive pressure drops, leaks, and system damage. Hose and fitting sizes are designated using dash numbers or dash sizes. The dash number designates the size in sixteenths of an inch (i.e. -03 is 3/16...
  • Hydraulic Hose-Image
    Hydraulic Hose - (602 companies)
    Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Pneumatic Fittings - (221 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Gas Fittings - (97 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
  •  
    Sanitary Fittings - (112 companies)
    ...of different materials which vary based on the application. Types of Fittings. Every sanitary fitting can be classified based on the connection type and function it performs. Connection Type. Fittings are attached to tubes, pipes, or hoses via...
  •  
    Hose Crimpers - (57 companies)
    Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes...
  •  
    Rubber Tubing - (218 companies)
    ...excellent heat resistance; good flexibility and tensile strength. Specifications. In addition to material selection, rubber tubing must be designed to the correct specifications for the application. Sizing. Correct sizing of tubes is important for fitting...
  •  
    Tubing - (2414 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: How to Convert Flow Rate to Bar
    Apparently you use the metric system, so my reply may not help, because your threads may be .... In the USA I found I could screw a garden hose female fitting on a standard water pipe.
  • CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, Part 1.10. Standardization
    …and method of operation of operator controls—Part 3:Controls for powered lawn and garden equipmentISO 3789-4 … Laboratory and field test methodsISO 8224-2:1991 Traveller irrigation machines—Part 2: Softwall hose and coupling—Test methodsISO … tractors and machines—Part 5: Log skidder tyresISO 7867-1:1996 Tyres and rims ( metric series) for agricultural … Measurement of liquid flow in open channels—Water-level measuring devicesISO/TC 138, PLASTICS PIPES, FITTINGS AND VALVES FOR…
  • 6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
    …firkin firmed firmer firmly firsts firths fiscal fished fishes fisher fisted fitful fitted fitter fixate fixing fizzed … gammon gamuts gander ganged gangly gangue gannet gantry gaping gapped garage garbed garble garden gargle garish garlic … hooray hooted hooves hoping hopped hopper hordes horned hornet horror horrid horsed horses hosing hosted hostel hotbed … mescal meshed meshes mesons messed messes metals meteor meters method methyl metier meting metric metros mettle mewing…
  • Di(2-Ethylhexyl) Phthalate (DOP)
    …plastics in construction, the use of both rigid PVC (in pipes, sheet, and fittings ) and flexible PVC .... Flexible PVC is used in construction (resilient flooring, wall coverings, and pool liners), electrical applications (wire and cable insulation and electrical tape), packaging (film, containers, and bottles), consumer goods (toys, footwear, luggage, garden hoses , and outerwear), medical applications (tubing and blood bags … rate of 6.7% in 2009-2014, to reach 1,833.0 thousand metric tons in 2014.
  • Polyvinyl Chloride (PVC)
    …PVC in the United States and will continue to do so; pipe and fittings alone have accounted .... Consumer goods consist of many small and generally mature applications (e.g., toys, garden hose , handbags, footwear, etc.) and are not expected to show appreciable growth over the next five years. .... (thousand metric tons) .
  • Solar activity and the associated ground level enhancements of solar cosmic rays during solar cycle 23
    …GLE65 are featuring a wider time profile, something that is probably associated with how near the positions of the flares that are related to the GLE events are with respect to the foot point of the garden hose field line (Duldig et … or partial halo CMEs with plane-of-the-sky speeds (POS; with linear fitting ) that range from … of the event of 14 July 2000 (GLE59), when the flare produced complex metric ra- dio emissions…
  • brass fitting - offers from brass fitting manufacturers, suppliers, exporters & wholesalers
    [ Related Keywords : Garden Hose, PVC Garden Hose, Green garden hose, 1/2 Inch Garden Hose ]. .... Brass/Copper/Stainless Steel Male Tee,Pipe Fittings . .... Brass Brake Line Fitting Standard to Bubble Flare, Standard to Metric Bubble, Metric to Metric ...
  • Teaching Landscape Irrigation Design to Non-Engineering College Students
    A relatively simple demonstration to illustrate field changes in flow and friction loss is a 12.7 mm (½-in.) garden hose with sections progressively added. .... It should be pointed out that PVC fittings are typically rated differently than PVC pipe, often but .... Example irrigation zone summary table (schedule), metric and English.
  • Flowmeter Totalizer 1 to 10 GPM 1 2 NPT F process connection from Cole-Parmer
    Changing from standard to metric units is as simple as pressing two buttons. .... can you use 3/4" od garden hose with this unit and get accurate readings? .... Please contact us directly if you need assistance in finding a fitting to adapt the hose to…