Products/Services for Micathermic Flat Panel Space Heaters
-
Space Heaters - (159 companies)Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable. The most important specification to consider when selecting space heaters...Fuel / Energy SourcePhaseInsulation Options -
Electric Heaters - (286 companies)...industrial, commercial, and consumer applications. Electric heaters radiate heat with the use of a flat panel emitter, radiant reflective element, flexible heater element, tubular element, or other type of heating element. A heating element is usually... -
Flat Panel Displays - (785 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin... -
Industrial Heaters - (1967 companies)...immersion heaters, and space heaters and room heaters. Heaters by Application. Circulation Heaters. Circulation heaters are used to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the stream. Image... -
Radiant Heater Elements - (110 companies)Radiant heater elements are used with radiant flat panel and radiant reflective heaters. Radiant heater elements are replacement heater elements for radiant flat panel heaters and radiant reflective heaters. Radiant heaters are used to heat objects... -
Ceramic Fiber Heaters - (71 companies)Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing. They are manufactured in a variety of shapes and sizes. The most common geometric shapes...
-
Radiant Heaters - (243 companies)...as in a variety of other applications. Radiant flat panel heaters are used in industries and applications such as space heating, drying and curing, water evaporation, food processing, sterilizing, material preparation, bonding and joining, and industrial...
-
Air Heaters - (380 companies)Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space...
-
Duct Heaters - (99 companies)...of how much thermal energy the device delivers over a period of time, usually measured in kilowatts. Calculating Wattage Requirements. Image Credit: ASB Heating Elements Ltd. Maximum Air Flow. The heater's air flow will define the volume of space...
-
Solar Panels - (186 companies)...and functionality. AIAA S-112 --This document establishes qualification and quality requirements for single crystal, silicon and gallium arsenide in single, dual and triple junction solar cells for space solar panel applications. It also defines requirements...
Product News
-
STEGO
Small and Flat Enclosure Heater Data Sheet. Flat enclosure heater. RC 016 | 8 W to 13 W. This small and flat enclosure heater offers optimum condensation protection in small enclosures, casings and installation spaces. The PTC heating element transfers its heat to an anodised aluminum profile. The compact contact heating is designed for continuous operation. Wide voltage range for electrical connection. PTC heating element with dynamic response behavior. Compact dimensions, use: e.g. as a camera heater. High heating capacity... (read more)Browse Industrial Heaters Datasheets for STEGO -
STEGO
Space-saving fan heater Enclosure heater with fan. HVL 031. The HVL 031 is a space-saving fan heater for temperature control in enclosures, casings and technical installation spaces. It serves as a contactor against condensate. This resistance heater is available in five power levels, each in AC 230 V and AC 120 V. All HVL 031s include a fan. Compact, flat construction, high air through-flow rate. Overheating protection with automatic switch-off. Clip fixing for 35 mm DIN rail. Version HV 031 available for fan... (read more)Browse Industrial Heaters Datasheets for STEGO -
Pleora Technologies Inc.
Design Advantages to Flat Panel Detectors Pleora Technologies, the world 's leading supplier of high-performance sensor interfaces, introduced new embedded hardware and IP solutions that provide a straightforward way for manufacturers to integrate high-bandwidth Gigabit Ethernet connectivity into flat panel detectors (FPDs). Pleora now offers the industry 's widest portfolio of sensor interfaces for FPDs. The company 's market-proven products are widely deployed in new and retrofit radiography, panoramic dental, and cargo screening... (read more) -
OKW Enclosures, Inc.
New Space-Saving Flat-Profile DIN Rail Enclosures OKW has extended its RAILTEC B range of DIN rail enclosures. There is now a new space-saving flat-profile variant for individual electronic devices which do not require multiple terminations. As such, the ends are closed for mounting customer-specified connections and interfaces such as USB, D-sub and power supply. RAILTEC B is ideal for applications including Smart Factory/Industry 4.0, automation, building and safety technology, HVAC, measurement, communications, Smart Home and lighting... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Gaumer Process
INDUSTRIAL SPACE HEATERS FOR TOUGH APPLICATONS INDUSTRIAL SPACE HEATERS. Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)Browse Space Heaters Datasheets for Gaumer Process -
EXAIR
EXAIR's High Power Flat Air Nozzle Saves Space! EXAIR's 1" High Power Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 16 ounces (462g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. The 1" High Power Flat Super Air Nozzle uses EXAIR's patented technology to maximize entrained airflow while reducing noise levels. A precise amount of air is released through the 0.025" (0.64mm) air gap opening... (read more)Browse Nozzles Datasheets for EXAIR -
Finder S.p.A. con unico socio
Approved Control Panel Equipment: Heaters, Fans Finder 's components and accessories for control panels facilitate the work of panel builders while ensuring the highest safety levels, demonstrated by the great number of international certifications. (read more)Browse Electrical Receptacles Datasheets for Finder S.p.A. con unico socio -
Finder S.p.A. con unico socio
AC/DC and Safe Touch Panel Heaters Type 7H.51 Panel heaters, with 25W heating power, supply voltage (110 ... 230) V AC/DC and Safe Touch. Features include: Supply voltage (110 ... 230) V AC/DC. Heating system with self-regulating PTC. 35 mm rail (EN 60715) mounting. Also available in the following versions: - 7H.51.0.230.0050 (Heating power 50 W). - 7H.51.0.230.0100 (Heating power 100 W). - 7H.51.0.230.0150 (Heating power 150 W). - 7H.51.8.230.0250 (Heating power 250 W). - 7H.51.8.230.0400 (Heating power 400 W) (read more)Browse Industrial Heaters Datasheets for Finder S.p.A. con unico socio -
DigiKey
Premo-Flex Round Flat Cable (RFC) Jumpers Molex's Premo-Flex RFC jumpers deliver superior signal integrity and high heat resistance against vibration and bending. Ideal for applications where space is at a premium, these connectors enable design flexibility with multiple options including zero insertion force (ZIF), low insertion force (LIF), or through-hole soldering with round-to-flat or round-throughout format options. Direct connection to the PCB with a simple wave-solder assembly process reduces costs by eliminating the need... (read more)Browse Cable Assemblies Datasheets for DigiKey -
Flexible Circuit Technologies, Inc.
Custom Flat Flexible Circuits on the number of point-to-point connections in a circuit design, flat flex circuits are an easy solution when connecting various components within an application. Foldable - Flat flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options - Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc.
-
Shopping In Heaters - Big Bruin
AH470 - Newair Ah-470 Micathermic Space Heater Access quick and quiet heat to your home or office setting with the NewAir AH-470 Flat Panel 1500W Micathermic Heater that is slim and ideal for any small spaces .
-
Shopping In Heaters - Big Bruin
This heater saves space and warms efficiently. • Soleusair Flat Panel Micathermic Heater Hb15r-M3 With Digital Display And Remote .
-
Shopping In Heaters - Big Bruin
HB15RM332 - Soleusair Flat Panel Micathermic Heater Hb15r-M3 With Digital Display And Remote SoleusAir Flat Panel Micathermic Heater HB15R-M3-32 With Digital Display And Remote Micathermic heat utilizes both convection and radiant heat to distribute consistent and even heat throughout the … • AZ PATIO HEATERS Indoor Space Heater with Remote, Oak - HLI-WI-0035OAK .
Indicates content that may require registration and/or purchase.