Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: This document is to be used as a guide in preparing specifications for maintenance and inspection of acme screw assemblies used in driven linear actuators. It is intended to cover Acme screw assemblies driven by electric, hydraulic, pneumatic, manual means, with or without gear
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 3 inch
- Shaft Diameter: 1 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 800 Series Cylinders All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 82 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 82 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Features: Other
-
Supplier: Aggressive Hydraulics Inc.
Description: 600 Series Cylinders All 600 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 94 inch
- Actuation Type: Hydraulic
- Mounting Type: None
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 700 Series Cylinders All 700 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 57 inch
- Actuation Type: Hydraulic
- Features: Other
- Device Type: Rod Type
-
Supplier: PHD, Inc.
Description: Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
-
Supplier: Senior Aerospace Metal Bellows
Description: Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures
- Rated Force: 1,000 lbs
- Actuation Type: Hydraulic, Pneumatic
- Device Type: Rod Type
- Material: Stainless Steel
-
Supplier: PHD, Inc.
Description: Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
Micro linear actuators are widely used in applications requiring precise motion control, from robotics to industrial automation. In this article, we’re going to talk about how precise micro linear actuators are, and what factors influence their ability to achieve consistent (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
As a manufacturer of electric micro linear actuators, one of the industries that we're most excited to be directly involved with is the production of prosthetics. In recent years, we have had the privilege of working with several companies that manufacture prosthetics. This involvement has (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Precision micro linear actuators built for demanding applications. Compact, reliable, and customizable — engineered to move your designs forward. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Actuonix Motion Devices offers off-the-shelf micro actuators and servos, spanning 10–300mm strokes and delivering up to 67 pounds force capacity. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Actuonix Motion Devices offers a huge range of off-the-shelf micro actuator and servo models to suit your designs. From 10 to 300mm and up to 67lbs of force. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Our popular P8 line is now offered as a linear servo. This is possible by using the included Ext-R board. A 12V power supply is required. P8-R Series Micro Linear Servos The P8-R series is the servo variant of our popular P8 actuator line. To use the P8 (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Custom micro linear actuators built to your exact specifications. We can offer customizations including: Stroke, Gear Ratio, Cables/Connectors, Lubricants, Voltage, Custom End Tips and more. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
Trends in Fluid Power
The past 5 years have been especially exciting for critical hydraulic system component suppliers, especially manufacturers of sensors and actuators. Most notably, the migration towards distributed system control and device-level intelligence have produced the most dramatic changes in our products
More Information Top
-
Significance of the mechanical environment during regeneration of the intervertebral disc
The distal ring (B) is mounted to a linear stage (C) driven by a micro hydraulic actuator (D).
-
A bio-mimetic robot arm actuated by micro EHA
Keywords – Bio-mimetic robotic arm, Linear Actuator , Parallel link mechanism, Micro electro- hydraulic actuator .
-
Experimental study on the output characteristics of piezoelectric micro-displacement actuator
At present, linear feed mechanism which is used to achieve precision positioning tool in the high-precision noncircular turning system mainly include linear motor, hydraulic servo system, piezoelectric micro -displacement actuator and giant magnetostrictive material actuator [4,5] .
-
Tensile Tests of Collagen Fibers Obtained from the Rabbit Patellar Tendon
The other microtube (LA) was bent through 90 degrees at two positions, and it was attached to a hydraulic micro manipulator (MHW- 103, Narishige) which was connected to the linear actuator (Figure 1(b)).
-
http://dspace.mit.edu/bitstream/handle/1721.1/43002/23935052-MIT.pdf?sequence=2
Chapter 4 describes the design of a parallel-link platform micro -manipulator (often referred to as a Stewart Platform), the development of linear pneumatic/ hydraulic actuators , and parallel-link control issues.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35750/22151328-MIT.pdf?sequence=2
Chapter 4 describes the designof a parallel-linkplatform micro -manipulator (often referred to as a Stewart Platform), the development of linear pneumatic/ hydraulic actuators , and parallel-link control issues.
-
Advances in Engineering Materials, Product and Systems Design
The HB250 measurement system consists of a single control element, which contains a micro processor for high precision control and data acquisition, appropriate for servo- hydraulic linear or torsion test actuators .
-
An Application of Traction Vectoring to a Formula SAE Car
Code running on the micro controller modulates the force exerted by each of the two linear actuators , and hence the pressure in each of the control hydraulic brake lines.
-
Applications of micromechatronics in minimally invasive surgery
Some groups have developed macro– micro -scale positioners, including Yan et al. [42] with Lorentz magnetic levitation actuators and Mitsuishi et al. [40] with stepper motors for angular position and hydraulic linear actuators for fine motion.
-
A new method for boring of non-circular holes
To create the necessary mi- cro -displacement, the boring bar must be applied with direct or indirect radial actuation force, which can be done using actuators such as linear motor [1,2], piezoelectric [3–5], hy- draulic [6], voice-coil actuator [7–8], etc.
Indicates content that may require registration and/or purchase.