-
Supplier: KOFON Motion Group
Description: All Micro Planetary Gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding craft. Perfect integrated design of caged planetary carrier and output shaft
- Gear Ratio: 3.9 to 1,135 (X : 1)
- Output Torque: 0.1327433628318584 to 106.19469026548671 In-lbs
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: ABTech, Inc.
Description: accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and
- Range: 32 inch
- Range / Travel: 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: ABTech, Inc.
Description: accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and
- Range: 24 to 32 inch
- Range / Travel: 24 to 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
-
Supplier: Magnalube, Inc.
Description: filled to an optimal weight of 0.75 ounces (21.25 grams), this durable container will not leak or burst. This squeeze tube is highly recommended for precise applications of Magnalube grease because the needle tip dispenser makes it easy to apply the exact amount of grease required in tight
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
Find Suppliers by Category Top
Featured Products Top
-
. Advanced Gear Design: Latest helical gear design with full needle roller bearings and top-level gear grinding for smooth, high-efficiency operation. High Rigidity: Integrated planetary carrier and output shaft deliver superior rigidity, essential for high (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
high precision: a planetary gear arrangement delivers precise motion control in limited spaces Durable materials and craftsmanship: alloy forged steel, advanced heat treatment, the latest helical gear design, full needle roller bearings, and top-level gear grinding for long (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Features: Straddle-Bearing Planet Carrier: Built with a one-piece planet carrier supported on both ends by full needle bearings, virtually eliminating gear (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
shafts on both ends with full needle bearings virtually eliminates gear straddle-deflection during extreme load conditions. Compact Robotic Flange Interfaces: Transitioning from long, narrow keyed or smooth output (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
The Design and Manufacture of Biomedical Surfaces
Deep reactive ion etching (DRIE) is used in the first stage of micro - needle bore production from silicon.
-
FAG Bearings from Boschasia Co. Ltd., China
SupplyFAG bearings such as taper roller bearings, deep groove ball bearings, spherical roller bearings, spherical ball bearings, thrust ball bearings, angular contact ball bearings, auto bearings, pillow block bearings, cylindrical roller bearings, needle bearings , micro -bearings, dental bearings.
-
INA Bearings from Boschasia Co. Ltd., China
Supply Ina bearings such as taper roller bearings, deep groove ball bearings, spherical roller bearings, spherical ball bearings, thrust ball bearings, angular contact ball bearings, auto bearings, pillow block bearings, cylindrical roller bearings, needle bearings , micro -bearings, dental bearings.
-
SKF Bearings from Boschasia Co. Ltd., China
Supply SKF bearings such as taper roller bearings, deep groove ball bearings, spherical roller bearings, spherical ball bearings, thrust ball bearings, angular contact ball bearings, auto bearings, pillow block bearings, cylindrical roller bearings, needle bearings , micro -bearings, dental bearings.
-
KOYO Bearings from Boschasia Co. Ltd., China
Supply Koyo bearings such as taper roller bearings, deep groove ball bearings, spherical roller bearings, spherical ball bearings, thrust ball bearings, angular contact ball bearings, auto bearings, pillow block bearings, cylindrical roller bearings, needle bearings , micro -bearings, dental bearings.
-
Nachi Bearings from Boschasia Co. Ltd., China
Supply NACHI bearings such as taper roller bearings, deep groove ball bearings, spherical roller bearings, spherical ball bearings, thrust ball bearings, angular contact ball bearings, auto bearings, pillow block bearings, cylindrical roller bearings, needle bearings , micro -bearings, dental bearings.
-
An Experimental Investigation of the Effect of Mechanical and Biochemical Stimuli on Cell Migration Within a Decellularized Vascular Construct
Three small bore micro - needles (Ø300 lm) were inserted at approximately 120° circumferentially to each other into the transverse section of the native tissue.
-
Label‐Free Impedimetric Immunosensor for Nerve Growth Factor Protein Constructed Using an Automated Dispensing System
The standard operation of the BioDot dispensing system is based on a micro - needle ( bore size 130 mm), positioned above a moveable stage.
-
Plant Maintenance Product | Zero-Max's zero maintenance bearings eliminate the need for coupling lubrication and downtime | Plant Services
The Schmidt sealed bearing coupling feature incorporates needle bearings with internal micro -poly lubrication.
-
Experimental Methods for the Characterization of the Static and Dynamic Stability of a Spinning Body
Additional improvements to the setup to optimize its performance would include higher precision, lower friction needle roller thrust bearings or micro air bearings to reduce both friction and vibration, models machined to a higher precision and dynamically balanced to minimize mass imbalance…
Indicates content that may require registration and/or purchase.