-
Supplier: Microtest Corporation
Description: The 6910 motor stator test system collocates the MT-6910 and the 6905 tester. Optional 6420 LCR Meter for testing inductor. It is provided with eight 4-line independent measurement test points and 8 channels. The testing projects include the DC resistance tests which may detect the errors of
- Operating Humidity: 20 to 90 % (non-condensing)
- Operating Temperature: 10 to 40 C
- Features: Data Storage
- Form Factor: Stand Alone / Bench
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 250 micro-ohm 5% Meter Shunt
- Tolerance: 5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 430 micro-ohm 5% Meter Shunt
- Tolerance: 5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 300 micro-ohm 5% Meter Shunt
- Tolerance: 5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 3watts 350 micro-ohm 5% Meter Shunt
- Tolerance: 5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Newark, An Avnet Company
Description: DC Microammeter with Self-Shielding Meter Movement, -25 micro A to 25 micro A, 1800 ohm Resistance, 4.5 inch
-
Supplier: Tradeport Electronics Group
Description: Measures from 20mOhm~20Ohm in 7 Ranges - 1A High Test Current - High Resolution 10microOhm - Hi/Lo Comparator Indicator - 3 1/2 Digits 0.5" LED Display
-
Supplier: Klein Tools, Inc.
Description: DIGITAL TYPE 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER
- AC Current Range: 400 amps
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 750 volts
- Resistance / Impedance Range: 40,000 kohms
-
Supplier: Tinsley Precision Instruments
Description: An advanced microprocessor based and battery powered micro-ohmmeter in a sealed ABS case. The 5893 provides 0.1 µOhm resolution resistance measurements in 6 selectable ranges from 600 µOhm to 60 Ohm. Designed with a wide range of useful features the 5893 will meet the
- Resistance / Impedance Range: 0.0000006 to 0.06 kohms
- Operating Temperature: 0 to 40 C
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
-
Supplier: Tinsley Precision Instruments
Description: An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may
- Resistance / Impedance Range: 0.0000000039999999999999994 to 0.000004 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Output Interface: RS232
-
Supplier: Tinsley Precision Instruments
Description: An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µhm to 6 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5898 may be used
- Resistance / Impedance Range: 0.00000006000000000000001 to 0.006 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Output Interface: RS232
-
Supplier: SMC International
Description: influence of contact and cable resistances. The result is internally converted by a highly accurate and stable electronic circuit and is sent to the 3 1/2 digit liquid crystal display, allowing a direct reading in Ohms, milliOhms or microOhms, according to the selected scale. Easy to use,
- Resistance / Impedance Range: 0.0000001999 to 0.1999 kohms
- Operating Temperature: 0 to 50 C
- Options & Features: Auto-Ranging, Battery Powered
- Form Factor: Handheld
-
Supplier: Newark, An Avnet Company
Description: LOW THERMAL 1.2 METER 4 CONDUCTOR SHIELDED INPUT CABLE; Accessory Type:Low Thermal Input Cable; For Use With:Keysight 34420A NanoVolt, Micro-Ohm Meter; Product Range:34000 Series RoHS Compliant: No
-
Supplier: RS Components, Ltd.
Description: Chauvin Arnoux P01143300 Micro Ohm Meter
- Resistance / Impedance Range: 0.000000000001 kohms
- Operating Temperature: 0 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Low Voltage Micro-Ohmmeter Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2
-
Supplier: ValueTronics International, Inc.
Description: meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: 20 Micro-Ohm Resolution High Sensitivity Capable of Measuring Low Resistances Four-Terminal Measurement 1
-
Supplier: Mid-West Instrument
Description: 4-20mA Loop Powered Micro Processor based Transmitter Internal Push Button Zero (available for non-hazardous locations only) 4 Position Terminal Strip 8-28 VDC Loop Powered 2-wire interface 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale, ascending
- Working Pressure Range: 0 to 400 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 150 F
- Signal Output: Analog Current
-
Supplier: Mid-West Instrument
Description: 4-20mA Loop Powered Micro Processor based Transmitter Internal Push Button Zero (available for non-hazardous locations only) 4 Position Terminal Strip 8-28 VDC Loop Powered 2-wire interface 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale, ascending
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 150 F
- Signal Output: Analog Current
-
Supplier: Analytical Technology, Inc.
Description: results in resistivity units are preferred, Q45C2 monitors can be programmed to display readings in Meg-ohm units instead of microSiemens. Monitors are available in a variety of configurations, including a loop-powered transmitter, an AC-powered analyzer with two user programmable alarm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Cole-Parmer
Description: • Ultra-thin cable lets you measure within doored equipment • For use in remote measurement applications • High-impact, chemical-resistant ABS case • NIST-traceable certificate This meter has a 10-ft. ribbon micro-cable that allows you to place the probe within an area and close the
- Celsius Scale: -99 to 199 C
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology
-
Supplier: ValueTronics International, Inc.
Description: resistance values ranging from 100 micro-ohms to 11 gigohms. The unit accomplishes this feat by using microprocessor technology coupled with an extremely high resolution A/D converter to "synthesize" the programmed value of resistance.
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 1005299-3EZ14D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 10.6V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 5
- VF: 1.2 volts
- IR: 0.0005 mA
- Tj: -55 to 150 C
- VZ: 14 volts
-
Supplier: Isotech North America
Description: to a temperature measurement accuracy of 5 micro K for a 25.5 ohm SPRT referenced to a 25 ohm reference resistor. AC bridge technology will always out-perform measurements made using DC technology with slow current reversal. These benefits are inherent to the fundamentals of
- # of Inputs / Channels: 2 #
- Local Interface: Analog Front Panel
- Display: Analog Meter or Indicator, Digital Readouts
- Input Options: RTD Inputs
-
Supplier: Seaward Group USA
Description: This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is
- Resistance Range: 0.000000003 to 30 kohms
- Testing Method: Automatic, Manual
- Features: Built-in Calibration, Memory / Storage, Other, PLC Interface, Remote Control, Warning Indicator Light
- Display: Digital Meter
-
Supplier: ValueTronics International, Inc.
Description: The 760A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 760A Meter Calibrator is a
-
Supplier: L-com, Inc.
Description: accept user selectable values between 1 and 99% (or the equivalent value in feet or meters per micro-second). Based on the selected Vp and the time taken for the pulses to travel through the cable, a reflection profile of the cable under test is displayed. An adjustable cursor assists
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
-
Supplier: ValueTronics International, Inc.
Description: overload protection on V, ohms, frequency 150 V overload protection on mA, backed-up by 440 mA 1000V fuse 25% Manual Step plus Auto Step and Auto Ramp on mA output Designed to meet 1000 volt IEC 1010 Cat III standards Frequency: To 19.999 kHz, 0.005% + 1 LSD Continuity: Beeps for resistance <
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/55109/591313135-MIT.pdf?sequence=2
The value of contact resistance used for each rotor, rc, is given in units of micro ohm meters .
-
Acceptance Test Procedure for Project 251W, WBS 3, Substation A-8, Building 251-W, Bus {number_sign}2 switchgear replacement
Perform Contact Resistance Test with micro ohm meter t e s t set per maintenance standards and record.
-
AEMC Electrical Power Testing - Test Instruments - Grainger Industrial Supply
• Milli/ Micro Ohm Meters (2) .
-
A fully automated adiabatic calorimeter for heat capacity measurement between 80 and 400 K
The data collection system consisted of a multi-channel data acquisition/switch unit (Agilent 34970A) for electric energy collection, a 71 2 Digit Nano Volt/ Micro Ohm Meter (Agilent 34420A) for acquisition of the temperature of the sample cell and a P4 computer …
-
$4500-$5000 Test Instruments - Grainger Industrial Supply
• Micro Ohm Meter , 0.1u Ohms-2500 OhmsMicro Ohm Meter,0.1u Ohms-2500 Ohms .
-
Digital Ohmmeters - Grainger Industrial Supply
• Micro Ohm Meter , 0.1u Ohms-2500 OhmsMicro Ohm Meter,0.1u Ohms-2500 Ohms .
-
$4500-$5000 Test Instruments - Grainger Industrial Supply
• Micro Ohm Meter , 0.1u Ohms-2500 OhmsMicro Ohm Meter,0.1u Ohms-2500 Ohms .
-
Electrical Testing - Test Instruments - Grainger Industrial Supply
○ Milli/ Micro Ohm Meter Accessories(2) .
-
Ohmmeters / 4
AB-602A - Micro Ohm Meters .
-
Electrical Testing - Test Instruments - Grainger Industrial Supply
○ Milli/ Micro Ohm Meter Accessories(2) .
Indicates content that may require registration and/or purchase.