Products/Services for Micro Perforated Plastic Sheet
-
Plastic Sheet and Plastic Film - (859 companies)How to Select Plastic Sheet and Plastic Film Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of materials, properties, and dimensions. Types...Chemical / Polymer System TypeThermoplasticThermoset / Crosslinked -
Plastic Molding Services - (2500 companies)Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam... -
Laser Processing Equipment - (629 companies)Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form. Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, join, or mark a variety... -
Laser Cutting and Welding Machines - (336 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made... -
Punches - (317 companies)...with no voids or internal bores. Straight punches are used to cut through sheet metal or other sheet materials such as leather or plastic. Image Credit: Allied Electronics, Inc. Transfer punches have a set shank diameter and are designed to transfer... -
Screens - (129 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open...
-
Perforated Sheet Materials - (162 companies)...holes in a piece of sheet metal or plastic. Perforated sheets are often stronger or more rigid than other mesh products because of their solid sheet structure. Wire mesh is an alternative to metal perforated sheet, but tends to be lightweight...
-
Metal Coil Winding and Unwinding Equipment - (121 companies)Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications. Metal coil winding and metal coil unwinding...
-
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation...
-
Paper and Paperboard Materials - (563 companies)Perforating - Papers and paperboard products have minor cut marks in the cross-roll direction. Sheeting - Cuts a roll of paper into sheets of uniform dimension. Specifications. Selecting paper and paperboard materials requires an analysis of base sheet...
Product News
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Ultra-thin Perforated foils Dexmet Perforated Materials. There are many factors to consider when choosing perforated materials. Dexmet is able to perforate in a number of materials, shapes, and patterns. However, there are factors that influence the cost of perforated materials: material cost, the pattern level of difficulty (hole size vs. material thickness, perforation end patterns, tolerances, and the quantity ordered). It is always best to contact Dexmet so that we can recommend a product that is suitable for your... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Perforated Materials for Automotive Applications Perforated Materials for Protective and Airflow Applications. PPG precision perforated materials for automotive applications can be implemented as a heat shield, installed for airflow, protect against small debris, implemented as a membrane for filters, and shield sensitive electronics components. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head on over to our... (read more)Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Running Industry Co., Ltd
perforated plate chassis manufacturing, "preforated plate" usually refers to a metal or composite material sheet with a regular pore structure, mainly used for functions such as heat dissipation, ventilation, weight reduction, electromagnetic shielding optimization, and structural support. Main application scenarios. Heat dissipation and airflow management. preforated plates are commonly used for the front, back, top, or side panels of computer cases, forming ventilation areas through punching holes, and cooperating... (read more) -
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
Dexmet® Corporation, a part of PPG’s engineered materials division
PPG Expanded and perforated metal foils PPG Offer a Broad Portfolio of Innovative Materials and Products. PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications in energy storage, other industrial applications in the renewable energy fields. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head... (read more) -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Golden Collar Technology Co., Ltd .
ptfe molded sheet PTFE Molded Sheet Manufacturer. We manufacture high-quality PTFE molded sheets for industrial applications requiring outstanding chemical resistance, low friction, electrical insulation, and excellent thermal stability. Our PTFE molded sheets are produced from premium virgin PTFE resin and are available in virgin, filled, and modified grades to meet different engineering requirements. Features. Excellent chemical and corrosion resistance. Continuous operating temperature from -200 C to +260 C... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Golden Collar Technology Co., Ltd .
skived ptfe sheet Skived PTFE Sheet is a high-performance fluoroplastic material manufactured by skiving PTFE billets into continuous sheets with uniform thickness and excellent surface smoothness. Known for its outstanding chemical resistance, low friction coefficient, non-stick properties, and wide operating temperature range, skived PTFE sheets are widely used in demanding industrial applications. Made from 100% virgin PTFE resin, our PTFE skived sheets provide reliable performance from -200 C to +260 C... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Film, Sheet & Membrane enabling integration into assemblies. Available in virgin PTFE, modified PTFE, and PTFE compounds to meet specific performance needs. Sizes & thicknesses: 0.01 -3 mm films; 0.01 -60 mm sheets (skived for <6 mm). Applications: Laminate release sheets, wire and cable wrap, industrial gasketing, and custom components. Dechengwang provides semi-finished rolls or finished custom-shaped components, ready for immediate integration into your devices, ensuring reliable performance and easy assembly. (read more)Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Hammond Manufacturing Company Inc.
CSPP Series Perforated Panels junction boxes. Eliminate time-consuming measurements, marks, and drilling with the CSPP series perforated panels. Features: 1/8" holes accept self-tapping screws. Finished in ANSI 61 gray powder coat. Made from 16 gauge steel. RoHS compliant. Made in North America... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc.
-
Prediction of Sound-Absorbing Performance of Micro-Perforated Panels Using the Transfer Matrix Method
INTRODUCTION Micro - perforated panels are normally made from sheet metal or plastic , and have widely been used in building acoustics since a connecting air cavity is practicable.
-
Thermal Effects in Supercapacitors
The separator is a thin sheet (usually a thickness of the order of 10 microns) of insu- lating micro - perforated plastic , sandwiched between the cathode and the anode to prevent electrical contact while allowing ions to pass through.
-
pH, redox, and oxygen microprofiles in rhizosphere of bulrush ( Scirpus validus ) in a constructed wetland treating municipal wastewater
Near each sampling port a spacer made from two perforated acrylic plastic sheets was used to ensure an empty space (f2.5 cm in height and void of pebbles) in the column for ease of insertion of micro electrodes.
-
Kodak Captures Highest Rating in SpencerLab Photographic Print Image Quality Study
…cycle of up to 4.4 million pages and print speeds of 91, 109 or 131 ppm when printing on 26â³/660 mm long sheets , the NEXPRESS SX Platform … including coated, uncoated, FSC, plastics , magnets, linens, static clings, micro - perforated substrates, and more.
-
Technology Guide
These constructions are usually made of sheet metal and foamed plastics: the vibrating sheet absorbs the low frequency, the foamed plastic attenuates the vibration of the sheet , and due to subtle design even reduces the sound at me- dium and high frequencies .... Micro - perforated absorbers (e.g. made of acrylic glass) produce acoustic and optic transparency.
-
Finite-volume enabled transformation field analysis of periodic materials
On the other hand, plastic strain fields induced by the periodic material’s micro structure exhibit pro- nounced heterogeneity and localization which depend on the array and inclusion shape, matrix/inclusion moduli contrast, and loading direction. .... The differences in the extent of plastic field heterogeneity and localization may haveapronouncedeffectonthehomogenizedresponseas illustrated in Fig. 2 for a perforated sheet of square, hexagonal, circular and slotted porosities with 40 % content in a non-hardening matrix arranged in square and hexagonal…
-
Handbook of Engineering Acoustics
For the application of thin sheet metal and plastic parts for sound attenuation in vehicles, a special slit- ting technique followed by a roller process made it to series production in the meantime. .... Plastic foils can best be micro - perforated by hot needles on a roller; for optimum design, a multitude of holes with d % t is needed which amounts to about 250,000/m2 .
-
Failure Mechanisms during Periodic Cellular Metal Fabrication by Perforation Stretching
…0.002), because their microstructures are able to relax following addi- tional strain more easily.[20] The consideration of pre- cursor micro structure and geometry in … available uniform and nonuniform plastic strain is therefore important … PCM cores fabricated using perforation -stretching methods. .... In addition to the material properties of the precursor sheet , the forming pin geometry should have an…
-
Sterilization Method for Medical Container Using Microwave‐Excited Volume‐Wave Plasma
The planar microwavelauncherwasattachedtothelidofthemedicalcontainer by inserting a silicone rubber sheet as a micro wave-transparent buffer. .... The discharge gas was introduced into the medical container through a perforated Tyvek1 filter fitted below the plastic lid (black square in Figure 2b).
-
IEEE Guide for Batteries for Uninterruptible Power Supply Systems
In many cases, the separators have an open construction, using plastic rods or grids, or corrugated plastic sheets with large perforations . .... designs, in which the active material is on the exposed plate surface, use micro -porous plastic separators…
Indicates content that may require registration and/or purchase.