-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Terra Universal, Inc.
Description: Ideal for removing grease, oil, flux, adhesive, fingerprints Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage Portable design makes this system ideal for point-of-use applications Auto shut-off feature safeguards heater The Micro-Precision
- Temperature: 350 F
- Spray Pressure: 200 psi
- Machine Type: Aqueous Cleaning, Burn-off / Thermal Systems, Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Machine Mounting: Benchtop / Pedestal
-
Supplier: Clippard
Description: accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
-
Supplier: Isabellenhutte USA
Description: Application Heater Cooker Washing machine Dish washer Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR) and temperature limiter (TW) with capillary sensor. Single-pole micro switch with on/off or changeover switch
- Temperature Set Point Range: 32 to 608 F
- Voltage: 250 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For gentle cleaning of analysis sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 28 litres Areas of application For especially gentle and damage-free cleaning of even extremely sensitive
- User Interface: Analog Front Panel
- Display: Analog Meter
- Configuration: Tabletop, Ultrasonic
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres Areas of application For especially gentle and damage-free cleaning of even extremely sensitive
- Internal Length: 10 inch
- Internal Width: 11 inch
- Internal Height: 10 inch
- User Interface: Analog Front Panel
Find Suppliers by Category Top
More Information Top
-
http://www.lenntech.com/Data-sheets/Atlas-Product-Cataloque-L.pdf
Designed for applications with cleaners, pressure - washers , micro -irrigation.
-
Green Chemicals By Eco-Green Available To Chemical Supply Companies Worldwide
… is a major supplier and worldwide exporter of the industry's leading line of KleenJet® steam cleaners; XTreme Power® carpet cleaners, hard surface cleaning machines, floor buffers/scrubbers/burnishers; Super Max™ and Vapor-Flo® pressure washers ; and the line of Micro -Blasting® Eco-Green® ecologically …
-
Daimer Industries Ships Line Of Electric-Powered, Tri-Mode Pressure Washers For Industrial Applications
… a major supplier, importer and worldwide exporter of the industry's leading line of KleenJet® steam cleaners; XTreme Power® carpet cleaners, hard surface cleaning machines, floor buffers/scrubbers/burnishers; Super Max® and Vapor-Flo® pressure washers ; and the line of Micro -Blasting® Eco-Green® ecologically …
-
High efficiency, quasi-instantaneous steam expansion device utilizing fossil or nuclear fuel as the heat source
This inexpensive pump is a modified pressure washer pump which becomes easily unstable whenever micro air bubbles form at its suction and inside its valve system.
-
CR4 - Thread: Redo-ing Patio - Concrete Question
Never use a pressure washer at anytime, as that will force water into the micro pores and can then create serious deterioration especially if frost is a potential.
-
Electrical safety at work in the 1990s
… a cement mixer 4 metalclad unearthed 415V plug case became live 4 diesel pressure washer became live when it was wheeled over the cable of an electric pressure washer The handle of an … … live Electricaltesting on a micro wave oven production line …
-
CR4 - Thread: What causes pressure in an noncompressible fluid?
Then, although it should certainly not be micro at the expense of macro, understanding what is going on at the micro level can be helpful, particulately (sic) when it comes to momentum (so-called pressure ) washers .
-
Precision Engineering > MICROELECTRO-MECHANICAL SYSTEMS (MEMS)
Application of MEMS and micro systems in consumer products can be seen in scuba diving watches and computers, bicycle components, fitness gear using hydraulics, washers with water-level controls, sport shoes with automatic cushioning control, digital tyre pressure gages, vacuum cleaners with …
-
Keep it clean.
… equipment used to ensure that work areas remain clean and bacteria-free (a hose station, scrubber driers, and high- pressure , hot- and cold-water … … tanks (high-performance tank washers , and mobile clean-in … … and testing equipment for micro organisms (a hand-held …
Indicates content that may require registration and/or purchase.