-
Supplier: Metrohm USA, Inc.
Description: diameter bottom (mm) - 6.4 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 200...500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Internal reference
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 176 F
-
Supplier: Metrohm USA, Inc.
Description: - 12 Shaft diameter bottom (mm) - 6.4 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 200...500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ceramic
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 176 F
-
Supplier: Metrohm USA, Inc.
Description: Platinum Band MicroElectrodes Arrays are composed of an auxiliary, reference and working electrode all made in platinum. The working electrode is a metallic surface made of platinum covered by a SU-8 resin microperforated, defining an array of bands of 10 µm width. These
-
-
Description: ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode,
- Operating Temperature: 176 F
- Body Material: Glass
- Specific Electrode Type: Measures ORP
- Features: Measures pH
-
Supplier: Microelectrodes, Inc.
Description: Available in three sizes (2 cm, 4 cm, 6 cm). For sample sizes as small as 0.5 microliters. Each combination pH electrode includes a bottle of reference solution.
- pH Range: 0 to 14 ph
- Response Time: 5 to 15 seconds
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
-
Supplier: Microelectrodes, Inc.
Description: Each combination pH electrode includes a bottle of reference solution
- pH Range: 0 to 14 ph
- Response Time: 5 to 15 seconds
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
-
Supplier: Metrohm USA, Inc.
Description: 178 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6.4 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring/hemisphere Diaphragm - Reference system - pH
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 176 F
-
Supplier: Microelectrodes, Inc.
Description: Measures volumes as small as 5 microliters. Each combination pH electrode includes a bottle of reference solution.
- pH Range: 0 to 14 ph
- Response Time: 5 to 15 seconds
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
-
Supplier: Microelectrodes, Inc.
Description: Penetrates through septum! Each needle combination pH electrode includes a bottle of reference solution
- pH Range: 0 to 14 ph
- Response Time: 5 to 15 seconds
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
-
Description: vibration-induced electromagnetic micro-generators; rotary electromagnetic micro-generators; flexible piezo-micro-generator with various widths; and PVDF electrospun piezo-energy with interdigital electrode. Analytical solutions are developed for each generator to help
-
Supplier: Cole-Parmer
Description: • Value-priced, durable and low maintenance Measure the pH of virtually any sample with these Thermo Scientific Orion pH electrodes. Electrodes come with a low cost epoxy body. Sealed, gel-filled design means there is little electrode maintenance to perform. Single-junction
- pH Range: 0 to 12 ph
- Operating Temperature: 32 to 176 F
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
-
Supplier: Cole-Parmer
Description: reference solution and prolongs the life of the electrode. Readings stabilize to 0.01 pH in less than 30 seconds—even with a 50degC temperature change. Electrodes read pH from 0 to 14. Max temperature is 90degC for glass electrodes and 80degC for epoxy. All
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Junction Type: Double Junction
- Body Material: Glass
-
Supplier: Cole-Parmer
Description: reference solution and prolongs the life of the electrode. Readings stabilize to 0.01 pH in less than 30 seconds—even with a 50degC temperature change. Electrodes read pH from 0 to 14. Max temperature is 90degC for glass electrodes and 80degC for epoxy. All
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Supplier: Cole-Parmer
Description: nonmetallic reference system, the liquid-liquid equilibration occurs almost instantaneously, saving time plus ensuring accurate results. Complex, delicate samples, such as biological media, foods, and pharmaceuticals, measure easily without metallic contamination of the sample or excessive
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Micro Timer II Package: Tape & Reel (TR) Product Status: Active Pin or Socket: Tab Contact
Find Suppliers by Category Top
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
composition, it is expected that their dielectrophoretic (DEP). properties are also unique. cDEP is a technique developed to improve upon traditional. and insulator-based DEP devices by replacing embedded metal electrodes with fluid. electrode channels positioned alongside desired trapping locations
More Information Top
-
pH micro sensor with micro-fluidic liquid-junction reference electrode on-chip for cell culture applications
In this work, we describe a micro reference electrode with liquid- junction on chip, which is combined with iridium oxide as pH sensing electrode.
-
Portable Chemical Sensors
Fig. 17.3 A calibration curve showing the electrochemical potential difference versus the glucose concentration (0.5–1,000 mM) using functionalized ZnO-nanorod-coated probe as a working elec- trode and an Ag/AgCl microelectrode reference microelectrode .
-
http://dspace.mit.edu/bitstream/handle/1721.1/70401/784099704-MIT.pdf?sequence=2
Unlike the T-cell and the Y-cell, the D-cell design does not successfully implement a micro reference electrode .
-
Pitting behavior of SiCp/2024 Al metal matrix composites
A scanning micro reference electrode (SMRE) technique was employed to study the dynamic process of pitting initiation and development on the surface of the composites at open-circuit potential.
-
Intracellular chloride regulation in amphibian dorsal root ganglion neurones studied with ion‐selective microelectrodes.
Em is the transmembrane potential measured by the microelectrode reference barrel.
-
Redox-amplified biosensors based on selective modification of nanopore electrode structures with enzymes entrapped within electrodeposition paints
All potentials were measured with respect to a home-made AgjAgCl micro refer- ence electrode with 3 M KCl as internal electrolyte and a coiled platinum wire (Goodfellow, Huntington, UK, www.goodfellow.com) as counter electrode if not otherwise stated.
-
Needle-type ultra micro silver/silver chloride reference electrode for use in micro-electrochemistry.
This micro reference electrode can be stuck into a living cell, and is applicable to use in very small environments, such as an electrochemical cell of an electrochemical scanning tunneling microscope or the detection portion of a micro-TAS.
-
Improved solid-state planar Ti/Pd/Ag/AgCl/KCl-gel microreference electrode by silicon cap sealing package
Subject terms: Chip-level packaging; Ti/Pd/Ag/AgCl/KCl-gel micro reference electrode ; drift and offset voltage; impedance and phase shift; reproducibility.
-
Abstract: Vol.21, Num.8, p.907 - Analytical Sciences
This micro reference electrode can be stuck into a living cell, and is applicable to use in very small environments, such as an electrochemical cell of an electrochemical scanning tunneling microscope or the detection portion of a µ-TAS.
-
A novel GaN‐based multiparameter sensor system for biochemical analysis
Combined with a picoliter dosing system, an integrated micro reference electrode and an optical spectroscopy system a novel multi‐parameter analysis system for aqueous solutions in the micro‐ to nanoliter range was constructed.
Indicates content that may require registration and/or purchase.