-
Supplier: Equipment Solutions, Inc.
Description: The VCS-1010 Voice Coil Linear Stage is a high performance compact positioning system. It was specifically developed for applications requiring both high precision and high-speed positioning over a short to medium stroke. The system is fully self-contained including a one axis stage,
-
Supplier: Equipment Solutions, Inc.
Description: voice coil actuator, feedback device, servo amplifier and servo controller. The VCS-10 is well suited for optical focusing and other micro-positioning applications in markets such as semiconductor, medical, optical testing, scanning microscopy, circuit board assembly and
-
Supplier: Win Source Electronics
Description: Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011165-A3907ECGTR Packaging: Cut Reel Applications: Camera Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 102mA Voltage - Load: 2.3 V to 5.5 V Motor Type - AC, DC: Voice Coil Motor Step
- Continuous Output Current: 0.102 amps
- Supply Voltage (AC): 2.3 to 5.5 volts
- Supply Voltage (DC): 2.3 to 5.5 volts
- Operating Temperature: -40 to 150 C
-
-
Supplier: Win Source Electronics
Description: Power Stage Interface: I2C Output Configuration: Low Side Voltage - Load: 2.4V ~ 5.5V Motor Type - AC, DC: Voice Coil Motor Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.1x0.70) Temperature
- Continuous Output Current: 0.1275 amps
- Supply Voltage (AC): 2.4 to 5.5 volts
- Supply Voltage (DC): 2.4 to 5.5 volts
- Operating Temperature: -40 to 150 C
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear positioning. Features: -
-
Supplier: Aerotech, Inc.
Description: micro-stepping motors Complete motion capabilities include: point-to-point, linear and circular interpolation, electronic gearing, velocity profiling Runs brushless servo, brush, stepper or voice coil
- Number of Axes / Motors: 10
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: Renesas Electronics Corporation
Description: 1MHz and is well suited to driving Voice Coil Motors, high-frequency switching power amplifiers, and power supplies.brbr For example, the HIP4081A can drive medium voltage brush motors, and two HIP4081As can be used to drive high performance stepper motors, since
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: freewheel in the bottom two external power MOSFETs, maintaining the upper power MOSFETs off. Since it can switch at frequencies up to 1MHz, the HIP4080A is well suited for driving Voice Coil Motors, switching power amplifiers and power supplies.brbr HIP4080A can also drive
- Features: Other
- Package Type: SOIC / SOP
Find Suppliers by Category Top
Featured Products Top
-
GEEPLUS Inc. manufactures custom voice coil actuators to match your specifications. Standard products, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Geeplus Introduces Bigger, More Powerful Voice Coil Motor In response to customer applications requiring even higher controllable force, Geeplus has developed an even bigger voice coil motor. The new VM75P2, like its predecessors, uses a highly (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
The tiny new VM13 voice coil motor from Geeplus is the smallest moving coil actuator that the company has ever produced and is designed for applications where size really does matter! Naturally suited to projects requiring miniature solutions, the 13mm voice coil motor (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
What is a Voice Coil Motor? Characteristics and Selection of Voice Coil Motors Voice Coil Motors are highly controllable electrical actuators suitable for applications needing only limited displacement. They offer the following features: (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc. -
The VM series of Voice Coils Motors from Geeplus addresses applications where excellent control for short stroke, bidirectional linear actuation is required–in medical or optical equipment, for example. Control, Precision and Negligible (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Geeplus has redesigned the powerful and fast-acting VM102 voice coil motor using a highly optimized magnet assembly and a new, more flexible termination (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Offering a very large radial clearance, the new VM32C voice coil actuator from Geeplus is ideally suited to applications where excellent control for short stroke, bidirectional linear actuation is required, as in medical or optical equipment. With the ability to develop force in either (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
simultaneously providing the high quality and reliability necessary to ensure successful device operation during procedures or surgery. The Ultra EC Brushless DC motor platform is ideal for Atherectomy and Mechanical Circulatory Support devices. The proprietary U-coil design provides (read more)
Browse DC Motors Datasheets for Portescap -
coreless dc motors from MICROMO. Instead of a rotor that consists of an iron core wrapped with copper, the coils of the coreless motor are designed to be self-supporting. "The very low motor inertia offered by the coreless motor is important for us,” he observes. “The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
to your system's layout Special coils: adjusted for unique operational needs Shaft length: configurable for various mechanical integrations Contact Constar to discuss a custom micro servo motor configuration for your design. Applications (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd
More Information Top
-
Tracking Servo System With New Optical Head Locked Objective Lens
A micro voice coil motor in the head is used as the lens movement actuator.
-
Design of a linear-motion dual-stage actuation system for precision control
Park [17] proposed a three degree-of-freedom precision hybrid stage, which is driven respectively by three linear motors (macro-actuators) and four voice coil motors ( micro -actuators) to realize coarse and fine positioning.
-
Scientific.Net: Materials Science
Optimal Design of Voice Coil Motor for Micro Stage .
-
Study on Stochastic Disturbance Attenuation of Time-variant Linear System on Micro Hard Disk
Abstract:For the uncertain time-variant linear model of voice coil motor in micro hard disk servo control system,a nonlinear observer and its corresponding feedback controller with one saturation term are proposed by utilizing Lyapunov stability theory and linear matrix inequality.Theoretically …
-
Study on tracking control of micro hard disk dual-stage servo systems based on neural network
Firstly, the models of the voice coil motor and micro -actuator are identified by means of BP network and Elman network, respectively; secondly, the controllers of these two models are designed in terms of PID network, in which initial weights and learning …
-
Advanced Designs and Researches for Manufacturing
In the macro/ micro system, voice coil motor as macro actuator realize high speed in a long stroke and piezoelectric stack actuator as micro actuator can achieve a nano-positioning motion.
-
Development of micro universal testing machine system for material property measurement of micro structure
Keywords: Micro UTM system, material property, micro structure, voice coil motor .
-
Intelligent force control of a microchip packaging system
Keywords: surface mounting system, flip chip, macro/ micro actuator, voice coil motor , contact force control, impact control .
-
Uncertainty modeling for hard disk drives
As shown in Fig. 1, the voice coil motor and the micro actuator work together to keep the magnetic head at a desired position.
-
Design of a control system for a macro-micro dual-drive high acceleration high precision positioning stage for IC packaging
The mechanism is composed of a macro positioning stage driven by a voice coil motor and a micro positioning stage driven by a PZT piezo-electric actuator, both posi- tioning stages have displacement sensors.
Indicates content that may require registration and/or purchase.