-
Description: LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and
- Overall Thickness: 0.026 inch
- Fabric Weight: 59 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Supplier: Eaton
Description: your systems. Filter materials, bonding and processing are regularly controlled and tested in our R&,D centers. Interpor Fleece (VG) Glass Fiber Deep filtration High particle holding capacity Best micron rating at high &Delta,p Usable for mineral oils, emulsions, and for most synthetic
- Features: Filter Element / Cartridge, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique
- Filtration Grade (Micron Rating): 10 µm
- Filtration Product: Coolants, Oil
- Filter Medium Material: Glass Fiber
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
-
Description: efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food, Beverage &
- Overall Thickness: 0.022 inch
- Fabric Weight: 105 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Supplier: Radwell International
Description: PNEUMATIC FILTER MICROGLASS FIBERS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: FILTER, 5 MICRON, 73 PSI, 5 BAR, COLLAPSE PRESSURE, STEEL TIN PLATED, MICROGLASS FIBER. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HIGH PERFORMANCE FILTER ELEMENT, CORROSION RESISTANT STEEL/ALUMINUM, MICROGLASS FIBER MEDIA, 250 PSID COLLAPSE RATING, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Hilliard Corporation (The)
Description: HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens.
- Maximum Pressure: 3,000 psi
- Maximum Liquid Flow: 9 GPM
- Filtration Grade (Micron Rating): 2 µm
- Additional Features: Duplex
-
Supplier: Envirco
Description: Introduction The Envirco replacement filters are Dimple Pleat®, a completely natural media pack that uses no glue or ribbons, available in a 3”depth. The filter construction will consist of a microglass fiber with an acrylic latex binder. Choice of HEPA (99.99% efficiency on .3 μm
- Media Type: Acrylic
- Construction: HEPA / ULPA Filter
-
Supplier: Hilliard Corporation (The)
Description: These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated
- Type: Cartridge
- Features: Filter Element / Cartridge
- Filter Medium Material: Glass Fiber, Nylon
- Filtration Product: Hydraulic Fluid, Lubricants, Oil, Water
-
Supplier: Eaton
Description: ordered for special applications. Ports are built in for vents, gauges and drains. Additional fittings can be specified. The filter elements are made of borosilicate microglass fibers, epoxy saturated, with glass-matrix drain layer. Filter elements can be ordered in a range of micron
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
Find Suppliers by Category Top
More Information Top
-
VRLA separators-past, present, ideas for the future
The reason for this long life is that the microglass fiber separator has many benefits. b .
-
Rotation of fibers and other non-spherical particles by the acoustic radiation torque
Par- ticle clumps with elliptical shape and microglass fibers have been used as rotation objects.
-
Direct-energy-regenerated particulate trap technology. Final report
However, unlike the microglass fibers , Saffil is available in a narrow range of products with an average fiber diameter of roughly 3 microns.
-
http://www.wcponline.com/pdf/0205%20Turbidity%20Filter.pdf
The nano alu- mina is distributed over a microglass fi- ber (0.6 µm) matrix to reduce pressure drop and provide access to particles.
-
Creation of nonwoven filter materials for removal of hydrocarbon fuels with a defined rigidity index
When fibreglass paper is used, incorporation of microglass fibres increased the retaining capacity of the retentivity of the filter materials increased.
-
http://etd.auburn.edu/bitstream/handle/10415/1983/Synthesis%2c%20Structure-Bioactivity%20Relationship%2c%20and%20Application%20of%20Antimicrobial%20Materials.p...
wood pulp, and nano alumina fiber grafted (electroadhesively) microglass fibers .2 .
-
Green Tribology
In conventional media on left, flow channels occluded by binder resin filming over microglass fibers .
-
Linden’s Handbook of Batteries, Fourth Edition > LEAD-ACID BATTERIES
These additives can be plastic modified microglass fibers to enhance the mechanical strength and electrical performance of the dried paste, expanders to maintain negative-plate porosity in operation, carbon (especially for extended-life flooded SLI), and various other proprietary additives that ease …
-
Effect of the composite surface sealant application moment on marginal sealing of compactable composite resin restoration
CSS then penetrated in the spaces around the microglass fibers and the other hybrid fillers, improving the marginal integrity.
-
Magnetometric evaluation of toxicities of chemicals to the lungs and cells
The cytotoxicity of microglass fibers on alveolar mac- rophages of Fischer 344 rats evaluated by cell magnetometry, cytochemistry and morphology.
Indicates content that may require registration and/or purchase.