Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mad City Labs, Inc.
Description: proven method to study the ordered assembly and function of multicomponent biomolecular machines. The MicroMirror TIRF microscope is the only commercially available CoSMoS microscope. The MicroMirror TIRF microscope uses through-the objective excitation, but replaces the
- Resolution: 0.4 nm
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Microscope Type: Fluorescent / UV
-
Supplier: Evident Scientific
Description: The BX43 microscope offers an outstanding range of features, high optical performance and is the ideal platform for digital imaging. This flexible microscope offers various contrast methods and superior optics combined with true-color LED illumination for excellent color
- Total Magnification: 1.25 to 100 X
- Grade: Benchtop
- Eyepiece Style: Binocular
- Application: Biological / Life Science
-
Supplier: Mad City Labs, Inc.
Description: objective lenses. Mounting is available for the Mad City Labs RM21™ Microscope Platform and all other popular inverted research microscopes. Features 50mm total motion on XY axes Allows objective nosepiece rotation Manual micrometer position adjustment 1 μm vernier scales
- Maximum X-Distance: 50 mm
- Maximum Y-Distance: 50 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Manual Stage
-
-
Supplier: Evident Scientific
Description: wafer into the slot and pick-up of accidental cross-slots. Designed with ergonomic, safety and environmental considerations, the AL120 adheres to SEMI S2 and S8 standards and is also RoHS compliant. Robust and Reliable Microscope Platform The AL120 interfaces with the Olympus MX series
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
Supplier: Mad City Labs, Inc.
Description: Mad City Labs offers a module that converts the RM21™ platform into a total internal reflection fluorescence (TIRF) microscope. The TIRF module makes the transition between epifluorescence, TIRF, and HILO (Highly Inclined and Laminated Optical) microscopy techniques effortless. The
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Mechanical Stage, Monocular
- Grade: Research
-
Supplier: PI (Physik Instrumente) L.P.
Description: Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus Standard-Class, Manual XY Microscope
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 25 inch
- Rated Speed: 0.05905511811023625 in/sec
- Carriage Load: 11.24 lbs
-
Supplier: Piezosystem Jena, Inc.
Description: inverted microscope stage 25 mm manual x-y- axis adjustment 250 µm automated x-y- option fits most major brand microscopes The KMI stage provides a combination of manual and automated positioning of the microscope platform itself. Digital vernier micrometers provide 25 mm
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.09999999999999999 µm
- Stage Type: Automated Stage
-
Supplier: Labconco Corporation
Description: the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. These
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 100 %
- Cabinet Type: Class II Type A
-
Supplier: Labconco Corporation
Description: the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. These
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 100 %
- Cabinet Type: Class II Type A
-
Supplier: Labconco Corporation
Description: the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. These
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: LaserStar Technologies Corporation
Description: 0.025mm from complex, heat sensitive, intricate parts while providing unparalleled parameter flexibility from 0 – 100% duty cycle. Operators hold parts in their hands while viewing the application through a stereo-microscope in the welding zone. An internal cross-hair allows the operator to
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Newport MKS
Description: integration to systems involving, for example, laser imaging or microscopes. UTR46A and UTR80A stages are all available in a low-profile version UTR46SA and UTR80SA for fitting into more restricted spaces. Versatile Configuration Options for a Range of Applications UTR Series Stages offer
- Load Capacity: 44.96 lbs
- Platter Diameter: 3.1102379 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: integration to systems involving, for example, laser imaging or microscopes. UTR46A and UTR80A stages are all available in a low-profile version UTR46SA and UTR80SA for fitting into more restricted spaces. Versatile Configuration Options for a Range of Applications UTR Series Stages offer
- Load Capacity: 179.84 lbs
- Platter Diameter: 6.2598459 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: easy integration to systems involving, for example, laser imaging or microscopes. UTR46A and UTR80A stages are all available in a low-profile version UTR46SA and UTR80SA for fitting into more restricted spaces. Versatile Configuration Options for a Range of Applications UTR Series Stages
- Load Capacity: 6.744 lbs
- Platter Diameter: 1.8110246 inch
-
Supplier: Newport MKS
Description: integration to systems involving, for example, laser imaging or microscopes. UTR46A and UTR80A stages are all available in a low-profile version UTR46SA and UTR80SA for fitting into more restricted spaces. Versatile Configuration Options for a Range of Applications UTR Series Stages offer
- Load Capacity: 6.744 lbs
- Platter Diameter: 1.8110246 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Advance Lifts, Inc.
Description: WHY USE WORK ACCESS LIFTS: Safety is the prime purpose of all work access lifts. They are designed to move production personell, their tools and materials to ergonomically sound work positions to enhance both worker safety and efficiency. The alternatives to these lifts include ladders, scaffolding
- Features: Adjustable Height, Guard Rails, Mobile
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Portable Transloading Platforms provide a mobile access solution for transloading operations, either "Truck to Rail," or "Rail to Truck." All platforms are engineered for operator safety, compliance with governing O.S.H.A. standards, and for your specific application. Features
- Features: Adjustable Height, Anti-Slip, Guard Rails, Mobile, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Green Access & Fall Protection
Description: when space is limited. Features Adjustable height from 9' to 13' Self-supporting design. Work platform 2' x 4' long, with grip strut surface Rubber bumpers to prevent damage and direct contact with the vehicle Ergonomically designed, manual cable operation Outriggers are
- Features: Adjustable Height, Anti-Slip, Guard Rails, Mobile, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Green Access & Fall Protection
Description: The G-RAFF line of Elevating Platforms are the ultimate, patented, elevating platform specifically designed for tank/bulk trucks and rail cars. Since 1983, G-Raff Elevating Platforms have been providing superior fall protection for all of the top ports on a typical tank/bulk
- Features: Adjustable Height, Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Relay lenses for transferring an optical image from one plane to another while preserving spatial structure Beam expander to adjust the beam diameter or divergence Manufacturing (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
-speed photonics and micro-optics alignment applications. With 500µm linear travel in X, Y, and Z, a rotational range of 3° in θX, θY, θZ, and true parallel-kinematic 6-DOF motion, the novel platform establishes a new standard for compactness, dynamic performance, and (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
,. through theoretical modeling, numerical simulations, and. experimental results, demonstrates the ability of this particular. cDEP device to distinguish dielectric properties of. breast cancer at various stages. Additionally, this study can. be used as a platform to further cDEP development towards
More Information Top
-
An Infrared Diagnosis Channel for an Electronuclear Installation
The detector is mounted on an adjustable platform ( microscope stage), and the remote-controlled electromagnetic drive can move it by means .
-
Spontaneous spreading of emulsions on solid surfaces: Morphology and dynamics
Once the mi- croscope platform was fully adjusted so that the leading edge was appropriately set on the screen, the lap timer was again pressed as the leading edge passed the next tick mark on a precalibrated scale on the screen.
-
Assessment of fatigue in intraocular surgery: analysis using a virtual reality simulator
Note the left phacoemulsification pedal, right microscope pedal, instructor screen, head prop with electronic eye, and viewing microscope on an adjustable platform .
-
Automated Measurement of Human Basophil Degranulation
Automatic slide adjust- ment on the microscope platform would give more accuracy and allow many more fields to be counted in the same time.
-
Electronics and Signal Processing
The samples were removed from the constant temperature environment on the stage in the microscope , adjust the loading platform to the specified location.
-
A Pantographic Attachment to a Microscope Stage
The microscope and a platform of adjustable height, on which the paper is pinned, are mounted side by side on a board.
-
Double-Trace Scanning Microphotometer for Precision Measurement of Line Position
The microscope and a platform of adjustable height, on which the paper is pinned, are mounted side by side on a board.
-
http://www.scientifica.uk.com/download-document?download=270:scientifica-overview-brochure
The MTP is an ultra stable microscope platform which features manual adjustment in the X and Y axes with fingertip control using micrometers.
-
https://www.duo.uio.no/bitstream/handle/10852/11206/thesis.pdf?sequence=1
The cryostat cham- ber is mounted on an adjustable platform on the Leica microscope which can be adjusted in x-y-direction, in addition to z-direction, and the sample is observed by the microscope through the optical window of the cryostat.
-
Microscopic vision based on the adaptive positioning of the camera coordinate frame
We fasten the reference to the test platform and manually adjust the stereo microscope to 22 free posi- tions through the five degrees of freedom adjustment stage.
Indicates content that may require registration and/or purchase.