-
Supplier: Newport MKS
Description: microscope objectives allow large collection angles without chromatic aberrations, which helps FTIR systems achieve high spectral resolution over wide spectral ranges. Applications UV Metrology and Microscopy Spatial Filtering Photomicroscopy Laser Energy Delivery Systems
- Magnification: 15 to 36 X
- Numerical Aperture: 0.4 to 0.52 NA
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Image: Right side up and optically correct. Lenses: Hard coated with
- Total Magnification: 0.5 to 20 X
- Grade: Benchtop, Research
- Eyepiece Style: Binocular
- Application: Measuring / Toolmaker, Metallurgical, Semiconductor Inspection
-
Supplier: Evident Scientific
Description: wafer inspection microscopes that provide exceptional image resolution and clarity through a wide range of observation methods including brightfield, darkfield, differential interference contrast (DIC), near-IR (near-infrared) and DUV (deep ultraviolet). The motorized objective
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
-
Supplier: Navitar, Inc.
Description: Compact and Lightweight HDR Wide Angle Lenses * Production-ready designs Navitar has developed a family of high resolution lenses for demanding imaging applications such as unmanned aerial vehicles (UAV) and autonomous vehicle (AV) forward-facing camera systems. Multiple
-
Supplier: Cole-Parmer
Description: Reap the benefits of digital photography and excellent microscopy technology. Use the microscope by itself or plug it into your computer and you’re ready to capture, label, measure, store, or e-mail digital images of your specimens. You don’t need to buy a separate microscope,
- Total Magnification: 100 X
- Features: Digital Display, Monocular
-
Supplier: SPIE - Education
Description: the double gauss lens is given. Telephoto and retrofocus lenses, Petzval and microscope objectives, and wide angle lenses are discussed. Zoom lens principles and first order layout are presented in detail with easy to understand examples. Visible band color
- Type: Continuing Education Credit (CEU), Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: Nikon Metrology
Description: 3.0x zoom magnification, inclination angles of 45° or 60° respectively. With the new diascopic/episcopic LED Stand, these microscopes let you observe a wide range of specimens, from Petri dishes to plants, insects, small animals and minerals. Auxiliary Objectives Simply
- Grade: Benchtop
- Features: Other
- Microscope Type: Stereomicroscope
-
Supplier: Nikon Metrology
Description: Implants/ Protheses, Mobile phones, shavers & watches Micro-electronics, Opto-electronics Telecom & electronics, Antennae, Telescope optics Benefits & features Wide field of view and sharp, clear images A wide FOV of up to 13 mm x 10 mm (at 0.35x) allows easy search and alignment of
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: Ultrahigh precision of 0.01 µm provides the critical detail necessary for a Master Calibration Instrument. The H3030 features a powerful telecentric 15:1 zoom module with 0.35 NA objective and 50mm free working distance. Designed and constructed for ultra-high precision Conceived and designed
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: two separate beams, one reflected and one transmitted.The angle at which the beams are split can be controlled by adjusting the angle of the prism or by changing the refractive index of the material used to make the prism. This makes wedge prisms useful in a wide range of
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
- Wedged or Parallel?: Wedged
Find Suppliers by Category Top
Featured Products Top
-
developed a high-performance, large-field 1X pupil relay lens featuring an externally accessible pupil. This non-focal, wide-field lens architecture allows scanning mirrors or fast steering mirrors to be placed directly at both the entrance and exit pupils, enabling rapid field switching, wide-angle (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
into the microscopic world with confidence. Avantier offers a wide variety of microscopes, each equipped with multiple objective lenses that can be rotated to view specimens at varying magnification powers. Demonstrating its commitment to excellence, Avantier delivers tools that empower (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Large volume and wide objective lens spacing Imaging Quality Dependent on coating technology Naturally high contrast (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric systems monitor focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate (read more)
Browse Photometers Datasheets for Radiant Vision Systems
More Information Top
-
Linear polarization sensitivity specifications for spaceborne instruments
Such interfaces include folding mirrors, tilted windows, dichroic filters for dividing colors, polarizing beamsplitters, and nominally nonpolarizing bea.msplitters. Wide angle lenses and microscope objectives .
-
Minor Metals & Mineral Conservation an Overview: Part Two
GeO2 is primarily used in the production of optical products, such as wide - angle lenses and microscope objective lenses, optical fibers, as well as some phosphors and semiconductor materials.
-
Germanium (Ge) Semiconductors
• Germanium has a high refractive index and germanium oxides have diffraction properties that enable its use as a component in microscope objective and wide - angle lenses .
-
Nonlinear model of the optimal tolerance design for a lens system
Two different lenses, a microscope objective and a wide angle camera lens , are adopted as example to .
-
Fabrication of hollow and mesoporous germania microspheres by templating against plasma-treated polystyrene microspheres
Therefore, it is being widely studied and used in the construction of promising optoelectronic materials, such as optical fibers, optical waveguides, nanoconnections in optoelectronic communication, wide - angle lenses and optical microscope objective lenses [15, 16].
-
Materials Handbook
… properties of germa- nium dioxide, it is used to impart a high refractive index to glass fiber used in fiber optics and, to a lesser extent, as a component of wide - angle camera lenses and microscope objec- tives , representing 20% of the …
-
Germanium (Ge) | AMERICAN ELEMENTS®
The high refractive index and dispersion properties of its oxides have made germanium useful as a component of wide - angle camera lenses and microscope objectives .
-
Flatfield correction errors due to spectral mismatching
… is a rea- sonable approximation in many cases, assuming invariance with location and wavelength can sometimes introduce unwanted distortions into the model, particularly when im- aging optics such as wide angle lenses or high-NA micro- scope objective lenses are being used.
-
Effect of Thickness Affecting Optical Properties of Ge Thin Film Preparing by Ultra Vacuum Ion Beam Sputtering
Its oxide’s index of refraction and dis- persion properties make germanium useful in wide - angle camera lenses and in microscope objective lenses.
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Glass in which germanium replaces silicon possesses a high refractive index and is used in wide - angle camera lenses and in microscope objectives and more recently in forward looking infrared cameras (FLIR) and night vision devices.
Indicates content that may require registration and/or purchase.