Products/Services for Microtech USB To SCSI Converter
-
SCSI Converters - (8 companies)...connecing to devices outside the computer). The simplest example is an external SCSI to USB converter. All modern external hard drives come in a case with a USB connector. It is wired up through an electronic circuit that links to the hard drive... -
SCSI Products - (119 companies)SCSI products is a general search form that covers small computer systems interface (SCSI) products such as SCSI host adapters and controllers, converters, terminators, and switches. More detailed search forms are available for individual areas... -
USB Connectors - (393 companies)USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types. USB connectors are used with Universal Serial Bus (USB) standard... -
USB Cables - (390 companies)How to Select USB Cables. USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras...
-
SCSI Cables - (158 companies)How to Select SCSI Cables. SCSI cables are used for high-speed bus connections between small computers and intelligent peripherals such as hard disks, printers, and optical disks. SCSI stands for small computer system interface, a set of standards... -
SCSI Adapters and SCSI Controllers - (67 companies)SCSI adapters and SCSI controllers (SCSI cards) are computer interface cards that are installed in an expansion slot. They are used to connect the SCSI system to several devices and peripherals using a daisy chain method. Small Computer Systems...
-
SCSI Switches - (7 companies)SCSI switches connect test points or devices to instruments for the testing, measuring, or monitoring industrial systems. Small computer system interface (SCSI) is an intelligent peripheral bus with a standard, device-independent protocol...
-
GPIB Converters - (11 companies)...to-host is the host computer port through which GPIB converters connect to the host computer. For example, a GPIB-to-USB converter has a USB cable that connects to the universal serial bus (USB) port of the host computer, and a GPIB cable to connect...
-
SCSI Terminations - (40 companies)SCSI terminations are electrical circuits placed at each end of a SCSI cable for impedance matching. They are an important part of any small computer system interface (SCSI) that uses hard drives, CD-ROMs, scanners, tape drives, or other SCSI...
-
SCSI Extenders - (8 companies)An SCSI Extender is a device (a stand alone module or a card) used to extend the distance at which peripheral devices may be placed from the host computer. Description. SCSI extenders are stand-alone modules or cards used to extend the distance...
Product News
-
S.I. Tech, Inc.
USB 3.0 Media Converters S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
USB to Fiber Media Converters S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Extend USB Range Instantly with Fiber Converters S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. Learn More (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
USB 2.0 to Fiber Bit-Driver S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
DigiKey
MAX77859 Buck-Boost Converter ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 m O sense resistance) to support USB-C (R) PPS... (read more) -
S.I. Tech, Inc.
Boost Your USB Power: Break the 5m Barrier! USB2.0 to Fiber Optic Media Converter. S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Qualtek Electronics Corp.
QFWC Series USB-A and USB-C® Power Supplies Qualtek's QFWC series wall-mount power supplies range from 5 W to 60 W. Depending on the model, these power supplies are equipped with a USB-A or USB-C port that allows users to connect their devices without any issues. The small compact design allows for easy placement in tight fit areas. Approved to the latest UL 62368-1 standards, CE approval, and LEVEL VI efficiency, these power supplies can be sold globally and are suited to a wide range of industry segments. All power supplies equipped... (read more)Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
Qualtek Electronics Corp.
USB 4 Cable Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds than USB 3.0 while being fully compatible with Thunderbolt 3. SPECIFICATIONS: Up to 40Gbps. Up to 100W power delivery. 8X faster than USB 3.0. Compatible with Thunderbolt 3. Backwards... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Qualtek Electronics Corp.
USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables. Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us on: YouTube. LinkedIn. Facebook. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Marposs Corp
USB Data Acquisition System USB Data Acquisition System. EASY BOX TM. EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air controlled measurement equipment, gauges with Digimatic or serial outputs, I/O signals and thermocouples. The system can be used with the Merlin compact gauge computer, the E9066T industrial PC, or any commercially available PC. EasyBox uses USB ports for its power supply and to transfer measurement... (read more)Browse Data Acquisition Datasheets for Marposs Corp
-
Handbook Of Biological Confocal Microscopy
…botanical specimens can be minimized by fixation, dehydration, and clearing procedures commonly used in traditional microtech - niques. .... Untreated, these cells have no pigmentation and appear white to the naked eye (mainly due to Mie .... The charge is converted by a 12-bit A-D converter , giving a maximum value of 4096 .... parallel, serial, USB and other input-output ports. .... disks are also available in cases for connecting to USB, Fire Wire, or SCSI (small computer systems…
-
Digital photography: A primer for pathologists
…signals from each photo- diode are stored until the exposure is complete, and then transferred row-by-row, in ‘‘bucket brigade’’ style, to a read-out register, an output amplifier, and finally to an analog to digital converter (ADC) chip, where the .... Since most digital cameras include internal serial, parallel, USB (Universal Serial Bus), or IEEE 1394 (Firewire) port … Micro Tech Lab (Graz, Austria), Zarf Enterprises (Spokane, WA), ScopeTronix (Cape Coral, FL), MicroTech Microscope (Mendota, IL .... Nikon‘‘F’’bayonetmount, SCSI -2interface, MacintoshandPCcompatible.
Indicates content that may require registration and/or purchase.