Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anton Paar
Description: The Multiwave GO microwave digestion system represents a masterstroke of Anton Paar's engineering. The newly designed DMC Directed Multimode Cavity provides the best of both monomode and multimode microwaves. As in a monomode system, the microwaves are directed to the
- Temperature Range: 250 C
- Reaction Type: Closed Flask
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: The CYWB series high-throughput intelligent microwave digestion instrument is an instrument that utilizes the principle of microwave heating in a sealed container under high temperature and high pressure conditions to achieve sample pretreatment. It provides a fast, safe, and
- Temperature Control: Heating
-
Supplier: Aurora Instruments
Description: The TRANSFORM 680 Microwave Digestion System is a top-loading, closed vessel microwave digester with high-pressure capabilities to enhance digestion quality while decreasing digestion time. This microwave digestion system is capable of simultaneously
-
-
Supplier: Aurora Instruments
Description: Microwave Digestion Systems - TRANSFORM Series Sample Preparation for Elemental Analysis With simple one-step operation, this cost effective microwave digestion system consolidates your Atomic Absorption Spectroscopy (AAS), Atomic Fluorescence Spectroscopy (AFS), ICP-AES,
-
Supplier: O. I. Analytical
Description: No Description Provided
- Temperature Range: 0 to 200 C
- Pressure Range: 200 to 600 psi
- Number of Samples: 12
- Sample Volume: 125.00000000000001 ml
-
Supplier: Accuris
Description: Arsenic in Heavy Petroleum Fractions using Microwave Digestion and Graphite Furnace-AAS
-
Supplier: Accuris
Description: Textiles - Determination of metal content - Part 1: Determination of metals using microwave digestion
-
Supplier: ASTM International
Description: This method is for determining total arsenic in heavy hydrocarbons by microwave digestion and graphite furnace atomic absorption spectroscopy (GF-AAS). The lower limit of quantitation for arsenic is 50 ng/g (mass-ppb). Sample preparation by conventional extraction and digestion,
-
Supplier: Accuris
Description: Animal feeding stuffs - Determination of selenium by hydride generation atomic absorption spectrometry (HGAAS) after microwave digestion (digestion with 65 % nitric acid and 30 % hydrogen peroxide)
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR MICROWAVE DIGESTION OF INDUSTRIAL FURNACE FEED STREAMS AND WASTE FOR TRACE ELEMENT ANALYSIS
-
Supplier: ASTM International
Description: 1.1 This practice describes the multi-stage microwave digestion of typical industrial furnace feedstream materials using nitric, hydrofluoric, hydrochloric, and boric acids for the subsequent determination of trace metals. 1.2 This practice has been used successfully on samples of
-
Supplier: ASTM International
Description: This method is for determining the total inorganic chloride content of fresh or spent alumina and silica-alumina catalysts or catalyst supports. The range of quantitation is 0.01 to 10 mass-%.
-
Supplier: ASTM International
Description: 1.1 This practice describes the multi-stage microwave digestion of typical industrial furnace feed stream materials using nitric, hydrofluoric, hydrochloric, and boric acids for the subsequent determination of trace metals. 1.2 This practice has been used successfully on samples of
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: offer our customers the most appropriate products, materials, and solutions to meet current and future expectations. Serving the needs of all industries: Laboratory Microwave digestion Analysis Biomedical Pharmaceutical DCW PTFE Labware consumables Designed for Your Application
- Plastic Material: PTFE - Teflon®
-
Supplier: Anton Paar
Description: digestion, leaching, oxygen combustion, solvent extraction, drying, evaporation, and UV digestion with one single system. True power Multiwave PRO brings you the strongest microwave power on the market. To sustain an output level of 1500 W (IEC 705) over years, Multiwave PRO is
- Temperature Range: 200 to 300 C
- Pressure Range: 290 to 1,160 psi
- Digestion Type: Acid Digestion, Microwave Digestion
- Reaction Type: Closed Flask
-
Supplier: CSA Group
Description: ISO 16729:2013 specifies a method for microwave digestion of sludge, treated biowaste and soil using nitric acid. This method is applicable for microwave-assisted nitric acid digestion of sludge, treated biowaste and soils for the following elements: Aluminium (Al),
-
Supplier: AENOR
Description: Animal feeding stuffs - Determination of selenium by hydride generation atomic absorption spectrometry (HGAAS) after microwave digestion (digestion with 65 % nitric acid and 30 % hydrogen peroxide)
-
Supplier: AENOR
Description: Textiles - Determination of metal content - Part 1: Determination of metals using microwave digestion
-
Supplier: AENOR
Description: Animal feeding stuffs - Determination of arsenic by hydride generation atomic absorption spectrometry (HGAAS) after microwave pressure digestion (digestion with 65 % nitric acid and 30 % hydrogen peroxide)
-
Supplier: CSA Group
Description: ISO 14869-3:2017 specifies a method for microwave-assisted dissolution of soil samples for determination of total element contents of Al, As, Ba, Ca, Cd, Co, Cr, Cs, Cu, Fe, Hg, K, Li, Mg, Mn, Na, Ni, P, Pb, S, Se, Sb, Sr, Tl, V, Zn using an acid mixture of nitric acid (HNO3), hydrofluoric
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: expectations. Serving the needs of all industries: Laboratory Microwave digestion Analysis Biomedical Pharmaceutical DCW PTFE Labware consumables Designed for Your Application Chemical resistance Thermal stability Insolubility & purity Sterilization Reduced obstruction and installation
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: molding and machining, We are sure that we can offer our customers the most appropriate products, materials, and solutions to meet current and future expectations. Serving the needs of all industries: Laboratory Microwave digestion Analysis Biomedical Pharmaceutical DCW PTFE Labware
- Plastic Material: PTFE - Teflon®
-
Supplier: Rigaku Corporation
Description: with inductively coupled plasma optical emission spectroscopy (ICP-OES), NANOHUNTER provides part-per-billion (PPB) level detection limits in a fully automated tool. Direct measurement of solids and powders provides freedom from complex sample digestion or preparation and makes this
- Operating Temperature: 59 to 82.4 F
- Operating Humidity: 0 to 60 %
- Remote Interface: Computer Interface
- Sample Type: Liquids, Solids
-
Supplier: Aurora Instruments
Description: environmental monitoring. Samples must be digested prior to analysis to ensure for accurate analyte measurement. This is preferably performed using a highly efficient acid-assisted microwave digestion system. The sample is then atomized (using either a quartz tube furnace with
-
Supplier: Aurora Instruments
Description: absorption spectroscopy analysis, some samples must be digested to ensure for accurate analyte measurement, which can be performed by using a highly efficient acid-assisted microwave digestion system. Aurora’s series of TRACE™ atomic absorption spectrometers aspirate the sample into
Find Suppliers by Category Top
Featured Products Top
-
installation Excellent chemical resistance Serving Industries: Laboratory Microwave digestion Analysis Biomedical Pharmaceutical (read more)
Browse Laboratory Bottles Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Insolubility & purity Sterilization Reduced obstruction and installation Excellent chemical resistance Serving Industries: Laboratory Microwave (read more)
Browse Laboratory Bottles Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Applications across laboratories, microwave digestion, biomedical, pharmaceutical, and analytical work Leverage our expertise in material selection, isostatic molding, and precision machining to obtain the most suitable PTFE test tubes and solutions for your laboratory needs. (read more)
Browse Test Tubes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Multiwave PRO for Pharmaceuticals Microwave-induced Oxygen Combustion Ashing and Digesting in 1 Run
variety of substances the determination of. elemental concentrations in these materials is a. complicated task. For this reason a sample preparation. method is required, which ensures the complete digestion. of samples regardless of their matrices.
More Information Top
-
Handbook of Trace Analysis
A closed-vessel microwave digestion system was also described [81].
-
On particle ionization/enrichment of multifunctional nanoprobes: washing/separation‐free, acceleration and enrichment of microwave‐assisted tryptic digestion o...
… termed as two- step on particle ionization/enrichment (OPIE) via the use of TiO2 NPs as desalting, accelerating and affinity probe for microwave- assisted tryptic digestion of phosphoproteins in the ESI-MS, where effective acceleration of microwave digestion of phosphoprotein is obtained …
-
Two-step on-particle ionization/enrichment via a washing- and separation-free approach: multifunctional TiO2 nanoparticles as desalting, accelerating, and aff...
Fig. 5 Mass spectra for detection of TiO2 NPs for phosphopeptide enrichment in microwave digests using different concentrations of α-casein: A 1.0 µM, MALDI mass spectrometry (MS); B 0.1 µM, MALDI-MS; C 0.01 µM, MALDI-MS …
-
Uranium Contamination in the 300 Area: Emergent Data and their Impact on the Source Term Conceptual Model
Results from the acid extracts and microwave digestions of sediments from all three of the boreholes indicated that the total concentrations of uranium in the sediments were quite dilute.
-
Literature study of microwave-assisted digestion using electrothermal atomic absorption spectrometry
The microwave digestion conditions, ETAAS furnace programmes and analytical details of the de- veloped methodologies have been carefully revised.
-
http://repository.up.ac.za/bitstream/handle/2263/29907/dissertation.pdf?sequence=1
The purpose of this study was to investigate the use of microwave digestion as an alternative process, and to determine the parameters for this technique for the digestion of zircon with ammonium acid fluoride (AAF) under various conditions.
-
Microwave‐enhanced enzyme reaction for protein mapping by mass spectrometry: A new approach to protein digestion in minutes
Initial studies of microwave digestion of proteins were car- ried out on bovine cytochrome c, a globular protein rela- tively resistant to enzymatic cleavage under nondenaturing conditions (Mirza et al. 1993).
-
Plant Analysis Procedures
MICROWAVE DIGESTION WITH HNO3 - H2 O2 - HF...................................................................13 For the determination of total Al, As, Ca, Cd, Co, Cr, Cu, Fe, K, Mg, Mn, Na, Ni, P, Pb, S, Sb, Sn, V and Zn 2.4 .
-
Platinum Metals in the Environment
2008) On the re-assessment of the optimum conditions for the determination of platinum, palladium and rhodium in environmental samples by electrothermal atomic absorption spectrometry and microwave digestion .
Indicates content that may require registration and/or purchase.