-
Supplier: Infineon Technologies AG
Description: protection features, frequency jittering to minimize EMI, frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance. Summary of Features 65 kHz maximum switching
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1 Hz to 110 kHz, with precise 3 digit
- Minimum Frequency Range: 0.11 MHz
- Maximum Frequency Range: 0.11 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: non-condensation) Storage: -10° to 50°C 5 % to 95 % RH (absolute humidity 1 g/m3 to 29 g/m3, non-condensation) The NF Corp SA-600 Series is a wideband current amplifier (current to voltage converter) with a high gain and wide frequency band. The
-
-
Supplier: ValueTronics International, Inc.
Description: measurement points from 100 Hz to 10 MHz offset in 7.4 seconds/sweep. And adding the Agilent 71707A Microwave Down converter expands its frequency range up to 26 GHz. Besides the powerfull phase noise measurement capability, the Agilent 43525 can measure
- Frequency Range: 3,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: Modulation: -50 dBc Load VSWR: 2.5:1 Max. RF Connector: N Input Voltage: 99 to 132 VAC, 47 to 63 Hz Power Consumption: 250 Watts Operating Temperature: 0 to +50° C Relative Humidity (without condensation): 95% maximum High Reliability High-Efficiency Switching Regulator
-
Supplier: Infineon Technologies AG
Description: diodes Off line gate clamping function Asymmetric undervoltage lockout thresholds for high side and low side Insensitivity of the bridge output to negative transient voltages up to -50V given by SOI-technology Ultra fast bootstrap diode Benefits Space saving package Improved
- Peak Output Current: 0.36 amps
- Supply Voltage: 13 to 17.5 volts
- Propagation Delay: 400 ns
- Driver Type: Dual Gate Driver (Half-bridge)
Find Suppliers by Category Top
Featured Products Top
-
Integrated Microwave Assemblies Crane designs and manufactures integrated microwave assemblies including beamformers, complex oscillator assemblies, frequency converter assemblies, and switch (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
reference and SYSREF signals. The pulse retimer feature simplifies the system design by allowing the widely distributed SYSREF to only meet the slower reference frequency timing versus the much more stringent output clock timing. Serial peripheral interface (SPI) selectable current-mode logic (CML)/low-voltage (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
The BAL-0032SSG is the industry’s only broadband SMT balun that delivers optimal phase and amplitude balance up to 32 GHz. With less than 5° of phase imbalance across the entire band, the balun provides an optimized interface for next-generation high speed data converters used in direct conversion receivers, digital beamforming, and other high-performance solutions. (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC -
provides the exact building blocks to optimize your link budget and system SWaP (Size, Weight, and Power). Specialized & Custom OEM Solutions Beyond standard frequency synthesis, Corech delivers tailored microwave architectures for mission-critical systems. From Direct Analog (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Impact of Additive Phase Noise on Frequency Multiplier Chains for SATCOM Mini-Circuits Vice President of Engineering, Joe Merenda discusses the impact of additive phase noise on frequency multiplier chains using SATCOM frequency converter example. The talk covers BUC (read more)
Browse RF Phase Shifters Datasheets for Mini-Circuits -
The UIYWTCWR90A82T125SF waveguide-to-coaxial converter offers efficient solutions for high-frequency signal transmission with its outstanding performance and reliability, making it an ideal choice for microwave system design. For more information about other related products or custom requirements of Waveguide to Coaxial Adapter, please feel free to contact us. (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Converter Frequency to Wavelength Converter (read more)
Browse RF Filters and Microwave Filters Datasheets for Marki Microwave LLC -
excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal integrity applications. Our BAL series of 1:2 transmission line transformer baluns offer superior amplitude balance, phase (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC -
multiple definitions to be entered in order to limit the measured impedances to those that meet specific criteria. Visualization is compatible with Maury Microwave and Focus Microwaves data formats. SOURCE PULL CONVERTER Because the a- and b-waves of the DUT (read more)
Browse Datasheets for Maury Microwave -
The United States Defense Department plans to electrify its fleet of ground vehicles in the coming years, and Crane A&E is (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics
More Information Top
-
Quantum Physics Exploring Gravity in the Outer Solar System: The Sagas
Project
…frequencies of these latter two lasers are controlled by mixing the optical beat signal (in the range of 8.5 to 9.2 GHz) with the microwave reference at 9.1 GHz, via frequency to voltage converter (FVC) or phase lock…
-
High signal to noise ratio THz spectroscopy with ASOPS and signal processing schemes for mapping and controlling molecular and bulk relaxation processes
The difference in repetition rate (∆f ≈ 20 kHz) is obtained using a microwave mixer and sent to an AD650 (Analog Devices) frequency to voltage converter (100 kHz full scale with 0.005% linearity) which provides an output between 0 and…
-
A Josephson-array calculable-waveform generator
Each junction behaves as a frequency - to - voltage converter generating a dc voltage that is strictly proportional to an input microwave frequency.
-
The elimination of error of measurement of substance flow speed by the accounting of variation of its electrophysical parameters
Flowmeter consist of microwave reference oscillator MWO, directional couplers DC1 and DC2, phase shifter PS, phase detector PD, voltage adder SUM, mixer MIX, selective-limiting amplifier SLA, frequency - to - voltage converter FVC, analog-to-digital converter ADC and antennas A1, A2…
-
A 10 V programmable Josephson voltage standard circuit with a maximum output voltage
of 20 V
Josephson voltage standards are based on the ac Josephson effect, in which a microwave field of frequency f produces quantized voltages V = nf/KJ−90, where n … the Josephson constant; namely, the Josephson junction is used as a frequency - to - voltage converter [1]. .
-
Development and metrological applications of Josephson arrays at PTB
For the representation of the unit of voltage, equation (2) describes a perfect frequency to voltage converter . .... Microwaves with frequencies in the GHz range can be referenced to an atomic clock and finely tuned, locked and reproduced to the level of a few parts in 1011 or better.
-
CR4 - Thread: All The Stupid Things
Next in Forum: Don't Microwave the Coffee Man! .... You might be interested in: Analog-to-Digital Converter (ADC) Chips, Digital-to-Analog Converters, Frequency - to - Voltage Converter Chips .
-
Impingement Identification in a High Speed Diesel Engine Using Piston Surface Temperature Measurements
The transmitted signal is received by an antenna mounted in the engine block, which passes the high frequency signal to a bench-top microwave receiver. .... The receiver demodulates the data to a square wave, and a frequency - to - voltage converter demodulates the square wave to reproduce the thermocouple signal.
-
Lasers frequency stabilization, channel identification, state of polarization, and their interaction in multichannel coherent optical systems
Other authors proposing overtone based systems do not use a squaring device, so they need a microwave PLL to lock and recognize the FM modulation around the carrier. .... Meanwhile with the squaring device, it is just necessary an active bandpass filter to reject high order harmonics and a simple frequency - to - voltage converter which sends the information to the microprocessor.
-
A laser setup for rubidium cooling dedicated to space applications
The beat note at m12 = 3.284 GHz is then amplified and mixed with a reference signal, given by a microwave synthesizer at m = 1.562 GHz doubled in frequency. .... The resulting signal frequency at 8 MHz is divided by 16 and sent to a frequency - to - voltage converter (FVC, AD650) which derives an error signal proportional to the frequency difference between the two lasers.
Indicates content that may require registration and/or purchase.