Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-8200 MID-IR spectrometer developed by EOC, and it employs Pyroelectric linear array sensor, linear variable filter (LVF), custom-made ultra-low noise CCD signal processing circuit, results in reducing sensor noise, improving SNR (2 times higher SNR than competitors). Higher measuring
- Computer Interface Options: Serial Interface
- Detector Type: Other
- Display Options: None
- Infrared Range: Mid
-
Supplier: Electro Optical Components, Inc.
Description: LED Microsensor NT LLC is focused on developing and manufacturing optoelectronic devices for the mid-infrared spectral range. The company offers a wide range of Light Emitting Diodes (LEDs), LED arrays and spectral matched Photodiodes (PD) that cover the spectral range from 1600 to 5000 nm
- Active Area Diameter or Length: 0.3000 to 1 mm
- Dark Current: 10000 to 2.50E7 nA
- Noise Equivalent Power (NEP): 9.00E-13 to 6.00E-11 W/Hz½
- Photodiode Package / Mounting: Leaded, Through Hole Technology (THT)
-
Supplier: ABB Measurement & Analytics
Description: ABB offers a flexible kit to our OEM partners. In its basic form this kit contains the interferometer module, control electronics, source and detector housing / electronics, and harnessing required to integrate FTIR components into an OEM FTIR-based product. The core of the OEM-MID/NIR
- Application Software Included: Yes
- Data Processing Functions: Yes
- Detector Type: MCT, DTGS, Other
- Infrared Range: Near, Mid
-
-
Supplier: Marktech Optoelectronics
Description: nm – 1720nm and operating currents ranging from 20mA to 350mA for high power applications. Higher wavelength ranges up to 3000nm are available in specific package types. If something above 3000nm is required which is more in the MWIR (Mid Wavelength Infrared) range, Marktech is
- Color: Infrared
- Forward Voltage: 1 volts
- Optical Power Output: 5 milliwatts
- Peak Wavelength: 1300 nm
-
Supplier: Marktech Optoelectronics
Description: nm – 1720nm and operating currents ranging from 20mA to 350mA for high power applications. Higher wavelength ranges up to 3000nm are available in specific package types. If something above 3000nm is required which is more in the MWIR (Mid Wavelength Infrared) range, Marktech is
- Color: Infrared
- Forward Voltage: 0.7000 volts
- Lens Type: Domed Lens
- Optical Power Output: 1 milliwatts
-
Supplier: Marktech Optoelectronics
Description: nm – 1720nm and operating currents ranging from 20mA to 350mA for high power applications. Higher wavelength ranges up to 3000nm are available in specific package types. If something above 3000nm is required which is more in the MWIR (Mid Wavelength Infrared) range, Marktech is
- Color: Infrared
- Forward Voltage: 1 volts
- Lens Type: Flat Lens
- Optical Power Output: 3.5 milliwatts
-
Supplier: Marktech Optoelectronics
Description: nm – 1720nm and operating currents ranging from 20mA to 350mA for high power applications. Higher wavelength ranges up to 3000nm are available in specific package types. If something above 3000nm is required which is more in the MWIR (Mid Wavelength Infrared) range, Marktech is
- Color: Infrared
- Forward Voltage: 0.7000 volts
- Lens Type: Domed Lens
- Optical Power Output: 1 milliwatts
-
Supplier: Sofradir - EC, Inc.
Description: These high performance infrared imaging engines are based on cryogenically cooled MCT infrared detectors. A variety of models are available including short-wave SWIR (800nm - 2.5µm), mid-wave MWIR (3-5µm or 1.5-5µm), and long-wave LWIR (7.7-9.5µm or 7.7-11.5µm) models
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components introduces a series of revolutionary high sensitivity, high performance, low power &, small size gas imaging detector modules. Because they operate at higher temperatures (140K vs 77K) than other cooled MID IR Arrays, they last longer. They can detect
- Electrical Outputs: Analog Voltage
- Measurement Type: Leakage
- Number of Gases Sensed: Multi Gas
- Operating Temperature: -40 to 140 F
-
Supplier: Andover Corporation
Description: J-band 1100nm to 1400nm H-band 1500nm to 1800nm K-band 2000nm to 2400nm L-band 3000nm to 4000nm M-band 4600nm to 5000nm N-band 7500nm to 14500nm Near-Infrared, Mid-Wave Infrared, and Far-Infrared Astronomy bands J and H bands are
- Application Specific: Infrared (IR)
- Filter Type: Other
-
Supplier: Excelitas Technologies Corp.
Description: The first and only multi-function Thermopile Sensor of it's kind, the NEW Excelitas CaliPile® Sensor (TPiS 1T 1086 L5.5) represents a new generation of intelligent IR Sensors, capable of motion detection, presence monitoring and temperature measurement... all from a single, robust TO sensor
- Device Category: Sensor / Transducer
- Operating Temperature: -4 to 185 F
- Spectral Range: 2 to 15 microns
- Technology: Thermal Pyrometer / Detector
-
Supplier: Arcoptix S.A
Description: The Arcoptix FTIR-FC (Fiber-Coupling) is a variant of our FTIR Rocket spectrometer especially designed for operation with mid-IR optical fiber probes. It is a plug-and-play instrument including an IR source, high-stability interferometer, IR detector and SMA fiber
- Application Software Included: Yes
- Computer Interface Options: Serial Interface
- Cooled Detector: Yes
- Detector Type: MCT
-
Description: (Cleartran) Zinc Sulfide. Various custom shapes and anti-flection coatings on two surfaces are available. The multispectral ZnS windows are exceptional for applications through out UV, VIS, and IR region (e.g. visible camera, mid-and long-wave detectors, and laser rangefinders).
- Coating: Antireflective
- Parallelism or Wedge Angle: 1 arcmin
- Surface Quality: 60-40 Scratch / Dig, Other
- Window Shape: Square
Find Suppliers by Category Top
Featured Products Top
-
The Mid IR LEDs and Photodiodes key properties are: Low (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
, and it outputs spectrum data via USB2.0/UART. EOC-SI-6500 requires only 5V DC supply, and has easy to use integration. Electro Optical Components has a full range of Mini Spectrometer Systems for applications from UV to Mid IR. They can be portable and handheld, used in airborne applications or in the laboratory environment. (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
to meet one or more of the following challenging specifications: Up to OD8 precision blocking by design Up to 99% transmission Notch CWL at any wavelength from the UV to the mid IR (~250 nm to 11 µm) Tolerances as tight as 0.25% of (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Airborne Detection of Gas Leaks from Transmission Pipelines by Using a Laser System Operating in Visual, Near-IR, and Mid-IR Wavelength Bands
due to an increasing number of gas pipelines and gas installations. IR thermography has been always regarded as an attractive candidate tool for detecting gas leaks due to its unbeatable remote operation principle. IR thermography is typically used in three types of gas detectors: 1) active systems
More Information Top
-
Modification of graphene oxide for applying as mid-infrared photodetector
Abstract A novel and simple route to create a band gap in graphene through band structure engineering in homoge- neous aqueous suspension of chemically synthesized gra- phene is reported that when fabricated as MID IR detector shows some improved detection parameters.
-
A Full-Scale Prototype Multisensor System for Damage Control and Situational Awareness
… Shure MX-393 in suites 1–7 or Shure MX-202 in suite 8), and a suite of spectral sensors consist- ing of three Si photodiodes with interference filters at 5900, 7665, and 10500 A˚ , two mid IR detectors at 2.7 and …
-
Scientific Detectors for Astronomy
CRC-774 mid IR detector specification .
-
A 32x32 CTIA readout design for deep cryogenic applications
The bonding pads are designed such that either the standard hybridization technique, commonly used for near and mid IR detectors , or a new hybridization scheme conceived by the principal author [20] can be employed.
-
The first look at SB349, a 32x32 CTIA readout multiplexer for far IR focal-plane arrays
The bonding pads are designed such that either the standard hybridization technique, commonly used for near and mid IR detectors , or a new, layered hybridization scheme [9,10] can be employed.
-
A novel design for direct-hybrid far-infrared photoconductor arrays
This is due to the fact that the operating condition as well as the material for far IR and submm detectors are substantially different than those for the near and mid IR detectors .
-
Preliminary test results of a low-noise 2x16 Ge:Sb array with a CTIA readout
This is due to the fact that the operating condition as well as the material for far IR and submm detectors are substantially different than those for the near and mid IR detectors .
-
Carbon nanotube noise characterization
This might be due to a narrower radius for Mid IR detector , which will behave more like an ideal 1-D p-n junction IR detector, as demonstrated recently by GE using 1.5µm LED to test a CNT for photovoltaic cell …
-
Testing of the SB349: a 32x32 CTIA readout multiplexer for far-IR focal-plane arrays
The bonding pads are designed such that either the standard-hybridization technique, commonly used for near and mid IR detectors , or a new, layered-hybridization scheme [10,11], more suitable for far IR FPAs, can be employed.
-
Infrared detectors overview in the short-wave infrared to far-infrared for CLARREO mission
Schematic of InSb/HgCdTe sandwich broadband Mid IR detector .