Products/Services for Military Aircraft Pressure Washers

  • Pressure Washers-Image
    Pressure Washers - (335 companies)
    Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers may use either cold water or hot water and steam to perform their function, and the water is often...
  • Washers-Image
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
  • Booster Pumps-Image
    Booster Pumps - (278 companies)
    Booster pumps are used in applications where the normal system pressure is low and needs to be increased. Booster pumps are devices used to increase the pressure of existing fluid flow systems. They are designed to help pumping systems achieve...
  •  
    Aircraft - (103 companies)
    ...and modern air travel, aircraft are the go-to solution for the rapid transit of people and freight across vast distances. Aircraft have also become the foremost instrument of military engagement. People largely regard the experience of flight...
  • Military (MIL-SPEC) Connectors-Image
    Military (MIL-SPEC) Connectors - (290 companies)
    Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
  •  
    Pressure Switches - (758 companies)
    Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
  •  
    Wave Washers - (70 companies)
    Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
  •  
    Spray Washers - (218 companies)
    ...on the floor, a skid, a bench, or pedestal. Some spray washers can be programmed with a personal computer (PC) or software interface. Others use a CNC controller to change or adjust parameters such as heat, pressure, speed, applied load, or flow rate...
  •  
    Pressure Regulators - (1233 companies)
    Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...
  •  
    Pressure Sensors - (1184 companies)
    Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • noun.artifact (finlayson-gwc2014.zip)
    … of certain Amerindians before a battle) } { warplane, military_plane, heavier-than-air_craft,@ military_vehicle,@ noun.group:military,;c (an aircraft designed and used for … … are made (especially for military or political campaigns)) } { warship … … the face and body) } { [ washer , verb.contact:wash2,+ verb … … hose1,@ (a hose (carried on a truck) that fires water under high pressure to disperse crowds …
  • data.noun (finlayson-gwc2014.zip)
    … c 006 @ 03736284 n 0000 @ 03993352 n 0000 ;c 08696076 n 0000 ~ 03020689 n 0000 ~ 03547841 n 0000 ~ 04305094 n 0000 | an aircraft designed and used for … … are made (especially for military or political campaigns) 04836129 … … of cloth used to wash the face and body 04838176 59 n 03 washer e automatic_washer 1 … … 0000 | a hose (carried on a truck) that fires water under high pressure to disperse crowds …
  • Gasoline Pressure Washer - Gasoline Pressure Washer Manufacturers, Suppliers
    of grease in petroleum, petrochemical, construction machinery and other industries, Decontamination of grease in military aircrafts , tanks, naval ships and boats, other ordnance. [ Related Keywords : high pressure washers , high pressure washer, high pressure cleaner, high pressure cleaning ] .
  • Goodrich Corporation - Electronic Systems
    … 892 48 00 Web: www.sensors.goodrich.com Activities Design and manufacture of aircraft and engine sensors … … air data sensors, total air temperature sensors, stall warning systems, engine temperature and pressure sensors, as well … For the military and helicopter market, it specialises in measuring aerodynamic performance or characteristics such as air data, temperature, angle of attack, icing and current monitoring, as well as high-performance windshield wiper/ washer systems.