-
Supplier: Samtec Inc.
Description: Surface Mount Available up to 70 Contacts Per Row Double Row Selective Gold Plating
- Category: Card Edge Connector
- Contact Pitch: 1 mm
- Current Rating: 2 amps
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Memory Connectors PC Card Sockets Connector Type: Connector Package: Tape & Reel (TR) Card Type: Nano SIM, Micro SIM, Mini SIM Insertion, Removal Method: Push In, Pull Out Mounting Type:
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Memory Connectors PC Card Sockets Connector Type: Connector Package: Tape & Reel (TR) Height Above Board: 0.012" (0.30mm) Card Type: Nano SIM, Micro SIM, Mini SIM Insertion, Removal Method:
-
-
Supplier: Industrial PC, Inc.
Description: In-Vehicle Intel® Apollo Lake Ultra-Compact Fanless System Intel® Atom™ E3950 Quad Core Processor Two 802.3at PoE+ ports and one GbE port 3x Mini PCIe sockets and 1x M.2 socket for expansion Isolated CAN port for in-vehicle communication
- Form Factor: Mini Card
- Number of ports: 3
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1121609-1981959-1 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 8 (6 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 16.0µin
-
Supplier: Rego Electronics Inc.
Description: Features & Benefits -Available for right angle-top mount type with push-push / push-pull ejectors or hinge type locking mechanismHigh quality, high reliabilityTarget Market -Embedded Boards, Vending Machine, Industrial Cell Phone
- Features: Other
- Number of Contacts: 8
- Product Type: IC Socket
-
Supplier: Win Source Electronics
Description: Manufacturer: GCT Win Source Part Number: 1331998-SIM4065-8-1- 15-00-A Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 9 (8 + 1) Features: Switch Connector Type: Connector Contact
-
Supplier: DigiKey
Description: 6 Position Card Connector Nano SIM, Micro SIM, Mini SIM Surface Mount, Right Angle
- Connector Type: Other
- Geometry: Right Angle
- Number of Contacts: 6 #
-
Supplier: DigiKey
Description: 12 (10 + 2) Position Card Connector Secure Digital - miniSD™ Surface Mount, Right Angle Gold
- Connector Type: Other
- Geometry: Right Angle
- Number of Contacts: 12 #
-
Supplier: DigiKey
Description: 6 Position Card Connector Mini SIM Surface Mount, Right Angle Gold
- Connector Type: Other
- Geometry: Right Angle
- Number of Contacts: 6 #
-
Supplier: DigiKey
Description: 6 Position Card Connector 2FF Mini SIM Surface Mount, Right Angle
- Connector Type: Other
- Geometry: Right Angle
- Number of Contacts: 6 #
-
Supplier: TE Connectivity
Description: Material : Gold Flash Socket Style : Mini DIMM Socket Type : Memory Card Dimensions Center Retention Hole Diameter : 2.5 MM [.098 INCH ] Height
- Contact Pitch: 0.6096 mm
- Current Rating: 1 amps
- Number of Contacts: 244 #
-
Supplier: Acromag, Inc.
Description: , 2 (Mini-PCIe): 52-pin socket (TE Connectivity 1759547-1). P6 (JTAG): 14-pin header (Molex 87832-1420). Gold plating in the connection area, M2.5 screws and spacers provide excellent connection integrity and stability for harsh environments. Ease of Use A unique carrier
- Carrier Class: Non-intelligent Carrier
- Carrier Type: Other
- Voltage Supplied to Modules: -12 V, 3.3 V, 5 V, 12 V, Other
- Voltage required by Carrier (Host): -12 V, 3.3 V, 5 V, 12 V, Other
-
Supplier: Lingto Electronic Limited
Description: 1.00 MM MINI EDGE CARD SOCKET WI
- Connector Type: Card Edge Connector
-
Supplier: TE Connectivity
Description: Material : Gold Flash Socket Style : Mini DIMM Socket Type : Memory Card Dimensions Center Retention Hole Diameter : 2.5 MM [.098 INCH ] Height
- Contact Pitch: 0.6096 mm
- Current Rating: 1 amps
- Number of Contacts: 244 #
-
Supplier: Heilind Electronics, Inc.
Description: mSATA/mini PCI-E 5.6H Type I G/F
-
Supplier: Heilind Electronics, Inc.
Description: 0.6MM MINI DIMM VT /CVR 0.76A LF 244CKT
-
Computers - Intel® Atom™ D510 Automation Computers with 6 x USB, 8 x COM, 2 x Mini PCIe -- UNO-2178ASupplier: Advantech
Description: The UNO-2174A and UNO-2178A are Embedded Automation Computers equipped with Intel Atom N450/D510 CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. They also feature WLAN, 3G expansion and compatibility with Windows 7. Both products have Energy Star certification, IP40
-
Supplier: Advantech
Description: The UNO-2184G & 2174G/GL are high-performance Intel 3rd generation Core i7-3555LE/Intel 2nd generation core i7-2655LE/847E/807UE grade controllers that support PCI-104 with daughterboard expansion, 3 x display, 6 x USB, and 2 x Mini PCIe socket. They also feature WLAN, 3G expansion and
-
Supplier: RS Components, Ltd.
Description: -channel 12-bit ADC inputs (or 4-channel 11-bit Differential inputs),â?¢ 4 x PWM outputs,â?¢ 2 x Quadrature Encoder inputs,â?¢ 10/100 Ethernet connectivity via RJ45 socket,â?¢ MiniSD card slot (up to 1GB),â?¢ Battery
-
Supplier: Aaeon Systems Inc.
Description: /SSD and One 3.5" HDD/SSD, Support RAID 0,1,5,10 USB 2.0 x 6, COM x 1 (up to 6 COM Port via expanded DB9 Holes and expansion slot) Mini-PCIe socket x 1, CFast x 1 (Optional 1 x PCI-E [x4] Riser Card) Dimension: 315mm(W) x 70mm(H) x 300mm(D)
- Processor: Intel®
-
Supplier: congatec
Description: COM Express Type 7 carrier board Intel® 5x5 mini-STX form factor (5.5“ x 5.8“) 4 x 10 GbE LAN (SFP+ modules) 3 x 1 GbE LAN 3 x M.2 sockets (2x M-Key 2280, 1x B-Key 3042) Onboard BMC ASPEED AST2500 General purpose B2B connector for add-on cards (PCIe x16)
- Bus / Form Factor: Other
- Voltage required by Carrier (Host): 12 V
-
Supplier: RS Components, Ltd.
Description: The ultra-compact MiniCore RCM67xx is ideal for todayâ??s Smart Energy initiatives as well as other applications that require a cost effective web-enabled device server. The RCM67xx series provides up to 6 serial ports, configurable I/O and control features such as PWM
-
Supplier: RS Components, Ltd.
Description: The ultra-compact MiniCore RCM67xx is ideal for todayâ??s Smart Energy initiatives as well as other applications that require a cost effective web-enabled device server. The RCM67xx series provides up to 6 serial ports, configurable I/O and control features such as PWM
-
Supplier: RS Components, Ltd.
Description: The ultra-compact MiniCore RCM67xx is ideal for todayâ??s Smart Energy initiatives as well as other applications that require a cost effective web-enabled device server. The RCM67xx series provides up to 6 serial ports, configurable I/O and control features such as PWM
-
Supplier: Advantech
Description: The UNO-2184G & 2174G/GL are high-performance Intel 3rd generation Core i7-3555LE/Intel 2nd generation core i7-2655LE/847E/807UE grade controllers that support PCI-104 with daughterboard expansion, 3 x display, 6 x USB, and 2 x Mini PCIe socket. They also feature WLAN, 3G expansion and
-
Supplier: Computer Express L.L.C.
Description: • Flexible Cooling System (Fanless Operating or Hot-swappable Active Fan) • Wide Range DC Power Input (10 ~ 28V) • Rugged Design for Shock/Vibration Protection • Rich Onboard I/O and Expansion Slots (1 x PCI, 1 x Mini-card) • Easy Installation/Mainten ance • Support DDR2 DIMM up
- Processor: Intel®
-
Supplier: Indocomp Systems, Inc.
Description: Features Half-size ISA Bus Compatible Single Board Socket 370 Intel PIII 566-1.26GHz /Intel Celeron®1.1GHz/Tuall atin/VIA C3 700-GHz Processors Up to 1GB DDR DIMM , one 184-pin socket Embedded VGA controller, supports CRT & TTL On
-
Supplier: AAEON Electronics, Inc.
Description: : Mini-PCI Socket And ECX Proprietary Expansion Connector +12V Only Operation Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals
-
Supplier: Global American, Inc.
Description: .0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or additional
- Chipset Type: Other
- LAN / Networking: 2
- Max Speed: 1.07 to 1.33 GHz
- Memory Capacity: 8 GB
-
Supplier: Aaeon Systems Inc.
Description: Dual-Channel LVDS/ DVI HD 5.1CH Audio SATA 3.0Gb/s x 2, EIDE x 1, CompactFlash? USB2.0 x 8, COM x 5, Parallel x 1, 8-bit Digital I/O PCI x 1, Mini-PCI x 1 & PCI-Express [x4] x 1 (Through Riser Card) DC12V/ AT/ATX SATA Power Connector Onboard x 1, Optional RAID 0 & 1, TPM, 6th RS-232
- Chipset Type: Intel® Chipset
- Memory Capacity: 0.3840 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® Core™2 Duo
-
Supplier: Global American, Inc.
Description: features including: high-speed data transfer interfaces such as 4 x USB 3.0 and 2 x SATAIII supporting RAID 0/1 and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The board comes with PS/2 Keyboard and Mouse ports, 1 x RS232, 1 x RS232/422/485, 2 x USB2.0, Intel® High
- Chipset Type: Intel® Chipset
- CompactFlashTM: Yes
- Features: Real Clock Timer?
- Operating Humidity: 10 to 90 %
-
Supplier: VAST STOCK CO., LIMITED
Description: Embedded Box Computers Robust Din-rail Fanless Embedded System with RISC Based (iMX-6) , 4 COM, 2 LAN, 1 HDMI, 2 CAN , 8 DIO, 2 mini card socket & 2 SIM card socket
-
Supplier: Ant Computer, Inc.
Description: Socket 478 Pentium M CPU Board w/VGA/Sound/2LAN FEATURES > Support Pentium M CPU, high performance and low power consumption > Support Mini-PCI card and PC/104+ > High speed LAN port (up to 1000 Mbps) > Support CF socket for IDE bus to protect data storage
- CPU Speed: 1300 to 2000 MHz
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- Features: Watchdog Timer?, Keyboard Support?, Mouse Support?, Speaker Support?
-
Supplier: AAEON Electronics, Inc.
Description: , 8-bit Digital I/O x 1 PCI x 1, PCI-E [x1] x 2 (Through Riser Card), Mini-PCI x 1 ATX LCD Inverter Connector With Brightness Control Application Industrial Automation Networking KIOSK/ POS Transportation Healthcare Gaming
- Chipset Type: Intel® Chipset
- Memory Capacity: 4 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor Socket: Socket 478
Find Suppliers by Category Top
Featured Products Top
-
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc.
Conduct Research Top
-
Smart Computing Article - Unveiling The Mysterious Motherboard
. Other motherboard adornments include sensitive resistors, capacitors, and electronic components, plus soldered connectors, slots, and sockets. In a desktop computer, the motherboard rests on the bottom of the case. In a tower or mini-tower configuration, the motherboard lines one of the sides