Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: The paper focuses on the development of an innovative methodology for the direct measurement of the main kinematic variables in multibody hydraulic actuation systems. The analysis investigates how the motion capture technique has been applied to the experimental determination of position,
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 3 inch
- Shaft Diameter: 1 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 800 Series Cylinders All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 82 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 82 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Features: Other
-
Supplier: Aggressive Hydraulics Inc.
Description: 600 Series Cylinders All 600 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 94 inch
- Actuation Type: Hydraulic
- Mounting Type: None
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 700 Series Cylinders All 700 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 57 inch
- Actuation Type: Hydraulic
- Features: Other
- Device Type: Rod Type
-
Supplier: PHD, Inc.
Description: Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
-
Supplier: Senior Aerospace Metal Bellows
Description: Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures
- Rated Force: 1,000 lbs
- Actuation Type: Hydraulic, Pneumatic
- Device Type: Rod Type
- Material: Stainless Steel
-
Supplier: PHD, Inc.
Description: Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
The most compact slide actuator on the market. Integrated pneumatic shock absorber and sensor holders, integrated base cushioning. And best of all - slide and yoke comprise one single part - torsion-resistant with unrivalled precision. Powerful twin-piston actuator Shortest mini (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
Higher side loading, and more compact than the rod version (P16). Available with limit switches or position feedback.
(read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
aerospace manufacturing, precise linear motion is essential for applications such as aircraft assembly, maintenance platforms, and automated positioning systems. Duff-Norton actuators provide reliable, repeatable movement, ensuring smooth operation and enhanced safety in critical aerospace (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw
Conduct Research Top
-
THE 2015 VANCOUVER MINI MAKER FAIRE
The Prosthesis in particular stood out to us with its unique hybrid-electric power source and featured many hydraulic actuators in it's design. The Prosthesis is still in it's early stages and we hope to work with the creators on future designs using our linear actuators.
More Information Top
-
The Effect of timing of conversion from external fixation to secondary intramedullary nailing in experimental tibial fractures
A universal testing machine with servo- hydraulic mechanical linear drive actuator with 100 mm total vertical displacement and maximum axial tension loading capacity of 250 N (MTS 858 Mini Bionix; MTS Systems Corp., Eden Prairie, MN) tested every bone to fail- ure …
-
Resistance to Subsidence of an Uncemented Femoral Stem After Cerclage Wiring of a Fissure
The speci- men was mounted in a hydraulic load frame (MTS 858 Mini Bionix II, Eden Prairie, MN) using a base that al- lowed adjustment so that … … was vertical and the shoulder of the implant was directly aligned with the load actuator . Axial movement of the implant within the femur was measured using a linear variable displacement trans- ducer …
-
Biaxial Response of Passive Human Cerebral Arteries
Following specimen preparation, the assembly was connected to the actuator of a computer-controlled servo- hydraulic load frame (MTS, Model 858 Mini - Bionix) on which testing was conducted (Fig. 1). … the lower acrylic block was then connected to a saline delivery system, a linear actuator (Ultramotion, Digit …
-
Flight Control Systems: practical issues in design and implementation
… spool valve could be achieved by mechanical input, using mechanical feedback of actuator ram position to close the valve when the actuator reaches the demanded position; by hydraulic means, using an electrohydraulic … … valve, in effect a mini actuator , to drive the spool … … control (spool) valve, each signalled by one of four flight control computers, four linear variable differential transformers …
-
Flight Control Systems > Actuation systems
actuator ram position to close the valve when the actuator reaches the demanded position; by hydraulic means, using an electrohydraulic servo valve, in effect a mini actuator , to drive the spool; or, as is becoming more common, by a direct motor drive. … control (spool) valve, each signalled by one of four flight control computers, four linear variable differential transformers …
-
Proof of concept of a novel SMA cage actuator
Hydraulic actuators were immediately eliminated due to their high cost, additional parts and complexity. Electrical linear actuators were found to exhibit sufficient to higher than needed force (~445-8900 N) and … The smallest size found was the Ultramotion mini linear actuator, .
-
Self-tuning control as conventional method
There are two revolute and one prismatic joints actuated by linear rams. Electro- hydraulic servo valves regulate the flow of the hydraulic pump fluid to these actuators . … and high-resolution analog–digital converter which is installed into one bus of a mini com- puter’s main …
-
Hydraulic system
… cycle, 31 leakage compensation, 287 leakage safety, 319 leaky oil compensation, 300 leaking loss, 78 leaking volume flow, 151, 155, 503 idle running characteristic 98, 271 power, hydraulic , 153 mechanical, 153 power … … 425 line compound, 32 linear actuator , electrohydraulic 397 linear motor … … accuracy 338, 341 measuring size, measurement, measuring turbine, 359 measuring operation 17, 38 mini measuring connection, 339 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/85819/872136424-MIT.pdf?sequence=2
It is also provided with MTS 35KIP, 3000 PSI Actuator , Model 204.64, S/N 129, with 4" … … MTS 55KIP Fatigue Load Cell, two MTS servo valves, MTS 55KIP 3000 PSI Hydraulic Grips, Model 641 … … attachments and rubber bands, in addition, an attachment is used to hold the linear voltage displacement (LVDT … … 33 shows the loading setup for a flattened Brazilian disc tested in the mini load frame followed …
-
Investigation of Power Management Strategies for a Multi-Actuator Hydraulic Hybrid Machine System
DEFINITIONS/ABBREVIATIONS β pump displacement [%] ω shaft rotational speed (rad s−1) [rad/s bsfc brake specific fuel consumption E Energy [J] F Force [N Fext actuator external load force [N … … operating pressure [Pa] v linear velocity of hydraulic cylinder [Pa] x linear … Specifically, the system analyzed is a mini -excavator, wherein the digging functions are powered using four variable …
Indicates content that may require registration and/or purchase.