Products & Services

See also: Categories | Featured Products | More Information
  • Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.

    • Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
    • Minimum Indexing Increment: 0.001 degrees
    • Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
    • Application: Assembly, Automation, Equipment Positioning, Inspection, Machining

  • Description: Dual-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard.

    • Table Rotation Speed: 0.000166666666666667 to 10 rpm
    • Minimum Indexing Increment: 0.001 degrees
    • Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
    • Features: CNC Controlled, Collet Spindle, Indexing, Multiple Spindles, Tilting Table

  • Description: Quad-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard.

    • Table Rotation Speed: 0.000166666666666667 to 10 rpm
    • Minimum Indexing Increment: 0.001 degrees
    • Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
    • Features: CNC Controlled, Collet Spindle, Indexing, Multiple Spindles, Tilting Table

  • Description: Triple-Spindle Servo 5C Heads with heavy-duty motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.

    • Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
    • Minimum Indexing Increment: 0.001 degrees
    • Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
    • Application: Assembly, Automation, Equipment Positioning, Inspection, Machining


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Milling Machine - China Milling Machine Manufacturers, Suppliers, Buyers, Sellers, Products Directory
    Features;1). rotary table 45 degrees processing of a wide range of three-axis automatic feed 2). .... Related Products:Universal milling machine,High Quality,Milling machine, mini cnc milling machine .
  • Eastern Promise | News | The Engineer
    Its new HTEC is home to several Haas CNC machines, including a TM-1 Toolroom Mill , a TL-1 Toolroom Lathe, and SL-10 turning centre and a VF-1 Vertical Machining Centre. .... The following day, May 26th, the celebrations returned to the capital, Moscow, where state College PK 47 opened its HTEC equipped with four Haas super mini mills, four SL-10 Turning Centres and an HRT-160 Haas Rotary Table .
  • Advanced Optics Using Aspherical Elements
    …fine-ground spherical or aspherical glass surface (the process chain consists of a milling and an FJP .... The generation and form correction of mini -aspherical elements (sub-mm footprints) is possible. .... A CNC optics fabrication machine has been altered to enable an FJP and JV polishing of rotary symmetric optical surfaces. .... Typical operation parameters are shown in Table 13.28.
  • Haas Automation to showcase high- productivity milling and turning machines at Westec
    You'll find a wide selection of high-productivity machine tools and rotary products on display, including several .... • Super Mini Mill with a 15K spindle, high-speed tool changer and 1,200 ipm rapids. .... • Toolroom Mill, a non-enclosed CNC mill with 40-taper spindle, full Haas control and manual .... • VTC-48, a vertical turning center with 48" rotating T-slot table , 50-taper milling head…
  • Join Haas Automation at WESTEC 2002
    • High-Speed Mill /Drill Machine – 12" x 10" x 12" travels, 15,000-rpm 40 .... • VF-3 Mini FMS – mid-size VMC with 40" x 20" x 25" travels, dual .... • Mini Lathe – small-footprint CNC lathe with pneumatic 5C collet chuck, high-speed cross-slide .... • HS-6R – large-frame, 50-taper HMC with 84" x 50" x 60" travels, built-in 4th axis rotary table , 38-tool side-mount tool changer and fully supported X axis .
  • cnc engraving machine - offers from cnc engraving machine manufacturers, suppliers, exporters & wholesalers
    [ Related Keywords : CNC Engraving Milling Machine, CNC milling machine, universal milling machine, CNC machine center ]. .... Clamp Table CNC Engraving Machine W1325C. .... 80mm Diameter Mini Wood CNC Router Machine CNC Rotary Engraving ...
  • The intelligent manufacturing systems initiative at Louisiana State University
    The cell, depicted in Figure 3, uses a UMI TeachMover robot (LAJ) moved upon a servo controlled linear cart to service raw materials bins, a CNC lathe, a CNC mill , and. .... From a rotary table a second TeachMover robot (P/P) picks up finished parts and pallet- izes them on a chess board. .... The robot cart is a mini -project which embodies mechatronic principles by using closed loop control and…
  • Haas Presents Nationwide High-Speed Machining Event
    …latest advances in high-speed machining equipment, tooling and CAD/CAM software being demonstrated on Haas CNC machines. .... • A cutting comparison of two identical complex geometric parts in T751 aluminum – cut using a Haas Super Mini Mill with 15,000-rpm spindle, 1200-ipm rapids, high-speed machining software with full look-ahead and 16 MB expanded memory … impeller out of 1018 steel – cut on a Haas VF-4 VMC with a high-torque 10,000-rpm spindle, high-speed machining software with full look-ahead, and using a Haas TR 210 trunnion rotary table for fully interpolated 4th…
  • Development of a Reversible Bending Fatigue Test Bed to Evaluate Bulk Properties Using Sub-Size Specimens
    …rotational speed 2000 rpm) connected to a lever ar- rangement that transforms the rotary motion to a .... Mini fatigue specimens were face milled from 1 mm thick 7075-T6 aluminum alloy sheets using a mini- CNC machine at a feed-rate of 1 mm/min. .... Detailed experimental results are presented in Table 1, which also incorporates fatigue life data at 300 MPa…
  • Basic computational tools and mechanical hardware for torque-based diagnostic of machining operations
    Multiple spindles CNC machine tools have been widely adapted to further boost manufacturing (Gale 2004; Murray 1998 … machines use multiple independent live spindles to perform several operations such as tapping, milling , and drilling simultaneously … identify broken tooth and eval- uate machined surface quality (Choi et al. 2004; Minis et al. 1990 … including a load cell can be installed between the workpiece and machine tool table to measure the .... An individual rotary dyna- mometer should be installed at each spindle to monitor the cutting operation when…