-
Supplier: ARBURG
Description: Want to work efficiently and use your injection moulding machine in a variety of ways? Our hydraulic ALLROUNDER S machines can be precisely adapted to your task.
- Clamping Force: 449.6 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: Husky Technologies™
Description: Our new HyPET®6e platform sets new standards in sustainable molding with unprecedented machine, mold, and auxiliary integration - delivering superior rPET capability and part quality, increased energy efficiency, and the industry's highest output.
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 224.8 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: ARBURG
Description: Multi-component injection moulding requires space, flexibility and convenience. The ALLROUNDER MORE machines with clamping forces from 1600 to 2000 kN combine all of this – with modularity, intuitiveness and efficiency.
- Clamping Force: 179.84 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 224.8 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 393 tons
- Stroke: 26.6 inch
- Daylight / Opening: 58.1 inch
- Shot Size: 1.9 to 4.80625 lbs
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has
- Clamping Force: 55 tons
- Stroke: 9.84 inch
- Daylight / Opening: 23.62 inch
- Shot Size: 0.04875 to 0.121875 lbs
-
Supplier: Milacron LLC
Description: MM hydraulic injection molding machines can be configured for various applications by combining a large range of clamp and injection units with a selection of optional pumping packages. Realize the benefits of configuring a machine that is perfectly suited to your
- Clamping Force: 725 tons
- Stroke: 71.9 inch
- Daylight / Opening: 81.7 inch
- Shot Size: 2.875 to 14.375 lbs
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 50 tons
- Stroke: 13 inch
- Daylight / Opening: 19 inch
- Shot Size: 0.045625 to 0.3775 lbs
Find Suppliers by Category Top
Featured Products Top
-
, the PROTOMAR MINI is a compact in-process gauge designed for grinding machines. It provides real-time measurement of part dimensions during machining, helping to ensure consistent quality and reduce the need for post-process inspection. Built on Marposs’ deep expertise in dimensional (read more)
Browse Grinders and Grinding Machines Datasheets for Marposs Corp -
. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil & Gas industry, we have the know (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual Your requirements decide – and we individually assemble the right ALLROUNDER for you. From a modular system (read more)
Browse Molding Machines Datasheets for ARBURG -
-grade plastics should conform to safety regulations. RPWORLD Solutions: 1. CNC Machining combining with automation robot station produces metal or plastic parts with good consistency in shorter lead time. 2. Apply state-of-the-art inspection equipment such (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
development, and rapid prototyping services for industrial, consumer, and custom plastic component manufacturing. Utilizing fully automated mold processing and injection molding equipment, the company delivers stable production quality and efficient (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Metal Injection Molding (MIM) is a variation on traditional plastic injection molding that enables the fabrication of solid metal parts utilizing injection molding technology. In this process, the raw material, referred to as the feedstock, is a powder (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
Band, Cartridge, Coil, Strip, and Ceramic Heaters Help Heat Up OEM Applications In plastic injection molding, various types of heaters are used to heat the molds and other components of the molding machine. These heaters play a critical role in maintaining the proper temperature of the mold and the plastic material. Today we’r (read more)
Browse Cartridge Heaters Datasheets for Backer Marathon, Inc. -
In plastic injection molding, various types of heaters are used to heat the molds and other components of the molding machine. These heaters play a critical role in maintaining the proper temperature of the mold and the plastic material. Today we’re discussing several of the common (read more)
Browse Band Heaters Datasheets for Backer Marathon, Inc. -
In plastic injection molding, various types of heaters are used to heat the molds and other components of the molding machine. These heaters play a critical role in maintaining the proper temperature of the mold and the plastic material. Today we’re discussing (read more)
Browse Strip Heaters Datasheets for Backer Marathon, Inc.
More Information Top
-
http://www.iaeng.org/publication/WCE2009/WCE2009_pp700-703.pdf
Experimental verification has been done for a test plastic part with mini injection moulding machine .
-
Effects of strain rate on the mechanical properties of tricalcium phosphate/poly(l -lactide) composites
TCP/PLLA composites were prepared using an injection molding machine (NP7 Real Mini , Nissei Plastic Industrial Co., Ltd., Nagano, Japan).
-
The synergetic effect of phenylphosphonic acid zinc and microfibrillated cellulose on the injection molding cycle time of PLA composites
… injection molded into a pre-heated mold at different temperatures (40, 80, and 95 °C) and holding times (10, 20, 30, 60 and 120 s), using a 7-ton injection - molding machine (NPX 7 Real Mini , Nissei Plastic Industrial Co., Ltd., Japan).
-
Thermal–structural analysis of bi-metallic conformal cooling for injection moulds
Experimental verification has been carried out for the two moulds using two different types of plastics , polypropylene (PP) and acrylonitrile butadiene styrene, in a mini injection moulding machine .
-
A process for coupling wood to thermoplastic using graft copolymers
Wood- plastic samples for lap shear adhesion tests were prepared in a Newberry Mini -lector, Model 50 injection molding machine .
-
Development and performance evaluation of a low-cost custom-made vertical injection molding machine
Many injection molding machines that employ a simple injection mechanism are available in the market and are known as injection molder, mini plastic jector, plastic press or benchtop injection molder.
-
Suppliers to the Ford Escape
… Denso Idler 2.3L (London) Gates Idler Assembly All Engines (London) Gates Imrc Sol-V - 2.3L I4, Intake Manifold Runner Control Mitsubishi Electric Injection Molded Plastic Radiator End Tanks On … … 3L Gas Engine Aichi Machine Industry Mini Loop Cooler Dana Mtc …
-
Samsung Series 9 (NP900X3A) Notebook Computer
… Intel - BD82HM65SLJ4P - Platform Controller Hub - HM65 Express Chipset, 3.9W • $19.8 - Enclosure, Main, Palmrest Plate - Machined Aluminum, Anodized, Brushed • $11.25 - Keyboard Assembly - Injection Molded Plastic Keys, Mounted on Stamped … … Bluetooth / WLAN Half Mini PCIe Module Value Line …
-
Advances in Sustainable Manufacturing
It also undertakes the re-compounding of the waste plastic by infusion the cross-linked polyethylene waste into mini -compounder at different waste-to-virgin polyethylene weight ratio, i. e. 5%, 10%, and 15%. Assessment of the mechanical properties of the compounded product, i.e. recycled mixture, is conducted on standard uniaxial samples using thermo scientific mini extruder, the HAAKE MiniJet II injection molding , and Instron tensile machine .
-
Ortho ‐Nitrostilbenes in Polycarbonate for Holographic Data Storage
The polymer used for the blends was OQ1050 grade polycarbonate powder from GE Plastics . The Mini -jector molding apparatus, a 10 ton vertical injection ma- chine , uses a polished mold surface and mirrored stamper to produce 1.2 mm thick disks of 5.8 cm diameter.
Indicates content that may require registration and/or purchase.