-
Supplier: Radwell International
Description: THROTTLE VALVE, MINI, METAL, ELBOW OUTLET, SLOTTED HEAD SCREW, MALE THREAD, ROHS COMPLIANT, 175057. FREE 2 YEAR RADWELL WARRANTY
-
Description: TESCOM™ Wega Mini cylinder pressure regulator is designed for gas purities up to 6.0 and offers a lightweight & compact integrated relief valve design. Ideal for use in lecture bottle and mobile applications.
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Supplier: Blacoh Fluid Control, Inc.
Description: 1/2" PVC PRESSURE RELIEF VALVE, VITON, BSP, MINI, LOW PRESSURE
- Valve Size: 0.5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Primary Material: PVC
-
-
Supplier: Check-All Valve Mfg. Co.
Description: The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Flow (Cv): 1.4
- Number of Ports/Ways: 2
-
Description: 98 Series high pressure filters offer operating pressure ratings up to 10,000psig / 690 bar with Mini In-line and TEE-Type designs. Ideal for use in filtration prior to pressure control components to protect from particulate contamination. Operating pressure
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Media Temperature: -320 to 550 F
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Preliminary hazard analysis for the Brayton isotope Ground Demonstration System (including vacuum test chamber)
Preliminary design of test facility in- cludes, as a safety feature, a pressure relief valve between Mini -BRU compressor outlet and recuper- ator H.P. inlet.
-
Preliminary hazard analysis for the Brayton Isotope Ground Demonstration System (including vacuum test chamber)
Preliminary design of test facility in-| eludes, as a safety feature, a pressure relief valve between Mini -BRU compressor outlet and recuper- ator H.P. inlet.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/66100
Mini pop-off pressure relief valve .
-
A SMALL‐SCALE VARIABLE DOSAGE (LOGARITHMIC) SPRAYER *
A. Exploded view of Chesterford Mini -log Sprayer, (a) Shouldrr-casf with air cylinder, relief valves , pressure regulator and gauges; (b) fibre-glass boule protectors, 1 pint diluent bottle, 112 ml and 200 ml cocicetitratc bottles; (c) foot pump; (d) special quick …
-
CUPOLA Environmental Control System
… Tender I/F Interface Lab Laboratory (Module) m meter M/D Micrometeoroids / Debris MLI Multi Layers Insulation MPLM Mini Pressurized Logistic Module N/A … … NAMPEV Non Airlock Manual Pressure Equalization Valve NASA National Astronautical Space … … Adapter PPRV Positive Pressure Relief Valve PTCS Passive Thermal …
-
States > Texas > State > Register > 2001 > [TexReg 2001-0608is] 06/08/2001
2) COMPANY: Elhamad Enterprises, Inc. dba Jr’s Mini Mart; DOCKET NUMBER: 1999- 1236-PST-E; TNRCC ID … … Forth Worth, Tarrant County, Texas; TYPE OF FACILITY: underground petroleum storage tank facility (UST); RULES VIOLATED: §115.222(5) and Texas Health and Safety Code (THSC), §382.085(b), by failing to have a pressure vacuum relief valve at the top of …
-
Study of Instabilities of a Direct Acting Relief Minivalve Flow Configuration
… mini-hydraulic components technology, in order to respond to the current demands for mini and micro power … With regard to the self acting relief valve (one mass and one spring), this increased operating pressure creates a self-excited oscillation generating air-borne noise from the components and the attached piping system.
Indicates content that may require registration and/or purchase.