-
Supplier: Edmund Optics Inc.
Description: With camera resolutions up to 5 Megapixels, and chip sizes as large as 1.2, these cameras offer high resolution, and high sensitivity in a high performance package.Adaptable and adjustable, these cameras fit in industrial environments, as well as scientific research labs.
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.03 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: With camera resolutions up to 5 Megapixels, and chip sizes as large as 1.2, these cameras offer high resolution, and high sensitivity in a high performance package.Adaptable and adjustable, these cameras fit in industrial environments, as well as scientific research labs.
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.2 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Radwell International
Description: CCD CAMERA, MINIATURE, HIGH RESOLUTION, DAY / NIGHT, 1/3 INCH WITH ON-CHIP MICRO LENS, LOW-NOISE DIGITAL SIGNAL PROCESSING, HIGH SENSITIVITY / 0.1 LUX @ F1.2 50 IRE, 650 TV LINES OF RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 1500 is a manually operated wafer aligner capable of aligning wafer sizes to 8-inch (200 mm) diameter. This clean-room compatible aligner includes two CCD cameras mounted on microscope zoom lenses and connected to a split-screen 17-inch LCD monitor. Fiber optic light
- Maximum Wafer / Part Size: 100 to 200 mm
- Technology: Optical / Imaging System
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
use while the plating on the key elements retains very low contact resistance throughout the life of the instrument. PZN connectors are being used inside data packs for covert surveillance equipment requiring miniature connector and cable for miniature camera systems. Nano-eye sized (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
MICRO-MINIATURE CONNECTORS EXPAND MICRO-SENSOR AND DETECTOR INDUSTRY USE Low profile and ruggedized connectors solve a rapidly changing signal routing environment challenge in designing today’s compact high-density circuit modules. PZN (polarized Nano connectors) are (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
, preventing the image from experiencing glare and ghosting, thereby ensuring the clarity and color accuracy of the imaging. Miniature sensor packaging shell, chip base: In MEMS sensors, optical sensors, or high-precision microelectronic modules, black alumina ceramics can be used as packaging (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Nondestructive inspection of aging aircraft
via a miniature color CCD chip camera in the end of the scope.
-
Minitargets: a new dimension in print quality control
Due to the limitations described above, an intermediate solution designed for newspaper printing has been developed, which allows off-linemeasurements of registration, densitometric, and colorimetric values, using a three chip CCD camera and a miniature test target.
-
Augmented reality visualization of ultrasound images: system description, calibration, and features
The Panasonic cameras have the highest resolution among single CCD - chip miniature color video cameras ; with 910,000 pixels, they contain about twice as many pixels as comparable cameras.
-
Flexible versus rigid laryngoscopy and findings Different to Stroboskopie by tuning disorders
A japanischeArbeitsgruppe [2] has presented a flexible optics in that respect 1998 tip of which a CCD chip as ultra miniature - camera was mounted on that contributed to it to optimize resolution of dynamic color images further that.
-
A miniaturized space-variant active vision system: Cortex-I
At the center is a miniature camera consisting of a single CCD sensor chip and a lens assembly that fits on the rotor of this motor Fig. 6.
-
Calibration of the spherical pointing motor
At the center is a miniature camera consisting of a single CCD sensor chip and a lens axqembly that flts on the rotor of this motor.
-
A miniature pan-tilt actuator: the spherical pointing motor
We have also built a miniature camera consisting of a single CCD sensor chip and miniature lens assembly that fits on the rotor of this motor.
-
Image display in endoscopic surgery
The relatively bulky charge-coupled device (CCD) camera used two decades ago has made way for miniature single-and three- chip CCD cameras , and image processing and recording have become digital.
-
Minimally Invasive Bariatric Surgery
The miniature camera uses a charge-coupled device ( CCD ) chip containing approximately 300,000 light-sensitive pixels on the chip surface measuring only .
-
Non-destructive material testing, sighting test
The image receiving takes place over small video cameras (Vidicons) or so-called CCD chips (batch coupled device = charge-coupled device).
Indicates content that may require registration and/or purchase.