Products/Services for Miniature Duckbill Valve

  • Check Valves-Image
    Check Valves - (1955 companies)
    ...in the seat ring as the closure element.  Duckbill check valves are flow-sensitive, variable-area, valves.  They get their name from their shape, which consists of two flaps shaped like a duck's bill. In zero flow conditions, the valve remains closed...
    Valve Type
    Severe Service Rated
    Back Flow Preventer Assembly
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  • Air Valves-Image
    Air Valves - (794 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  • Water Valves-Image
    Water Valves - (607 companies)
    Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
  • Sanitary Valves-Image
    Sanitary Valves - (212 companies)
    Sanitary valves are designed for applications requiring clean or sterile processing. Sanitary valves are designed for use in applications requiring clean or sterile processing. Sanitary valves are commonly used in dairy, food, pharmaceutical...
  •  
    Industrial Valves - (3059 companies)
    Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
  •  
    Miniature Bearings and Instrument Bearings - (158 companies)
    Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  •  
    Pliers - (280 companies)
    Fencing. Fencing pliers have a flat, blunt, hammer-like side and a slopping claw side with flat, gripping jaws that open in-between the two sides. Flat-Nose. Flat-nose, or duckbill, pliers have long, narrow, flat jaws. Locking. Locking pliers can...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • wn_sk.pl (finlayson-gwc2014.zip)
    … 00::'). sk(101873310,1,'platypus%1:05:00::'). sk(101873310,2,' duckbill %1:05:01 … … 00::'). sk(101904182,1,'shell%1:05:01::'). sk(101904461,1,' valve %1:05:00 … … 00::'). sk(102096756,1,'schnauzer%1:05:00::'). sk(102097047,1,' miniature _schnauzer%1:05:00 …
  • wn_s.pl (finlayson-gwc2014.zip)
    … 1,0). s(101873310,1,'platypus',n,1,0). s(101873310,2,' duckbill ',n,2 … … 5,0). s(101904182,1,'shell',n,10,0). s(101904461,1,' valve ',n,5 … … 1,0). s(102096756,1,'schnauzer',n,1,0). s(102097047,1,' miniature schnauzer',n,1 …
  • Designing a Miniature Engine for Large-Engine Performance
    This valve is a fast-acting silicone rubber “ duckbill ” that permits large transient flow rates in an outward direction only. He also built and instrumented a miniature engine dynamometer test stand.
  • Temperature changes in exhaled breath condensate collection devices affect observed acetone concentrations
    … implications for the design and development of future portable breath analysis systems, especially miniature hand-held devices. . The RTube is composed of several major components: a polyethylene mouthpiece and tee, a copolymer polypropylene collection tube, a silicone rubber duckbill valve and a polyisoprene rubber check valve.
  • Purge System for Rotary Blood Pumps
    The life of miniature ball bearing brushless DC motors could be 20,000 h (7) so that … … of the pump permits interchange and evaluation of sev- eral experimental components, principally valves , but also motors … nay VA3926 (Vernay Laboratories, Yellow Springs, OH, USA.) molded duckbill valve within a car- tridge is shown …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 39414,'duck-billed'),(39415,'duck-billed dinosaur'),(39416,'duck-billed platypus'),(39417,' duckbill '),(39418,'duckbilled … … 'escape expert'),(43371,'escape from'),(43372,'escape hatch'),(43373,'escape mechanism'),(43374,'escape valve '),(43375,'escape … … 84761,'mingle-mangle'),(84762,'mingling'),(84763,'mingy'),(84764,'mini'),(84765,'miniate'),(84766,' miniature '),(84767,'miniature …
  • http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
    … vacate vacuum vagary vagina vaguer vainer vainly valets valise valley valors valued values valves vamped vandal vanish … … drowsier drubbing drudging drudgery drugging druggist drumbeat drumhead drumlins drumming drummers drunkard dualisms duckbill duckling duckpins duckweed … … milliners millinery millionth millipede millraces millstone milwaukee mimesises mimicking mimickers mimicries mincemeat minefield miniature minibuses minidisks minimally …
  • Performance of the STARS Life Sciences Payload During Benchtop Testing and Mission Simulations
    To address this problem, an aluminum foil disk held in place with an o-ring seal, was used in place of the duckbill valve . ABSTRACT BioServe Space Technologies has developed and flown a series of miniature habitats to house several different …
  • Integrated Biochips for DNA Analysis
    … effective method to integrate and automate the microarray processing in a single and miniature device using microfluidic … … integrated device design, fluidics and developments ofthe key rnicrofluidic components, such as pumps, valves and mixers, are … … 5.7 mm thick acrylic layer had six valve seats in which six duckbill check valves (Vernay …
  • Specific zoology. Part 2: vortex or skull animals
    The gastric output (Pylorus) is provided as closure valve with ring musculature. Fruit fresser have mostly only a slight and weak stomachs, as the food is soft and must … … the left functional by some Squamaten, e.g., queues, the most birds, the duckbill and some Fledermäusen …