-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICROSWITCH, BASIC MODEL, Z SERIES, 15 AMP, CONTACT GAP: 0.5 MM (STANDARD), ACTUATOR: LEAF SPRING (HIGH OF), SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current: 15 amps
- Switch Type: Tact Switch
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 452 Current Rating: 10 Amps Mounting: Swage Mount Size: Mini Style: 4 Leaf Spring
- Current Rating: 10 amps
- Gender: Male / Plug
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 451 Current Rating: 15 Amps Mounting: Wire Size: Mini Style: 4 Leaf Spring 6-32 Extremal Thread
- Current Rating: 15 amps
- Gender: Male / Plug
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 450 Current Rating: 10 Amps Mounting: External Thread Size: Mini Style: 4 Leaf Spring
- Current Rating: 10 amps
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: Straight Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical
-
Supplier: Allied Electronics, Inc.
Description: Compact Subminiature Snap Action Switches , Pin Plunger Actuator Type Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30
-
Supplier: Allied Electronics, Inc.
Description: Simulated Roller Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators,
-
Supplier: Allied Electronics, Inc.
Description: V7 Series Miniature Basic Switch Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and circuitry makes it
-
Supplier: Stahlwille North America
Description: DIN ISO 9655, designed for use on miniature electronic and mechanical components, welded on double leaf spring, half round, smooth precision jaws tapering to 1 mm , box joint for precise movement.
- Length: 4.9212625 inch
- Weight: 1.764 oz
- Type: Miniature / Precision
-
Supplier: Stahlwille North America
Description: DIN ISO 9655, designed for use on miniature electronic and mechanical components, welded on double leaf spring, precision jaws, smooth, tapering to 1 mm, box joint for precise movement.
- Length: 4.9212625 inch
- Weight: 1.69344 oz
- Type: Flat-Nose
-
Supplier: Stahlwille North America
Description: DIN ISO 9655, designed for use on miniature electronic and mechanical components, welded on double leaf spring, round precision jaws, smooth, thin, 1.25 mm point diameter, box joint for precise movement.
- Length: 4.9212625 inch
- Weight: 1.5876 oz
- Type: Round-Nose
-
Supplier: All-Spec Industries
Description: The Pro America 4030SD are mini ESD needle nose pliers. Pro America 4030SD Features: Serrated with textured soft, static dissipative cushion grips Drop forged from fine tool steel, heat treated and hand sharpened Double leaf springs Overall length: 4-3/4"
- Length: 4.75 inch
- Weight: 2.56 oz
- Type: Miniature / Precision, Needle Nose
- Features: Soft Handles
-
Supplier: Stahlwille North America
Description: strong, slim pattern, suitable for use on miniature electronic components, precision cutting edges, mini bevel, suitable for soft and hard wire, incl. piano wire, Cu-wire of 0.2 mm can be cut at the tips, welded on double leaf spring, alloy steel of highest quality, induction
- Length: 4.5275615 inch
- Weight: 2.1168 oz
-
Supplier: All-Spec Industries
Description: Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Induction hardened cutting edges which allow it to cut through 26 AWG hard wire, 18 AWG medium wire and 15 AWG soft wire Spot-welded double leaf spring ensures repeatable functioning for a
- Jaw Length: 0.5156 inch
- Jaw Thickness: 0.2968 inch
- Weight: 0.15 oz
- Features: Cutting Edge
-
Supplier: All-Spec Industries
Description: Features For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances
- Length: 4.9375 inch
- Jaw Length: 0.5156 inch
- Weight: 0.15 oz
- Type: Miniature / Precision
Find Suppliers by Category Top
Featured Products Top
-
product line includes: standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection. Banana plugs and sockets (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Pohls's introduction into the physics
In Abb. 395, a thin glass hair of about 8 mms is perpendicularly set the length as small leaf spring for direction of progressive sound waves (Mikroprojektion!).
-
For the development and application of a new Laserresektoskops
There, the rail has a small leaf spring (contribution Bonnet for elastically damped fixation of the probe tip, fa.
-
Electrochemical scanning microscopy for direct image of reaction rates
Macpherson, et al. formed the small leaf springs that were used after submersible lacquer insulation as combined electrochemical force sensors of Pt wires (Abbil- .
-
Over the vertical deflection of slow electrons on gas molecules
That was achieved schlieBlich with following arrangement: That that is mounted Gliihfaden liuft Fuhrungssteine b-6 up to the attachment screw c isolating against the attachment screw a through two on a small leaf spring for tension of the thread by the …
-
Micro and nanocopy of materials
For the measurement, a sharp needle tip at low distance over the sample surface that is attached to a small leaf spring (engl. cantilever) is rastered Abb. 1.19.
-
Apparatus for measurement of speeds of sound in drahtförmigen samples
That was mounted two small leaf spring contacts the car berfihrten by the Entlangfahren at a distance yon 50 cms on the Laufsehiene ffir tone poor cars.
-
A sensitive cold cathode oscillograph of high power for low excitation voltage
The Spannungszufiihrung to the locking plates passes through kapazitatsarme Durchffihrungen fibers small leaf springs .
-
Roloff / Matek machine elements formula collection
mm ^ Nmm; mm ^ N/mm^ Benemiung width of the spring sheet lesser width of the spring sheet by Trapezfedem Elastizitatsmodul .
-
Change in conductivity of thin Kupferoxydulschichten in electrostatic charging
At the bottom end of pins, small platinum leaf springs F are .
-
Investigation of conversion electrons by the Mössbauer effect on the tungsten-182 with a magnetic spectrometer
The amplitude becomes by means of a leiehten rotating measured spiegels nadelf6rmiger lever arm yon defined L ~ nge of which engages in the K6rnung of a small resonant leaf spring .
Indicates content that may require registration and/or purchase.