Products/Services for Miniature Rod End Bearings

  • Rod End Bearings-Image
    Rod End Bearings - (263 companies)
    Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
  • Spherical Plain Bearings-Image
    Spherical Plain Bearings - (213 companies)
    Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications. Spherical plain bearings are used to accommodate shafts or rods...
  • Specialty Rotary Bearings-Image
    Specialty Rotary Bearings - (171 companies)
    ...and are efficient components for ball screw applications. Consumer Goods. Bearings are often used in consumer goods. For example, they are used in inline skates, fishing rods, and skateboards. Instruments/Miniature. Some applications require very...
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  • Balls and Sphere Shapes-Image
    Balls and Sphere Shapes - (211 companies)
    Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
  •  
    Miniature Bearings and Instrument Bearings - (158 companies)
    Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  •  
    Crossed Roller Slides - (81 companies)
    ...and can absorb greater load impacts. Most crossed roller slides have an aluminum carriage and base, steel rods and rollers, and stainless steel end caps. The rollers move between a set of smooth, flat, parallel rods on each side of the base. Although...
  •  
    Ball Bearings - (769 companies)
    ...or miniature, medical or dental, military, pump, spindle or super precision, and sporting and consumer goods. Airframe / Aircraft Control. Aircraft Control and Airframe Bearings are specially designed to meet the demands of aircraft control...
  •  
    Threaded Rod - (318 companies)
    ...to loosen. When thread direction is not specified, the default direction is usually to the right. Left handed threads are usually listed explicitly. Threaded rod with both right hand threads and left hand threads have right threads at one end of the rod...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Estimating material parameters of human skin in vivo
    The skin was mounted to the force transducers using an arrangement based on a miniature rod end bearing , as illus- trated in Fig. 2.
  • National Precision Bearing Group Of Mechatronics Inc Doubles Cleanroom And Relubrication Capacity
    Preston, WA (GLOBE NEWSWIRE) - National Precision Bearing, NPB, a leading supplier and distributor for airframe control bearings, spherical bearings, rod end bearings , miniature bearings and commercial industrial bearings announces the opening of a new ISO Class 6 cleanroom facility.
  • NMB-Minebea UK Ltd
    Products includes ball, roller, miniature and instrument bearings , rod end and spherical bushings, speakers, fan motors and blowers, computer keyboards and switching panel supplies.
  • Features :: NASA Tech Briefs
    AST Bearings, Montville, NJ, offers a variety of bearings, bushings, spherical plain bearings, rod ends , linear bearing and slides, miniature and instrument bearings, and tapered roller bearings for rotary motion applications.
  • Features :: NASA Tech Briefs
    AST Bearings, Montville, NJ, offers a variety of bearings, bushings, spherical plain bearings, rod ends , linear bearing and slides, miniature and instrument bearings, and tapered roller bearings for rotary motion applications.
  • Features :: NASA Tech Briefs
    AST Bearings, Montville, NJ, offers a variety of bearings, bushings, spherical plain bearings, rod ends , linear bearing and slides, miniature and instrument bearings, and tapered roller bearings for rotary motion applications.
  • Bearings - Nasa Tech Briefs :: NASA Tech Briefs
    AST Bearings, Montville, NJ, offers a variety of bearings, bushings, spherical plain bearings, rod ends , linear bearing and slides, miniature and instrument bearings, and tapered roller bearings for rotary motion applications.
  • Flexibility of the Human Knee as a Result of Varus/Valgus and Axial Moments in Vivo: Apparatus Design and Performance Evaluation
    Because the rotation modules must support the weight of both the lower aluminum rod and the distal end of the goniometer, miniature bearings support the load while the potentiometer outputs the resulting rotation.
  • Multronics Ltd
    Also provide miniature and power rotary switches, rod ends , bushes and special bearings , position and speed sensors, flow and level sensing systems, engine instruments and monitoring systems and also temperature and pressure switches.
  • Spherical Plain Bearings from Shanghai ZhengFa Bearing Co.,Ltd, China
    … parts manufacturer,We have 2 factories and more than ten years' experience in manufacturing: Rod end bearings,spherical plain bearings,needle roller bearings,thrust bearings,Angular ccontact bearings,bronze bearings, miniature bearings and other industrial bearings,Ball joint,tie rod end etc.


Product Announcements
Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD