Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tripp Lite by Eaton
Description: 48U SmartRack Enclosure ships mounted on a special pallet that features additional reinforcement and shock-absorbing material. The pallet's protective cushion safeguards the enclosure and the precision components it contains during re-shipping. Reinforced pallets and reusable
- Rack Height: 48 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: 42U SmartRack Enclosure ships mounted on a special pallet that features additional reinforcement and shock-absorbing material. The pallet's protective cushion safeguards the enclosure and the precision components it contains during re-shipping. Reinforced pallets and reusable
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: 25U SmartRack Enclosure ships mounted on a special pallet that features additional reinforcement and shock-absorbing material. The pallet's protective cushion safeguards the enclosure and the precision components it contains during re-shipping. Reinforced pallets and reusable
- Rack Height: 25 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
-
Supplier: ETISOFT
Description: applications. It can transport pallets autonomously, pick up and place pallets at docking points, and move with its own navigation. The robot works well with various types of docks and can function in both tape and tapeless technology. It contains an advanced security system
- Load Capacity: 550 kg
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
-
Supplier: Automation Ware
Description: The AW-Combo by AutomationWare is a mobile cobot that is fully integrated and collaborative, designed for use in advanced roboticized factories. It is a modular cobot of new generation, composed of robotic joints equipped with an electronic drive card with integrated safety functions. The
- Load Capacity: 20 kg
- Features: Artificial Intelligence (A.I.), Mobile
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
-
Supplier: Airbus Group
Description: to accommodate 20 fully-equipped troops or a maritime mission system. It is designed with flexibility in mind, while the performance matches a full range of missions and payloads – enhanced by the rotorcraft’s ability to refuel while in hover flight. With a wide modular cabin,
-
Supplier: Alenia Aermacchi
Description: The Alenia Aermacchi MC-27J is the multi-mission variant of the C-27J Spartan tactical twin-turboprop airlifter. The MC-27J is capable of performing special forces missions, covering a wide range of specific tasks without giving up its tactical transport capabilities. All
-
Supplier: MPI Label Systems
Description: including mission critical industrial applications, high-volume product, carton, case, and pallet labeling, and product identification. Connectivity includes optional 802.11b wireless, 10/100 Ethernet, or European 28V I/O. 110PAX4 Print labels from 0.5" wide to 4.1" 170PAX4 Print
- Printing Rate: 304.79999999999984 mm/sec
- Printing Width: 12.699993142003704 to 167.63990947444887 mm
- Resolution: 203 to 300 dpi
- Features: Application Software Included, Industrial Metal Housing, Labels, Memory / Storage, Other, Programmable
-
Supplier: Tripp Lite by Eaton
Description: Features Extend the Runtime of SV-Series UPS SystemsTripp Lite’s BP240V370 external backup battery pack extends runtime for SV-Series UPS systems. It consists of a battery cabinet and sealed lead acid batteries. Up to three external battery pack cabinets may be connected in parallel to
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: Mahindra Aerospace
Description: Missions: Economical, long-loiter special missions platform with easy handling at low airspeeds. Recreational: Fit the whole family and all of your adventure gear. Carry it all for less than any competitive product. Specifications Wingspan: 12.4 m (40 ft 7 in) Length: 10.3 m (33 ft 6
-
Description: this 3-part interactive online training introduces students to the basic principles for the application, design, and assessment of automatic sprinkler systems protecting miscellaneous and warehouse storage occupancies. The series also covers sprinkler system components and building
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Supplier: Airbus Group
Description: introduction of Airbus’ versatile main-deck cargo loading system, which can accommodate all industry-standard containers and pallets – enabling operators to serve the freight lift needs of varying markets. The A330-200F can transport up to 23 side-by-side pallets on its main
-
Supplier: Alenia Aermacchi
Description: conditions and unique interoperability with larger airlifters. The Spartan is a twin-turboprop tactical airlifter with state of the art technologies in avionics, propulsion system and other on-board systems. Thanks to its very versatile design, the C-27J is ideal for roles including
Find Suppliers by Category Top
Featured Products Top
-
loads (pallets, racks, rolls, skids, etc.) and have capacities up to 15,000 lbs. As a roller deck configured AGV the vehicle interfaces with both powered and non-powered conveyor pallet pick and drop locations. The AGV control system integrates with 3rd party MES (read more)
Browse Material Handling Carts and Trucks Datasheets for Savant Automation, Inc. -
used as part of a twin probe system, either with a second OTS (e.g. on machines with twin pallets), or with a suitable inspection probe. Renishaw's NEW OTS Tool Setting (read more)
Browse Tool Monitors Datasheets for Renishaw -
allowing the AGV system to provide quick response for material demand in the production area. The MES generates load move tasks to the AGV system controller which then assigns AGVs to specific load move missions. The AGV system controller dispatches (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
Pallet Detection Systems Help Automated Forklifts Modernize Warehouse Operations
The right 3D sensing system can help automated forklift trucks (AFT) achieve better than 98.5% pick accuracy and reduce mission time while simplifying even the toughest high-rack operations.
-
White Paper: Pallet Detection Systems Help Automated Forklifts Modernize Warehouse Operations
The right 3D sensing system can help automated forklift trucks (AFT) achieve better than 98.5% pick accuracy and reduce mission time while simplifying even the toughest high-rack operations.
-
Case Study: Manufacturer and Marketer of Concrete Products Switch to Stretch Wrapping Technology
Since it was founded in 1979, Expocrete's overriding goal and mission has been a simple one: to be a leading Canadian manufacturer and marketer of concrete products. Headquartered in Spruce Grove, Alta., a short drive out of Edmonton, the up-and-coming. company also has established offices
-
Purdue Pharma Upgrades Its Supply Chain Visibility
to the case or pallet level; see " Purdue Pharma Blazes a Trail for Drug Security " for details). And it is incrementally expanding its IT infrastructure to give it the visibility and peace of mind it needs in getting product to retailers and consumers. The channel commerce software allows a company
More Information Top
-
Leonardo Aircraft C/MC-27J and HC-27J special mission variants
…interface; as being an open architecture; as incorporating software that both reduces operator workload and "increases operational efficiency"; as offering increases in processing speed and memory over its predecessor (used with the USCG's fixed-wing mission system pallet - MSP) and as "leveraging"…
-
A testing time for MC-27J
In addition, the mission systems pallet can be enclosed, but it can still be used if the aircraft is unpressurised.
-
Airbus Defence and Space HC-144A and HC-144B Ocean Sentry
…Exelis Electronic Systems and then Exelis Electronic Systems) AN/ALR-95(V) electronic support system a Telephonics APS-143C(V)3 OceanEye™ search radar a Lockheed Martin Command, Control, Communications, Computers, Intelligence, Surveillance and Reconnaissance (C4ISR) Mission Systems Pallet (MSP) a communications suite…
-
Airtech CN235
On 2 May 2007, EADS CASA announced receipt of order for five more aircraft from Lockheed Martin, with further three (and five mission systems pallets ) subject of USD147.5 million contract awarded 17 December 2008.
-
Roll with the changes: Two for the price of one
The US Coast Guard's (USCG's) HC-144A Ocean Sentry medium-range surveillance aircraft is equipped with a mission suite that incorporates a Lockheed Martin C4ISR Mission Systems Pallet (MSP).
-
Gazing out to sea: airborne maritime surveillance radars scan new horizons
In May 2008 Telephonics announced that the APS-143C(V)3 OceanEye radar had been fully integrated and certified by Lockheed Martin as part of the roll-on electronic Mission Systems Pallet for the US Coast Guard's (USCG's) HC-144A Ocean Sentry…
-
USCG orders additional CN-235 MPAs
In addition to allowing for easy cargo operations, the rear ramp also accommodates a roll-on-roll-off mission systems pallet that the USCG is acquiring separately for the Ocean Sentry.
-
USCG orders additional CN-235 MPAs
In addition to allowing for easy cargo operations, the HC-144A's rear ramp also accommodates a roll-on roll-off mission systems pallet that the USCG is acquiring separately for the type.
-
Airborne surveillance radar casts eyes over the oceans
In May 2008 Telephonics announced that the APS-143C(V)3 OceanEye radar had been fully integrated and certified by Lockheed Martin as part of the roll-on electronic Mission Systems Pallet for the USCG's HC-144A Ocean Sentry MPA programme.
-
Alenia Aermacchi C-27J Spartan
Four configurations, all having common, three-seat (communications, video and fire control) mission management system pallet (MMS - which can be flown on autonomous surveillance or co-ordination missions), optionally plus precision guided missiles (PGM) pallet and/or gun pallet.
Indicates content that may require registration and/or purchase.