-
Supplier: Black Box
Description: FlexPoint 100-Mbps Multimode to Single-Mode Fiber-to-Fiber Mode Converter, 1300-nm Multimode to 100BASE-FX 1300-nm Single-Mode, 5 km Multimode to 58 km Single-Mode, SC to SC
- Form Factor: Module
-
Supplier: Black Box
Description: FlexPoint 100-Mbps Multimode to Single-Mode Fiber-to-Fiber Mode Converter, 1300-nm Multimode to 1300-nm Single-Mode, 5 km–28 km, ST to ST
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: solution suitable for the most stringent network deployments. Optical port options include 850nm (MM), 1310nm and 1550nm (SM). The L332 is also available with single fiber bi-directional optics to allow our customers to maximize their fiber cable
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: SC Multimode, SC Single Mode
-
-
Supplier: MilesTek Corporation
Description: 10/100 COPPER TO FIBER (ST/MM) CONVERTER - MilesTek PART NUMBER 90-30113 (FT-801) The NCPT3-2133 is Fast Ethernet Bridge 100Base-FX fiber to 10/100Base-TX shielded twisted pair (STP) converter. It supports selectable for half-duplex and full-duplex
-
Supplier: MilesTek Corporation
Description: With this converter, you can easily extend the distance of Gigabit Copper up to 10Km. Complies with IEEE802.3z, 1000Base-LX, IEEE802.3ab, 1000Base-T. Comact in size, easy installation. 1000Base-LX interface for up to 10Km (SC,MM). Full Duplex supports for TP and
-
Network Media Converters - 1000BASE-T to 1000BASE-SX/LX Managed Media Converter -- iConverter® Gx ANSupplier: Omnitron Systems Technology, Inc.
Description: independently of the network management. Fixed-fiber connectors are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options. They support ST, SC and LC connectors with distances up to 220/550m
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: (SFP) model supports a wide variety of SFP transceivers for FTTX and CWDM applications. SFP fiber transceivers are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options. Link Modes The 2FXM2 features
- Form Factor: Module
- Features: Other
-
Supplier: Black Box
Description: Plugs into fully manageable HD Media Converter System II & converts 100Mbps copper to 100Mbps MM or SM for transmission over duplex optical fiber.
- Network: 100Base-FX, 100Base-TX
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: especially suited for the long-distance extension of Gigabit Ethernet segments. Optical port options include 850nm on MM fiber, 1310nm and 1550nm on SM fiber. All popular sizes of single mode and multimode fiber are supported. The 9120 introduces Gigabit extension
-
Supplier: Versitron, Inc.
Description: distances to 100km possible. The SF70460MP is a multi-function device supporting the following operating modes: Dual Media Converters (copper to f.o. cable) Dual Media Converters sharing redundant f.o. uplink F.O. to F.O. Media Converter (ex. MM
- Number of Input Ports: 4
- Operating Temperature: -40 to 70 C
- Switch Features: LED Indicators
- Interface: RJ-45
-
Supplier: Omnitron Systems Technology, Inc.
Description: individual port. Fiber Port Options GX/TM2 models with ST, SC and LC fixed-fiber connectors are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options. The GX/TM2 Small Form Pluggable (SFP)
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: each individual port. Fiber Port Options 10/100M2 models with ST, SC and LC fixed-fiber connectors are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options. The 10/100M2 Small Form Pluggable
- Network: 10/100Base-TX, 100Base-FX
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
Available in 3-asix to 6-axis variants for single- and dual-sided fiber and fiber-array applications. PI (Physik Instrumente) offers a new 6-axis variant of its successful F-141 PINovAlign automated fiber alignment system. The F-141 is a compact, cost (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Fiber Fiber channel count (1-24 channels), fiber type (SM/MM), jacket type (2.0mm/Kevlar/TPU/armor) Electrical Circuit count (up to 100+), current rating (2A-3000A), voltage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Today’s boat engines, gallon for gallon, emit more pollutants than vehicles on the road. As a result, the US Environmental Protection Agency introduced requirements for catalytic converters on inboard and stern-drive boats beginning in 2011. Many manufactures of personal watercraft (read more)
Browse Specialty Steels and Other Iron Alloys Datasheets for Arnold Magnetic Technologies -
/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. It offers significant increases in energy efficiency and major reductions in operating noise levels compared to other backward curved fans. The E-Series features special airfoil blades made from glass-fiber (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
up to 2kg and is capable of operating in inverted orientations, making it ideal for space-constrained or vertically integrated setups. Integrated Electronics for Real-Time Precision Motion Control and Coordinate Transformation At its core, the SpaceFAB features an ACS (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
demands not only high energy storage but also powerful converters and cabling to deliver energy quickly. Planes can take advantage of wings for lift, but eVTOLs must rely solely on battery power. Several other challenges facing eVTOL technology include: (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
FDDI technology in a public backbone network
Currently the pilot network is a 33,900 m long dual singlemode fiber optic ring where the FDDI bridges are connected via multimode to singlemode ( MM / SM ) converters .
-
LMC-01.GF and LMC-02.GF ruggedised Gigabit Ethernet media converters
The LMC converter enables the extension of 10/100/1,000 Mbits/s cabling distance for up to 2 km over Multimode ( MM ) fibre , and for up to 50 km if single Mode ( SM ) fibre is used.
-
OSA | Non-collinear and non-degenerate polarization-entangled photon generation via concurrent type-I parametric downconversion in PPLN
IF=interference filter at 810 nm (FWHM=10 nm), λ/2=half-waveplate, GT=Glan-Thompson prism, FC= fiber coupler, MM =multimode, SM =single-mode, Si=silicon APD photon-counting module, idQuantique=InGaAs photon-counting detector, TAC=time- to -amplitude converter .
-
Multimode to single-mode converters: new results on 1-to-61 photonic lanterns
The PL (illustrated on Fig.1) is a multimode- to -single-mode converter , which is composed of a population of SM fibres which are bundled together; this bundle is then enclosed in a low-index capillary tube, and adiabatically tapered-down until … The cladding of the fused SM fibres eventually becomes the core of a MM section whose cladding …
-
A multifunctional all‐fiber device with a magnetic nanoparticles core mode blocker for wavelength bandpass filtering and multi‐to‐single mode conversion
Practically, hybrid net- works with a combination of SM and MM fibers are preferred (i.e., a large-scale network can be divided into many small MM fiber subnetworks and then interconnected through SM fiber links [5]). Wavelength-selective components (such as MM fiber band- pass filter) and high-speed multimode- to -single-mode converter are key components to enable the hybrid networks.
-
Critical coupling of the inverted‐F antenna by increasing effective inductance
Practically, hybrid net- works with a combination of SM and MM fibers are preferred (i.e., a large-scale network can be divided into many small MM fiber subnetworks and then interconnected through SM fiber links [5]). Wavelength-selective components (such as MM fiber band- pass filter) and high-speed multimode- to -single-mode converter are key components to enable the hybrid networks.
-
Astrophotonics: a new era for astronomical instruments
For the most part, observational astronomy is a photon-starved discipline, hence the need for large-core fibres to increase the étendue (area-solid angle product) of the optical system compared to single-mode fibres . It was recognized from the outset that a multimode ( MM ) to single-mode ( SM ) converter would have major implications for astronomy10,11 .
-
Tapered multi-mode interference couplers for high order mode power extraction
Unlike the previously presented MMI-based mode converters [6], our MMI-based mode converter consists of a … Therefore, the results can be also implemented in optical fibers for MM fiber to SM fiber coupling.
-
Demonstration of Repeater-Based Access Network Using VCSEL Transmitters and Multi-mode Fibers
Multi-mode fiber components such as multi- mode 4x4 star coupler ( MM -SC), multi-mode WDM couplers (MM-WC) were used at the appropriate points throughout the setup. We used single-mode ( SM ) to multi-mode (MM) converters at the interface between SM and MM components.
-
Demonstration and design of a compact diffraction limited spectrograph
Previously, SMFs were not feasibly for astronomical applications due to the difficulty of coupling light into the fibres efficiently. However, the use of SMFs is now a viable option thanks to the efficient multi-mode ( MM ) to single-mode ( SM ) converter known as the photonic lantern.1–3 .
Indicates content that may require registration and/or purchase.