-
Supplier: DigiKey
Description: MMIC POWER SPLITTER, 15-25 GHZ
- Insertion Loss: 0.5000 dB
- Isolation: 12 dB
-
Supplier: Qorvo
Description: can operate with an LO drive level as low as +9 dBm. The CMD178C3 mixer MMIC can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
- IF Frequency Range: Up to 6000 MHz
- LO - IF Isolation: 45 dB
- LO - RF Isolation: 45 dB
- LO Frequency Range: 11000 to 21000 MHz
-
Supplier: Qorvo
Description: level as low as +9 dBm. The CMD179 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
- IF Frequency Range: Up to 9000 MHz
- LO - IF Isolation: 48 dB
- LO - RF Isolation: 40 dB
- LO Frequency Range: 16000 to 26000 MHz
-
-
Supplier: Qorvo
Description: , and can operate with an LO drive level as low as +9 dBm. The CMD179C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
- IF Frequency Range: Up to 9000 MHz
- LO - IF Isolation: 48 dB
- LO - RF Isolation: 40 dB
- LO Frequency Range: 16000 to 26000 MHz
-
Supplier: Qorvo
Description: Qorvo's CMD177 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm.
- IF Frequency Range: Up to 5000 MHz
- LO - IF Isolation: 37 dB
- LO - RF Isolation: 43 dB
- LO Frequency Range: 6000 to 14000 MHz
-
Supplier: DigiKey
Description: MMIC PWR SPLTR, 2700 - 3800 MHZ
- Insertion Loss: 0.7000 dB
- Isolation: 16 dB
-
Supplier: Richardson RFPD
Description: MAAM-008970 2-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free PQFN plastic package. The MAAM-008970 employs a low noise, high linearity amplifier and power splitter functionality. The design features 75 Ohm inputs and
- 0º Power Divider Division: 2-Way
- Frequency Range: 950 to 2150 MHz
- Package Type / Form Factor: Other
-
Supplier: Richardson RFPD
Description: MAAM-007805 CATV 2-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free PQFN plastic package. The MAAM-007805 employs a low noise, high linearity amplifier and power splitter functionality. The design features 75 Ohm input and
- 0º Power Divider Division: 2-Way
- Frequency Range: 50 to 1100 MHz
- Package Type / Form Factor: Other
-
Supplier: Richardson RFPD
Description: MAAM-008819 CATV 3-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 2mm 8-lead PDFN plastic package. The design features 75 Ohm inputs and outputs. The MAAM-008819 is ideally suited for multi-tuner set top boxes, home gateways, and other
- 0º Power Divider Division: 3-Way
- Frequency Range: 50 to 1100 MHz
- Package Type / Form Factor: Other
-
Supplier: Richardson RFPD
Description: The MAAM-010237 CATV 8-way active splitter with the default loop-through path is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 4mm 24-lead PQFN plastic package. The design features 75 Ohm inputs and outputs. This device is ideally suited for multi-tuner set
- 0º Power Divider Division: 8-Way
- Frequency Range: 50 to 1100 MHz
- Package Type / Form Factor: Other
-
Supplier: DigiKey
Description: MMIC PWRSPLTR, 1500 - 2500 MHZ
- Insertion Loss: 0.8000 dB
- Isolation: 15 dB
-
Description: MMIC PWR SPLTR, 2700 - 3800 MHZ
- Device Type: Other
-
Description: MMIC PWRSPLTR, 1500 - 2500 MHZ
- Device Type: Other
- IC Package Type: SOIC
-
Supplier: LIXINC Electronics Co., Limited
Description: 4 WAYS MMIC POWER SPLITTER, 1215
-
Supplier: LIXINC Electronics Co., Limited
Description: 2 WAYS MMIC POWER SPLITTER, 2800
-
Supplier: LIXINC Electronics Co., Limited
Description: 4 WAYS MMIC POWER SPLITTER, 1850
- Frequency: 1.85E9 Hz
-
Supplier: Custom MMIC
Description: can operate with an LO drive level as low as +9 dBm. The CMD179C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced
- IF Frequency Range: 9000 MHz
- LO - IF Isolation: 48 dB
- LO - RF Isolation: 40 dB
- LO Frequency Range: 16000 to 26000 MHz
-
Supplier: Custom MMIC
Description: operate with an LO drive level as low as +9 dBm. The CMD178C3 mixer MMIC can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double
- IF Frequency Range: 6000 MHz
- LO - IF Isolation: 45 dB
- LO - RF Isolation: 45 dB
- LO Frequency Range: 11000 to 21000 MHz
-
Supplier: Custom MMIC
Description: as low as +9 dBm. The CMD179 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Positive gain slope
- IF Frequency Range: 9000 MHz
- LO - IF Isolation: 48 dB
- LO - RF Isolation: 40 dB
- LO Frequency Range: 16000 to 26000 MHz
-
Supplier: Custom MMIC
Description: operate with an LO drive level as low as +9 dBm. The CMD177C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology
- IF Frequency Range: 5000 MHz
- LO - IF Isolation: 37 dB
- LO - RF Isolation: 43 dB
- LO Frequency Range: 6000 to 14000 MHz
Find Suppliers by Category Top
More Information Top
-
A new high frequency wide band 180° differential power splitter
Therefore, to implement a 180~ MMIC power split- ter for a wide band, two main problems have to be solved: a) the coupling impedance Zc for a maximum CMRR has to be synthesized, and b) the required bias- ing circuit for greater…
-
Technology for ultra broadband reconfigurable beamformer and front-end
Fig. 2.a shows a photograph of the realized reconfigurable MMIC Power Splitter (PS), and the Power Combiner (PC) is similar (not shown) [5].
-
MMIC power splitting and combining techniques
The most commonly used MMIC power splitters and combiners are the Wilkinson, bus-bar and parallel matching networks.
-
Wideband Antenna Arrays with Reconfigurable Beamforming and Beamshaping
A. Reconfigurable Power Splitter/Power Combiner Fig. 4 (a) shows a photograph ofthe realized reconfigurable MMIC Power Splitter (PS), and the Power Combiner (PC) is similar (not shown) [10].
-
A Broadband Inductorless Active Power Divider for 10 Gbps High Speed Transmissions
[10] M. Alfredson, A. Ouacha, and R. Jonsson, “Broadband bidirectional active MMIC power splitter and combiner for feed networks,” in Proc. IEEE Asia-Pacific Microw.
-
Key Circuits for a Reconfigurable and Bi-directional Beamformer for Ultra wideband Applications
M Alfredson, A Ouacha, and R Jonsson, Broadband bidirectional active MMIC power splitter and combiner for feed networks, Asia Pacific Microwave Conference 2001, Taipei, Dec. 3-6 2001, Proceedings Volume 1, pp. 135-138.
-
77 GHz Si-Schottky Diode Harmonic Mixer
VCO MMIC Power Splitter .
-
Page 95. Semiconductor parts with 000 in root number
L-Band Power Splitter MMIC .
-
Page 33. Semiconductor parts with 001 in root number
L-Band Power Splitter MMIC .
-
AWR Launches New Ad Campaign: ‘Stop Waiting And Start Designing’ With A Challenge
• J&R Microwave Solutions: Successfully Designs Complex Active Power Splitter MMIC with AWR Software .