Products/Services for Modbus Bar Code Scanners

  • Barcode Scanners-Image
    Barcode Scanners - (544 companies)
    Barcode scanners read imprinted bar/matrix code symbologies. Barcodes, also known as universal product codes (UPCs), are machine-readable data representations consisting of a series of contrasting bars that represent a set of data, often a string...
  • Scanning Software-Image
    Scanning Software - (270 companies)
    Scanning software is used with optical and document scanners or with other imaging equipment to digitize, create, edit and evaluate images. Document scanners are devices that scan two-dimensional (2D) objects and convert them into digital images...
  • Bar Code Cards-Image
    Bar Code Cards - (3 companies)
    ...hand held, and fixed mount bar code scanners; bar code software; bar code printers; and other bar coding products. Specifications. Bar code cards differ in terms of form factor, clock rate, and voltage. Choices for form factor include industry...
  •  
    Panic Bars - (49 companies)
    ...are required by most building codes in high traffic areas to allow for quick exit in the event of an emergency. Types of Panic Bars. There are two basic styles: touch bar and cross bar. Touch bars are wide metal bars which, when pressure is applied, open...
  •  
    Bar Screens - (36 companies)
    How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
  •  
    Grounding Bars and Rods - (90 companies)
    Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
  •  
    Rotary Coded DIP Switches - (65 companies)
    Rotary coded dual in-line package (DIP) switches are activated by a rotating shaft and have several stop positions. They use the DIP form factor so that arrays of multiple switches can be incorporated into a single package. Rotary coded DIP switches...
  •  
    Image Scanners - (166 companies)
    Image scanners are devices that scan two-dimensional (2D) objects and convert them into digital images. They often use a charge-coupled device (CCD) or contact image sensor (CIS) as their imaging-sensing component. Most image scanners read red-green...
  •  
    Safety Laser Scanners - (36 companies)
    Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications. A safety laser scanner is a safety device that provides high-level safety to equipment as well as to people...
  •  
    Pressure Scanners - (4 companies)
    Pressure scanners allow the signal delivered to an instrument to be scanned or switched between multiple pressure sensors. Multi-channel pressure scanners increases the throughput and productivity of costly instrumentation. Pressure scanners allow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire