-
Supplier: Accuris
Description: ITM-6 Characterization of Mode Field Diameter and Cutoff Wavelength of Single-Mode Optical Fiber by OTDR
-
Supplier: Corning Optical Communications
Description: Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber SMF-28® Ultra optical fiber was the first in the market to combine the benefit of industry-leading attenuation and improved macrobend performance, all in
- Fiber Core Size: 8.2 µm
- Numerical Aperture: 0.14
- Maximum Attenuation: 0.2 to 0.32 dB/km
- Operating Temperature: -60 to 85 C
-
Supplier: Accuris
Description: FOTP-174 Mode Field Diameter of Single-Mode Optical Fiber by Knife-Edge Scanning in the Far Field
-
-
Supplier: Newport MKS
Description: The F-SMF-28-C Single-Mode Fiber from Corning is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.14 NA, 9.2 μm
- Cable Diameter: 3 mm
- Wavelength: 1,310 to 1,550 nm
- Numerical Aperture: 0.14
- Maximum Attenuation: 0.32 dB/km
-
Supplier: Fiberguide Industries, Inc.
Description: fiber strength, alignment precision and optical power transmission. Tapered optical fibers cause optical mode mixing that tends to homogenize spatial power distribution. A larger input core diameter can prevent input damage and allow a smaller
- Diameter: 0.20000000000000004 mm
- Wavelength Range: 180 to 1,100 nm
- Numerical Aperture: 0.26
- Light Guide Type: Fiber Optic
-
Supplier: Newport MKS
Description: The F-SV-C Single-Mode Fiber is all-glass and supports single-mode light propagation for a 633 - 780 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.10 to 0.14 NA, a 4.3 μm
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 633 to 780 nm
- Numerical Aperture: 0.1 to 0.14
- Maximum Attenuation: 15 dB/km
-
Supplier: Accuris
Description: Fiber optic connector optical interfaces - Part 3-1: Optical interface, 2.5 mm and 1.25 mm diameter cylindrical full zirconia PC ferrule, single mode fiber
-
Supplier: Newport MKS
Description: Newport’s F-PATCH-CUSTOM Optical Fiber Patch Cable Configurator allows users the ability to customize almost any of Newport's Optical Fiber into a useful Optical Fiber Patch Cable. Certain connector options may not be available, depending on the
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-SM1500-7.8/125 Single-Mode Fiber is an all-glass "Bridging Fiber" for reducing splice loss between sensor fibers and telecoms fibers and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation,
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.23 to 0.25
- Maximum Attenuation: 0.4 dB/km
- Fiber Mode: Single Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: DHS125-9-9F series optoelectronic rotary joint has 9-channel optical fiber, 9-channel circuit, outer diameter 125mm, supports single-mode and multi-mode, uses optical fiber as the data transmission carrier, is suitable for harsh
-
Supplier: Accuris
Description: Fiber optic connector optical interfaces - Part 3-2: Optical interface, 2.5 mm and 1.25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibers
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS125 DHS125-21-8F series photoelectric rotary joint, with 8-channel optical fiber, 21-channel circuit, outer diameter 125mm, supports single mode and multi-mode, Using
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Fiber Optic Slip Ring Parameters: Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS054-30-3F series photoelectric rotary joint, with 3-channel optical fiber, 30-channel electrical , outer diameter 54mm, supports single
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Photoelectric slip ring Photoelectric rotary joint DHS075-2-50A-1F series single-channel photoelectric slip ring, outer diameter 75mm, 2-channel 50A power supply, supports single mode and multi-mode, uses optical fiber as data
- Number of Circuits: 2
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Quiktron, Inc.
Description: Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while
- Cable Diameter: 2.8000000000000003 mm
- Cable Type: Duplex
- Connector Type: ST
- Fiber Mode: Single Mode
-
Supplier: Quiktron, Inc.
Description: Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while
- Cable Diameter: 2.8000000000000003 mm
- Cable Type: Duplex
- Connector Type: SC, ST
- Fiber Mode: Single Mode
-
Supplier: Quiktron, Inc.
Description: Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while
- Cable Diameter: 2.8000000000000003 mm
- Cable Type: Duplex
- Connector Type: FC, ST
- Fiber Mode: Single Mode
-
Supplier: Quiktron, Inc.
Description: Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while
- Cable Diameter: 2.8000000000000003 mm
- Cable Type: Duplex
- Connector Type: SC, ST
- Fiber Mode: Single Mode
-
Supplier: OFS
Description: Our full line of fibers operating at 1550 nm includes a variety of coating options, NAs, and mode field diameters to optimize performance in different applications. The longer cutoff of these fibers, as compared to standard transmission fiber, offers improved
- Fiber Core Size: 9.3 µm
- Wavelength: 1,550 nm
- Numerical Aperture: 0.12
- Maximum Attenuation: 0.6 dB/km
-
Supplier: OFS
Description: applications, where fiber is wound on small diameter coils. This design also achieves a shorter beat length (≤3.0 mm) for increased birefringence and better crosstalk per length as compared with standard TruePhase 1310 fiber. The 125 μm fiber is coated with a dual UV
- Fiber Core Size: 5 µm
- Wavelength: 1,310 nm
- Numerical Aperture: 0.2
- Maximum Attenuation: 1.5 dB/km
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE, GLASS FIBER OPPOSED MODE 0.91 M LONG, OPTICAL SENSING, 2.29 MM DIAMETER, STAINLESS STEEL SHEATH, 6.35 MM PROBE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Amphenol Fiber Systems International
Description: diameter many times that of the original beam. The optical beam is then refocused into the core of the receiving fiber.The larger beam diameter improves insertion loss performance in the presence of dust and debris. Also, because the lenses do not physically contact,
- Insertion Loss: 2 to 2.5 dB
- Operating Temperature: -46 to 71 C
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: BRIM Electronics, Inc.
Description: An industry standard 62.5 mm Simplex glass fiber inner core, with an Acrylate fiber coating, a 900 µm diameter elastomeric buffered optical fiber, a Kevlar covering for strength, and a flame retardant black PU jacket overall. This fiber optic retractile cord
- Cable Diameter: 0.115 to 0.65 mm
- Cable Type: Duplex, Simplex
- Fiber Mode: Single Mode
-
Supplier: S.I. Tech, Inc.
Description: Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact config
- Secondary Port Maximum Cable Distance: 2 km
- Form Factor: Board
- Network: Multimode Fiber, Single Mode Fiber
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: diameter: 9 µm/125 µm single mode Optical return loss: >30 dB The Tektronix 80C01 module supports waveform conformance testing of long-wavelength (1100 to 1650 nm) signals at 622, 2488 Mb/s and 9.953 Gb/s as well as general-purpose testing with up to 20 GHz optical
-
Supplier: S.I. Tech, Inc.
Description: Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: Electro Optical Components, Inc.
Description: is coupled with the housing in a way that ensures mechanical and thermal stability. A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned
- Wavelength Range: 450 to 850 nm
- Laser Power: 1 to 40 milliwatts
- Operating Voltage: 5 to 9 volts
- CDRH Classification: Class I, Class II, Class IIIa, Class IIIb, Class IIa
-
Supplier: Broadcom Inc.
Description: 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation
- Transmitter Rise Time: 2.2 ns
- Wavelength: 1,270 to 1,370 nm
- Spectral Width: 137 nm
- Maximum Optical Output Power: -13.999999999999998 dBm
-
Supplier: Broadcom Inc.
Description: 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation
- Receiver Rise Time: 1.8 ns
- Sensitivity: -11 dB
- Bandwidth: 125 MHz
- Operating Temperature: -40 to 185 F
-
Supplier: TelephoneStuff.com
Description: in space-constrained areas - A TEMPEST rating is also available for this cable - Corning Optical Fiber and the tactical fiber optic cable are manufactured in the U.S.A. - Design Criteria: MLF-PRF-85045F and MIL-PRF-85045F/8A - Nominal Outside Diameter: 0.31" - Maximum
-
Supplier: TelephoneStuff.com
Description: jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 48 - Central Member: Dielectric - Maximum Fibers per Tube: 12 - Number of Tube Positions: 18 - Optical Fiber Type: Single-mode - Wavelength:
-
Supplier: TelephoneStuff.com
Description: environmental rigors while allowing easy midspan access - Maximum Tensile Loads: Short-Term: 2700 N (600 lbf) - Maximum Tensile Loads: Long-Term: 890 N (200 lbf) - Transmission Performance is Single Mode: - Fiber Code: E - Optical Fiber Type: Single Mode, Meets ITU
-
Supplier: Tri-Tronics Company, Inc.
Description: perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: Opposed Mode with F1: 6in. Opposed Mode with F1 with Lens: 6.5ft. Proximity Mode with F1: 1in using a .125in diameter fiber bundle Proximity
- Operating Distance: 6 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: Opposed Mode with F1: 6in. Opposed Mode with F1 with Lens: 6.5ft. Proximity Mode with F1: 1in using a .125in diameter fiber bundle Proximity
- Operating Distance: 6 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: SAE International
Description: methods to develop rugged high-density fiber optic interconnects optimized for aerospace and automotive applications, which can accommodate a variety of optical fiber waveguide types. These waveguide types include single mode and multi-mode glass/glass
Find Suppliers by Category Top
Featured Products Top
-
To avoid coating and/or window damage with laser applications, one needs to consider several parameters. The most fundamental consideration is the mode of laser operation: Pulsed vs. Continuous Wave (CW). Pulsed lasers deliver discrete energy packets, while CW beams supply continuous power. Click to Keep Reading (read more)
Browse Optical Feedthroughs Datasheets for MPF Products, INC. -
What is the difference between multimode and single mode fiber? Multimode fiber typically has a core diameter of 50 to 300 microns which is larger than single mode fiber. Single mode fiber usually has a core diameter around 8.5 microns (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
enables seamless 360° continuous rotation while transmitting high-fidelity optical signals over ultra-long distances with exceptional stability and zero electromagnetic interference (EMI). Designed exclusively for 9/125μm single-mode fiber, it eliminates multi-mode mixing and signal degradation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
pulsed and continuous wave (CW) modes, giving engineers the flexibility to push their systems to the limit without compromising stability. Why Engineers Choose Nd:YAG: (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
color, shape, material, finish, or reflectivity at a consistent 3-meter range. The sensor also works when mounted at any angle, no matter how steep. With Ultimate Black Mode, it detects extremely low-reflectivity targets (dense black rubber, matte plastics, foam, etc.) that return minimal (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
, pulsed, or self-mode-locked tunable near-infrared solid-state lasers, and as a Q-switching medium for lasers with a tunable range of 1340–1580nm and an operating wavelength of 950–1100nm. Key Features High efficiency High damage (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
ALLUXA’S OPTICAL FILTERS LAND ON MARS Alluxa’s optical filters, specially designed for the advanced fluorescence spectrometer on the Mars Perseverance Rover, landed safely on (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
. Additional Information Typical Bit Error Rate: Better than 10-9 Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc.
More Information Top
-
Tapered rib adiabatic following fiber couplers in etched GaAs materials for monolithic spot-size transformation
Modal-overlap integral calculations predict greater than 90% power coupling between the expanded mode and an 8- m- mode diameter optical fiber .
-
Advanced laser diodes for sensing applications
Modal overlap integral calculations predict @eater than 90 percent power coupling between the expanded mode and an 8 pm mode diameter optical fiber .
-
Large‐signal model predicts dynamic behavior of GaAs MESFET model under optical illumination
.pigtailed to a single- mode optical fiber diameter s 5 mm .
-
2-D taper for low-loss coupling between polarization-insensitive microwaveguides and single-mode optical fibers
The 2-D taper proposed here is made by reducing the size of a square-strip waveguide in both directions down to dimensions such that the guided mode is deconfined enough to be adjusted to the optical fiber mode diameter .
-
Design of optical coupling systems between two-dimensional quasi-stadium laser diodes and single-mode optical fibers
Single- mode optical fiber Core diameter dcore (mm) .
-
Process monitoring of fibre reinforced composites using optical fibre sensors
14 Example of laser micro-machined Fabry–Perot cavity in conventional single- mode optical fibre ; diameter of optical fibre is 125 mm; evidence for formation of interference fringes using this cavity is presented in .
-
OSA | Using a slightly tapered optical fiber to attract and transport microparticles
The observed optical microscopic images of (a) the original telecom single- mode optical fiber ( diameter ~125 µm) and (b) the slightly tapered optical fiber (minimum waist diameter ~50 µm).
-
Analysis of leakage properties and guiding conditions of rib antiresonant reflecting optical waveguides
The parameters of the waveguides correspond to the values fabricated and measured experimentally and the input field represents the excitation through a 3.5 pm diameter single mode optical fiber for 633 nm wavelength.
-
Rapid 3D Patterning of Poly(acrylic acid) Ionic Hydrogel for Miniature pH Sensors
A standard single- mode optical fiber with diameter of 125 µm is tapered into a microfiber with diameter of ≈30 µm to enhance the overlapping between the fundamental guided mode and cladding modes, and also the evanescent field of cladding modes.
-
Springer Handbook of Nanotechnology
Figure 10.7 shows 3 μm wide lines and spaces printed onto the sur- face of a single mode optical fiber ( diameter 125 μm).
Indicates content that may require registration and/or purchase.