Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RIGOL Technologies, Inc.
Description: +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: The 4077B is a 80 MHz arbitrary waveform generator from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 4063 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
-
Supplier: ValueTronics International, Inc.
Description: standard pulses and digital patterns needed to test current logic technologies (CMOS, TTL, LVDS, ECL, etc.). With the optional second channel on all of the models from 80 MHz to 660 MHz, multi-level and multi-timing signals can be obtained using the internal channel
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: Signal Oscilloscope with a real-time sample rate of 6.25 GS/s and a standard record length of 62.5 Mpoints. The 5 Series MSO offers better visibility into complex systems by offering four, six and eight channel models with a large 15.6" high definition (1,920 x 1,080) display.
- Bandwidth: 2,000 MHz
- Number of Input Channels: 6 (# channels)
-
Supplier: Assured Automation
Description: flow rate & flow totals • Ability to Field Calibrate (standard) Materials • PVC Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Models Model Flow Range (GPM) Connection (sched. 80 spigot or NPT)
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Transcat, Inc.
Description: 6000 X-Series set the new visualization standard with an industry-leading 450,000 waveforms-per-second update rate that lets you see more of your signal behavior so you have more confidence in your design. Standard segmented memory turns the oscilloscope into an effective
- Bandwidth: 1,000 MHz
Find Suppliers by Category Top
Featured Products Top
-
be more suitable Premium instruments often offer models with either option to accommodate different testing needs Output Power Range The output power range determines the signal generator's ability to simulate both strong and weak signals (read more)
Browse RF Generators Datasheets for Uni-Trend US -
deploy. Order minimums apply. Standard lead times apply. WMC-0.5-2-6dB-S Directional Coupler, 0.5-2GHz, 6dB, SMA Female Model WMC-0.5-2-6dB-S from Werbel Microwave is a directional coupler that (read more)
Browse Datasheets for Werbel Microwave LLC -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
are built to take the heat long term, 80,0000 hours L10 at 40°C, with an operating temperature range of -10°C to 70°C on most models. Our 125XR51 goes even MORE EXTREME with an operating range of -54°C to 100°C (212°F !). ETRI fans are recognized as (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
5o.com presents model 5o218006NK RF Coaxial Termination. It operates from DC?6GHz with 50Ohm impedance. Fitted with N?Female connector, it handles power up to 80W and delivers low VSWR of 1.25 for superior electrical performance. (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
kTB Portable signal source PTFS The PTFS series portable signal sources are high-performance, compact RF/microwave signal generators designed for field and laboratory applications. Available in models (read more)
Browse Signal Generators Datasheets for kTB Solutions -
The RF product Model 5o105654048NK is a high-reliability protection component designed for the 4.0~8.0GHz microwave frequency band, tailored to the protection needs of medium-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
ASTM Standards for Flame Retardant Foam – What You Need to Know Industries that demand superior safety for people, equipment, or essential payloads require (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
KRYTAR's New Directional Coupler, Model 158030, operating in the frequency range of 0.5 to 8.0 GHz offering Nominal Coupling of 30 dB in a compact package (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Journal of the American Rocket Society > Advertisment
MODEL 80 STANDARD SIGNAL GENERATOR —With an output metering system that was an innovation in the field of measuring equipment.
-
Short-distance HF sky-wave rapid-fading signal statistics
using the N F 105 Field Intensity Meter, which was calibrated with a Measurements Model 80 Standard Signal Generator .
-
Radiation from a slot antenna into a stratified magnetoplasma half-space
using the N F 105 Field Intensity Meter, which was calibrated with a Measurements Model 80 Standard Signal Generator .
-
Advertisement
1944 MODEL 80 STANDARD SIGNAL GENERATOR -With an output metering system that was an innovation in the field of measuring equipment.
-
Advertisement
Model 80 STANDARD SIGNAL GENERATOR .
-
A method of measuring the integral characteristics of a signal
In the modeling , we took Δτ = 1 nsec (the standard deviation). .... As a result, we obtained the spectral density of ideal thermal noise and the jitter of the clock-frequency generator in the range –( 80 –150) dB for a signal -to-noise ratio in the limits 65–78 dB.
-
Seismic Rehabilitation of Coastal Dikes By Sheet-pile Enclosures
The total maximum force capability of the simula- tor is 80 kN, and it can shake up to a 450-kg payload at a model frequency range of 20 Hz to 500 Hz. .... The shaker accepts either standard input signals from a function generator , or arbitrary input signals synthesized by a computer (e.g., earthquake signal).
-
Industry Leading MIMO RF Test Solution from Keithley
An optional 80 MHz arbitrary waveform generator bandwidth with 100MSamples of waveform memory gives users the capability of testing a vast array of commercial communications signals , including GSM, EDGE, W-CDMA, cdma2000, SISO WLAN, and the industryâs most demanding 802.11n 40MHz .... Keithleyâs new Model 2820 Vector Signal Analyzer comes with 40MHz of bandwidth as standard in either a 4GHz or 6GHz configuration.
-
Keithley Announces MIMO RF Test Solution
An optional 80 MHz arbitrary waveform generator bandwidth with 100MSamples of waveform memory gives users the capability of testing a vast array of commercial communications signals , including GSM, EDGE, W-CDMA, cdma2000, SISO WLAN, and the industry's most demanding 802.11n 40MHz .... Keithley's new Model 2820 Vector Signal Analyzer comes with 40MHz of bandwidth as standard in either a 4GHz or 6GHz configuration.
-
Keithley Announces MIMO RF Test Solution
An optional 80 MHz arbitrary waveform generator bandwidth with 100MSamples of waveform memory gives users the capability of testing a vast array of commercial communications signals , including GSM, EDGE, W-CDMA, cdma2000, SISO WLAN, and the industry's most demanding 802.11n 40MHz .... Keithley's new Model 2820 Vector Signal Analyzer comes with 40MHz of bandwidth as standard in either a 4GHz or 6GHz configuration.
Indicates content that may require registration and/or purchase.