Products/Services for Molded Fiberglass Crate
-
Boxes and Crates - (275 companies)...or diameter (for molded products with a rounded interior), and volume capacity. Materials. Boxes and crates are made from a variety of different materials. Plastic boxes and crates are made of acrylonitrile-butadiene-styrene (ABS), acrylics, polyethylene...
-
Industrial Containers - (1667 companies)Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing... -
Shipping Containers and Shipping Cases - (567 companies)Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks and other vessels for transporting materials. Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers... -
Composite and Fiberglass Molding Services - (284 companies)...compression molding. rotational molding. thermoforming. tool/mold making. dip molding. Types of Composite and Fiberglass Molding Services. Molding services create ceramic, rubber or elastomer, plastic, glass, composite, silicone, and metal parts by molding... -
Fiberglass Fabrication Services - (141 companies)...without breaking. Resins. Fiberglass composites are made by adding glass fibers to a specific type of resin. There are two common types of resins used as the vehicle for making fiberglass: epoxy and polyester. Mold-making, molding, and laminating... -
Packaging Containers - (1438 companies)...to manufacturers are frequently provided in drums, sacks, crates, or other kinds of bulk packaging. These tertiary and secondary packagings do not constitute 'packaging containers,' yet understanding the contrasting levels of containerization aids...
-
Mold Releases and Release Agents - (264 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
-
Mold Bases and Mold Plates - (86 companies)Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
-
Glass Fibers and Fiberglass Cloth - (246 companies)...and moldable fabrics for canoes, kayaks, and other high strength, low weight applications. Standards. Glass fibers and fiberglass must adhere to certain standards and specifications to ensure proper design and functionality. Delphi DX300340...
-
Foams and Foam Materials - (581 companies)Others contain plastics, polymers, elastomers, thermoset plastics, thermoset resins, or thermoplastics. Casting Resins. Casting resins are plastic or elastomer compounds used to cast parts or molds, or form structures in place. They usually consist...
Product News
-
Osborne Industries, Inc.
CNC Fiberglass Cutting Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting... (read more) -
Royal Case Company, Inc.
WOOD SHIPPING CRATES FOR EVERY JOURNEY No matter the challenge, we manufacture certified wood crates tailored to your exact needs inside and out. Each of our custom wood crates delivers outstanding stacking strength, allowing for safer vertical loading during freight and export operations. We also offer wood boxes that serve as a cost-effective alternative for lighter goods or specific needs. Our commitment to quality means your cargo arrives secure and intact, delivering satisfaction to your customers every time. (read more)Browse Shipping Containers and Shipping Cases Datasheets for Royal Case Company, Inc. -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans 5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans. By David Long. In the dynamic world of industrial operations, effective air movement is vital for output, efficiency, safety, and cost savings. For chemical plants, wastewater facilities, or manufacturing hubs handling highly corrosive airstreams, FRP fans --fiberglass reinforced plastic --are often the ideal choice. Offering superior durability... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Clean Air Industries
Carbon & Fiberglass Dust: Know the Risks Carbon and fiberglass dust can cause serious respiratory issues, skin irritation, and long-term health risks. Awareness is the first step towards prevention. Clean Air Industries offers solutions that help protect your team from invisible hazards in manufacturing, automotive, aerospace environments, and more. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Osborne Industries, Inc.
Mold Building Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. Plastic molding is typically not considered for low volume parts due to high tooling costs. Osborne Industries has overcome this, by successfully developing low-cost composite molds. They begin by using a CNC router to make a precise mold pattern using electronic models. Our skilled craftsmen then build your molds on-site using durable composite... (read more) -
Qualtek Electronics Corp.
Coated Fiberglass Sleeving for Electric Motors QVS-220 Fluoroelastomer Coated Fiberglass Sleeving. Excellent abrasion and cut-through resistance. Resistant to solvents, both aromatic and aliphatic. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -70 C to +220 C. Meets: MIL-I-3190/7 (Grade A). Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line... (read more) -
General Plastics Manufacturing Co.
MOLDED PARTS ACE COST, DELIVERY AND DETAIL structures with circular slots, similar to a wine rack, for transporting munitions. Depending on the requirements and design, these flame-retardant, impact-absorbing lightweight molded structures can hold their payloads snugly or simply keep them separated from each other within their crates. Full Spectrum Services. When working with General Plastics and choosing molded parts, customers are not limited to the materials we sell. Beyond our polyurethane foam parts, services also include part and tool... (read more) -
Mid-Mountain Materials, Inc.
WHAT MAKES FIBERGLASS SO HEAT RESISTANT? WHAT MAKES FIBERGLASS SO HEAT RESISTANT?. In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
BRIM Electronics, Inc.
B200 Silicone Rubber Covered Fiberglass Sleeving BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic... (read more)Browse Electrical Insulators Datasheets for BRIM Electronics, Inc.
-
Polymers and Plastics
CM 2552, CM 3610, CM 3630, CM 3631, CM 3632, CM 4230); cordage (Vestolen A6012); crates (Hostalen GC 7560; Marlex BMN 53120, BMN TR955; Vestolen … … fan casings (Thermocomp FF-I004, FF-I006, FF-I008); fiberglass laminate (Arcel Moldable Polyethylene Copolymers); films (Alathon …
-
CCD Astrophotography: High Quality Imaging from the Suburbs
… wife to make sure the delivery man found a way to get the crate safely into my … The unassembled fiberglass observatory consists of two dome halves, a rear cover and shutters, dome support rings, three-piece 45-in. (114-cm) high walls, three-piece base ring, a molded full-height entrance door, and all hardware, caulk, and a detailed …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bond_V|6 optical_fiber_N|1 speed_of_light_N|8 fiber_optic_cable_N|1 fiber_optics_N|2 antiaircraft_N|1 direct_support_N|1 magneto_N|1 flux_N|10 refracting_telescope_N|3 military_hospital_N|1 battle_line_N|1 athletic_facility_N|3 prepare_for_V|16 indoor_J|6 dynamo_N|2 color_tv_N|1 primary_color_N|5 flute_N|9 piccolo_N|1 marching_band_N|3 steering_N|5 car_wheel_N|2 shameful_J|4 numeral_N|8 figure_V|5 figure_skating_N|1 figure_skate_N|1 mold _V|15 bobbin_N|4 office_furniture_N|2 folder_N|2 … … keg_N|6 ratio_N|82 gear_box_N|3 sinker_N|1 fiberglass _N|2 bolt_V|4 table_knife_N|2 spatula_N|4 … … hammer_throw_N|1 nett_V|9 net_V|9 blower_N|1 crossbow_N|3 linkage_N|5 moisturize_V|1 convex_lens_N|3 grenade_N|4 principally_R|11 outgrow_V|3 lawn_mower_N|2 imprint_V|5 crate _N|7 tapestry_N|6 babylon_N|9 …
-
CIGR Handbook of Agricultural Engineering, Volume IV Agro Processing Engineering, Chapter 5 Effluent Treatment in Agroprocessing, Part 5.3 Effluents from Olive...
… 102systems, 83unit, 118, see equipmentcoolstorage, 305cosmetic appearance, 247cottonseed, 370counterflow drying, 461, 462crates, 97 crates stores, loading, 121Index … … 491,507, 508evaporative cooling, 352evaporator, 346, 347, 371, 378, 379expansion valve, 346expeller, 371, 377extruder, 377–8extrusion cookers, 377–8fan, see equipmentspecific power consumption, 110working point, 110–11feedstuff evaluation, 231fermentation, 369–70, 419, 429, 431, 432,439, 458 fiberglass insulation, 357522 Indexfield molds , 55fig, 372filter, 374–6filter beds …
-
CIGR Handbook of Agricultural Engineering, Volume IV Agro-Processing Engineering, Front matter and Index
… coolstorage, 305 cosmetic appearance, 247 cottonseed, 370 counterflow drying, 461, 462 crates, 97 crates stores, loading, 121 … … valve, 346 expeller, 371, 377 extruder, 377–8 extrusion cookers, 377–8 fan, see equipment specific power consumption, 110 working point, 110–11 feedstuff evaluation, 231 fermentation, 369–70, 419, 429, 431, 432, 439, 458 fiberglass insulation, 357 522 Index field molds , 55 fig, 372 filter …
-
Temporary Structures in Construction, Third Edition > CONCRETE FORMWORK
… and under-slab voids; voids in beams and girders (normally used with internal "egg- crate " stiffeners) Footings, stay-in-place forms, molds for precast units Fiberglass -reinforced plastic .
-
Health and safety in the dairy industry
… the use of cleaning and degreasing agents, solvents, anti- freeze, underseals, synthetic resins, fibreglass resins or strong … … those which can be encountered in laboratories, in the use of electricity, compressed air and gases, pressure vessels such as autoclaves, and in the large amount of manual handling and lifting of everything from cheese moulds to crates of milk which is …
-
Hydro Systems HS 3837 BF LH Institutional Series Shower Enclosure at PlumberSurplus.com
• Full LTL wooden shipping crate available as an option … wall, one soap dish on wet wall, center drain with center sloping integrally molded slip-resistant floor. • Units shall be molded of gel-coated fiberglass reinforced polyester resin.
-
Polystyrene
Includes shutters, louvers, closet doors and “egg- crate ” light diffusers. Extruded foam board and board cut from bead- molded blocks have made considerable inroads into the general … … foam is laminated to another material in sheet form and is sometimes used in combination with fiberglass .
-
RSMeans Illustrated Construction Dictionary, Student Edition
… or stiles and rails and heat-insulating material covered with sheet metal. metal crating Open metal flooring … A metal pan may also be made of molded fiberglass . metal primer The first coat of paint on a metal surface.
Indicates content that may require registration and/or purchase.