Products/Services for Molecular Sieve Dehumidifiers Air

  • Adsorption Equipment-Image
    Adsorption Equipment - (85 companies)
    ...used industrial adsorbent. Molecular sieves or zeolites are naturally occurring adsorbents with uniform pore size that can be tuned to be highly selective. They are used as dehumidifiers and air purifiers due to their high retention and adsorption...
    Adsorption Media
    Application
  • Dehumidifiers-Image
    Dehumidifiers - (181 companies)
    Industrial dehumidifiers remove excess moisture from the air in order to prevent rust, mildew, and damage to electrical components. They also add heat to the area being treated, further reducing the relative humidity of the surrounding air. Types...
  • Absorbents and Adsorbents-Image
    Absorbents and Adsorbents - (435 companies)
    ...to desorb at temperatures above 120°F. Molecular sieves or zeolites are naturally occurring adsorbents with uniform pore size that can be tuned to be highly selective. They are used as dehumidifiers and air purifiers due their high retention...
  • Test Sieves-Image
    Test Sieves - (86 companies)
    Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters. Test sieves are woven wire or perforated metal pans that are used for sifting...
  • Air Cylinders-Image
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Air Purifiers - (286 companies)
    Air purifiers re-circulate, filter and purify air for process and environmental applications. Air purifiers can be portable, table-top devices used in individual rooms or larger systems that require installation with an existing HVAC, furnace...
  •  
    Air Conditioners - (657 companies)
    Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where...
  •  
    Air Filters (industrial) - (934 companies)
    Industrial air filters reduce the number of particles in the air that passes through them. Industrial air filters are devices designed to remove solid particulates and molecular contaminants for the purpose of improving air quality in a system...
  •  
    Air Valves - (793 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  •  
    Compressed Air Dryers - (491 companies)
    ...the air) force condensation, and desiccant (which adsorbs the water in the air with granular material such as activated alumina, silica gel and molecular sieves). Other technologies include membrane and in-line compressed air dryers. The air can...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Wind tunnel experiments of cloud particles
    In operation, air entering the tunnel (Fig. 1) first passes through a condensation dehumidifier and then through a molecular - sieve dryer to produce dry air having a dew point around −40°C.
  • Dual variational statements viewed from function space
    B. Design-8, Adsorbers-10, Dehumidifiers -10, Fixed Bed-10, Air -1, Water-1, Molecular Sieves - 1, Adsorbent-5, Adsorption Mechanisms- 10, Reaction Kinetics-10, Mass Transfer Coefficients-6, Pore Diffusion-10, Solid Diffusivities-6.
  • Modern Plastics Handbook > Auxiliary Equipment
    The return air circuit must be airtight to prevent high-humidity ambient air from entering the dryer and prematurely overloading the molecular sieve desiccant. … line is not normally insulated, since heat loss from the return air will actually improve dehumidifier performance.
  • http://dspace.mit.edu/bitstream/handle/1721.1/35980/31369202-MIT.pdf?sequence=2
    Several companies make rotary dehumidifier wheels with molecular sieve , lithium chloride, silica gel, or similar filler. … gel bounded to plastic rib- bons wound spirally on spacers to form axial air passages, or wound …
  • Experiments on sorption characteristics of solid desiccant materials for solar desiccant cooling systems
    This facility can operate under a broad range of process air stream conditions with various desiccant materials … Silica gel was tested in two different dehumidifier configurations, packed bed and parallel passage, while molecular sieve and gamma-MnO Z were tested in a packed- .
  • Project Rulison: manager's report
    … Four miles northeast of Collbran (Griffith Ranch) Each of these sheds collected continuous air samples and continuously … They also had equipment to collect atmospheric moisture samples ( molecular sieve samplers) for tritium analyses, a dehumidifier (used for rapid tritium analysis of atmospheric moisture; samples could be taken to Grand Junction for counting), and a preci- pitation collector.
  • Characteristics of Honeycomb Oxidizing Catalysts to Recover Tritiated Hydrogen and Methane Gases
    First, the water vapor in the processing air is removed by a condenser, and tritiated gases are … Then water vapor is absorbed with dehumidifier like a molecular sieve bed.
  • Adsorption Equipment
    • Molecular sieves or zeolites are naturally occurring adsorbents with uniform pore size that can be tuned to be highly selective. They are used as dehumidifiers and air purifiers due to their high retention and adsorption capacities even at high temperatures.
  • Absorbents and Adsorbents
    • Molecular sieves or zeolites are naturally occurring adsorbents with uniform pore size that can be tuned to be highly selective. They are used as dehumidifiers and air purifiers due their high retention and adsorption capacities even at high temperatures.
  • Sustainable Development of Urban Environment and Building Material
    Packed bed and rotary dehumidifier , two main applications of the adsorption air conditioning in the aspect of dehumidification, have attracted many eyes on them, especially the former one [4, 5]. And 13x molecular sieve are used as the absorbent in this experiment.


Product Announcements
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd