Products & Services

See also: Categories | More Information
  • Description: Luma molybdenum wire (moly wire) is available in a variety of finishes. For example the elongation can be elevated to more than 15%. Molybdenum wire is also, in comparison to tungsten, more ductile. Luma molybdenum wire is available in the dimension

    • Overall Width / OD: 0.000393701 to 0.01968505 inch
    • Elongation: 2 to 25 %
    • Tensile Modulus (E): 46,411.788594303 ksi
    • Processing, Temper & Finish: Annealed, Polished, Wrought

  • Description: Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.

    • Type / Function: Alloying - Master Alloy
    • Metal / Alloy System: Molybdenum / Molybdenum Alloy

  • Description: Molybdenum-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.

    • Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, MRO (Repair / Resurfacing), Resistance Alloy / Heating
    • Type: Metal Matrix Composite, Refractory / Reactive (UNS R)
    • Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other, Rhenium / Rhenium Alloy, Vacuum Arc Melted (E, VAR, etc.)
    • Processing, Temper & Finish: Powdered Metal (Compacted)

  • Supplier: Thermo Shield

    Description: Molybdenum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense.

    • Overall Width / OD: 16 inch
    • Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock
    • Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other
    • Type: Refractory / Reactive (UNS R)

  • Description: Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Their Rhenium Wire is 99.99% pure and has high strength and excellent ductility.

    • Diameter: 0.001 to 6 inch
    • Insulation Material: Bare / None
    • Thermocouple Type: W

  • Description: Tungsten-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.

    • OD / Width: 0.001 to 6 inch
    • Shape / Form: Bar Stock, Wire
    • Type: Cathodic Emitters / Filaments
    • Applications: Electroplating / Electrolysis

  • Description: controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage,

    • Process Temperature: 0 to 1,800 C
    • Width / Tube O.D.: 90 mm
    • Length (Chamber / Tube): 600.0000000000001 mm
    • Atmosphere: Air / Oxidizing, Inert, Reducing

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire