-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Thickness: 0.0027559055118110236 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Carrier / Backing: Filament, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Thickness: 0.007480314960629921 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Carrier / Backing: Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Thickness: 0.004606299212598425 inches
- Peel Strength / Adhesion: 5.125 lbs/in
- Carrier / Backing: Filament
- Adhesive: Pressure Sensitive (PSA), Rubber
-
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Thickness: 0.007874015748031496 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Carrier / Backing: Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: MOPP Strapping Tape is made of high performance MOPP film coated with a special synthetic rubber/acrylate pressure sensitive adhesive. It has high adhesive strength, high Tensile Strength, low elongation, easy horizontal tearing and no adhesive residue removal.
- Thickness: 0.005708661417322835 inches
- Temperature Resistance: 130 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber
- Features: Anti-static / ESD Control, Electrically Conductive
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 3134 is a 55 micron tensilized MOPP film coated with a high quality acrylic adhesive system. Designed for temporary holding and surface protection. Clean removal from glass, ABS, stainless steel, painted steel, etc. Applications: Temporary holding and surface protection Clean removal
- Thickness: 0.002952755905511811 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic
- Features: Protective Tape
-
Supplier: Budnick Converting, Inc.
Description: TPP-200 is an 2 mil economical MOPP tape with a tensile strength of 90 lbs/in designed for temporary holding and surface protection of appliances.
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Carrier / Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: MOPP strapping tape
- Thickness: 0.002874015748031496 inches
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our U500x series is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive on both sides. Provides exceptional shear strength, good adhesion and high initial tack allowing for an immediate and permanent bond to a variety of surfaces. Excellent resistance to
- Width: 0.125 to 10 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Type: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 7446 is a 100µm mono-oriented polypropylene (MOPP) designed for the belting of plastic bags in food industry.
- Thickness: 0.004 inches
- Carrier / Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: XP Power
Description: International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
- DC Input Voltage: 21.6 to 26.4 volts
- DC Input Current: 0.11 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.066 amps
Find Suppliers by Category Top
More Information Top
-
Polymers on the Crime Scene
MOPP is used in hand-tearable adhesive tapes because it is resis- tant along the axis of the tape but it can be easily broken if torn perpendicularly to it [51].
-
Self-reinforcement of polymers as a consequence of elongational flow
Isotactic polypropylene Mosten GB 003 ( MoPP ) is a general- purpose homopolymer, suitable for injection moulding, production of monoaxially oriented tapes , twines and ropes.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016572132250] Afman10-100 - Ai...
Use this list as a reminder of what to do upon arrival–your arrival briefing may satisfy many of these items. n Determine FPCON, Attack Warning Signals, Alarm Condition, MOPP , sector/zone layout n Recover … … vapor bag - Place identification tape on IPE - Mark tape …
-
Federal Register > Tuesday, June 11, 2013 > [78 FR 35083] Self-Regulatory Organizations; The NASDAQ Stock Market LLC; Notice of Filing and Immediate Effectiven...
… MOPB order in a NASDAQ- 5 or NYSE-listed 6 security or a Tape B security,7 … NASDAQ notes that the fees assessed for MOPP routing option orders are assessed only on a shares …
-
Natural science - arm-peace
Protective clothing suitable the selection MOPP of (mission-Oriented Protective Posture) level fiir. … not affected Raumen after warning best protection when Ttiren are sealed and other windows with adhesive tape .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 44 - Medical > [FDBKF2005051016473444859] Afman44-156(I) - Tr...
Restore protective covering by taping holes or tears in the protective overgarment. … require immediate attention but require treatment at a higher level MTF are evacuated in their MOPP ensemble.
Indicates content that may require registration and/or purchase.